- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Breakover Voltage (Min) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVB090NSB-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 95pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 130V | - | 4V | - | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB075NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 75V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 65pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 98V | - | 4V | - | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB058NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 84pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 77V | - | 4V | - | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB140NSC-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 140V | Tape & Reel (TR) | 2008 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 130pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 180V | - | 4V | - | 400A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB220NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 33pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 300V | - | 4V | - | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() P2300RE Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | - | - | 1 | 180V | Bulk | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 270pF | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | - | 3kA | 50mA | - | - | 260V | - | 4V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1300THLRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | 1 | 120V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 250 | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 35A | 150mA | SILICON SURGE PROTECTOR | - | 160V | - | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3100THLRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | 1 | 275V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | 250 | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 35A | 150mA | SILICON SURGE PROTECTOR | - | 350V | - | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TVB320NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 320V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 27pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 400V | - | 4V | - | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TB0720M-13 Diodes Incorporated | 9266 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 65V | Tape & Reel (TR) | 2003 | - | e0 | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 140pF | 65V | DUAL | C BEND | 235 | not_compliant | 50A | 10 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | - | 3.5V | 800mA | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1800H-13 Diodes Incorporated | 3344 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 160V | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | e0 | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 120pF | 160V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | - | Not Qualified | SINGLE | - | - | 400A | 800mA | SILICON SURGE PROTECTOR | 50 A | 220V | - | 3.5V | - | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() T10B230 Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | 1 | 230V | Bulk | 2002 | SIDACtor® | - | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 120pF | - | - | WIRE | - | unknown | 2A | - | 2 | O-XALF-W2 | Not Qualified | - | ISOLATED | 100A | 250A | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR1800SA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 160V | - | 2003 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 40pF | - | DUAL | C BEND | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 37A | 37A | 150mA | SILICON SURGE PROTECTOR | 20 A | 220V | - | 5V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T10B80E Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-201AD, Axial | NO | - | - | 1 | 80V | Bulk | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | - | - | 60pF | - | - | WIRE | - | unknown | 2μA | - | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 180mA | SILICON SURGE PROTECTOR | - | - | 70V | 4V | - | - | 80V | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1304UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 120V 240V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 60pF 105pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 160V 320V | - | 4V | - | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300EBRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 120V | Tape & Reel (TR) | 2011 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 60pF | 120V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1500EAAP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 1 | 140V | Tape & Box (TB) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 40pF | 140V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 45A | 150A | 150mA | - | - | 180V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800EARP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 170V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 220V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1556UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 130V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 55pF | 130V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 180V | - | 8V | - | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1602AA60 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 65V 130V | Bulk | 2004 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 35pF 60pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | R-PSIP-T3 | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 30 A | 95V 190V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |