- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | DC Off-state Voltage-Max | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0642SBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 2 | 58V | Tape & Reel (TR) | 2004 | TwinChip™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 45pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 120mA | - | - | 77V | - | 8V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2202CBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 90V 180V | Tape & Reel (TR) | 2011 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 120mA | - | - | 130V 260V | - | 4V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1900REL Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | 3 | - | 1 | 140V | Bulk | 2005 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | 85°C | -40°C | - | - | 290pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | 3kA | - | TO-220AB | 50mA | SILICON SURGE PROTECTOR | 400 A | 220V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800ADL61 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 No Tab | - | - | 50mA | 1 | 170V | Bulk | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 180pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 250A | 1kA | - | - | 50mA | - | - | 220V | - | 3V | 1kA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553AB60RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 130V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | 85°C | -40°C | - | - | 60pF 95pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | - | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3504UATP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 320V 640V | Tube | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 20pF 35pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 400V 800V | - | 4V | 150A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3100AD61 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | - | - | 150mA | 2 | 280V | Bulk | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 250A | 1kA | - | - | 150mA | - | - | 360V | - | 5.5V | 1kA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1220UB4LRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 120mA | 4 | 100V 180V | Tape & Reel (TR) | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 35pF 55pF 110pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 120mA | - | - | 130V 220V | - | 4V | 250A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TVB170SA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 170V | Tape & Reel (TR) | 2009 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 35pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | 265V | - | 4V | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB270SB-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 175mA | 1 | 270V | Tape & Reel (TR) | 2006 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 49pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | 350V | - | 5V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P3602AB60 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 170V 340V | Bulk | 2004 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 50pF 90pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V 440V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB0720H-13 Diodes Incorporated | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 65V | Tape & Reel (TR) | 2005 | - | e0 | Discontinued | 1 (Unlimited) | 2 | - | 150°C | -40°C | UL RECOGNIZED | - | 200pF | 65V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | - | Not Qualified | SINGLE | - | - | 400A | - | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 88V | - | 3.5V | - | - | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() A1220UA4RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 120mA | 4 | 100V 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 20pF 25pF 50pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 120mA | - | - | 130V 220V | - | 4V | 150A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4802SBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 2 | 440V | Tape & Reel (TR) | 2004 | TwinChip™ | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 20pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 120mA | - | - | 600V | - | 8V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB3500L-13 Diodes Incorporated | 50000 | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | - | 1 | - | Tape & Reel (TR) | 2002 | - | e0 | Discontinued | 1 (Unlimited) | 2 | - | 150°C | -40°C | UL RECOGNIZED | - | 40pF | 320V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | - | Not Qualified | SINGLE | - | - | 150A | - | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() P0080ZB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | 12-SIP | NO | 12 | - | 4 | 6V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | 12 | - | 85°C | -40°C | - | - | 100pF | 6V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 12 | - | Not Qualified | - | - | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 25V | 6V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0084UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6 | 150mA | 4 | 6V 12V | Tape & Reel (TR) | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 165pF 285pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 12V | - | 150mA | - | - | 25V 50V | - | 4V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0080EA Littelfuse Inc. | 106800 | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 50mA | 1 | - | Bulk | 2011 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | 6V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | 6V | - | 50mA | SILICON SURGE PROTECTOR | 20 A | 25V | 6V | 4V | - | 6V | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P0720ZB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | 12-SIP | NO | 12 | - | 4 | 65V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | 12 | - | 85°C | -40°C | - | - | 50pF | 65V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 12 | - | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0720ZC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | 12-SIP | NO | 12 | - | 4 | 65V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | 12 | - | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 65V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 12 | - | Not Qualified | - | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 88V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead |