- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVB275NSC-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 275V | Tape & Reel (TR) | 2008 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 76pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 350V | - | 4V | 400A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB190NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 190V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 36pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 260V | - | 4V | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB075NSB-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 75V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 122pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 98V | - | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB320NSC-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 320V | Tape & Reel (TR) | 2008 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 71pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 400V | - | 4V | 400A | - | - | - | ROHS3 Compliant | - | ||
![]() TVA275NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | - | - | - | 150mA | 1 | 275V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 31pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 350V | - | 4V | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() P3500THLRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | - | 1 | 320V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 30pF | - | - | WIRE | 250 | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 35A | 150mA | SILICON SURGE PROTECTOR | - | 400V | - | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB0900M-13 Diodes Incorporated | 6644 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | 75V | Tape & Reel (TR) | 2003 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 140pF | 75V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | - | Not Qualified | SINGLE | - | 50A | 250A | 800mA | SILICON SURGE PROTECTOR | 30 A | 98V | - | 3.5V | - | 4.57mm | 3.94mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB0900H-13 Diodes Incorporated | 9792 |
| Datasheet | - | Surface Mount | - | SMB | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 200pF | 75V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | - | Not Qualified | SINGLE | - | - | 400A | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() T10A180 Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | 1 | 180V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | 34pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 150mA | SILICON SURGE PROTECTOR | 20 A | 240V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() T10B140B Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | 1.280009g | - | 1 | 140V | Bulk | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 48pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | - | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 120mA | SILICON SURGE PROTECTOR | 30 A | 170V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103AAL61 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | 170V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | TIN | 85°C | -40°C | - | 25pF 35pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | R-PSIP-T2 | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 250V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EA Littelfuse Inc. | 10820 | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | 90V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 50pF | 90V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 20 A | 130V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CR2300SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 30pF | 190V | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | - | 75A | 100A | 150mA | SILICON SURGE PROTECTOR | 30 A | 260V | - | 5V | 100A | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() TVB120NSC-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 120V | Tape & Reel (TR) | 2008 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 140pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 160V | - | 4V | 400A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB058NSB-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 129pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 77V | - | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB140NSA-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 140V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 44pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 180V | - | 4V | 150A | - | - | - | ROHS3 Compliant | - | ||
![]() TVB220NSB-L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2007 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 52pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 300V | - | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P2300THLRP Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | - | 1 | 190V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 30pF | - | - | WIRE | 250 | unknown | 1A | 40 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 35A | 150mA | SILICON SURGE PROTECTOR | - | 260V | - | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1402SBLRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 120mA | 2 | 140V | Tape & Reel (TR) | 2012 | TwinChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 35pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 120mA | - | - | 180V | - | 8V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() T10B220B Littelfuse Inc. | 955000 | - | Datasheet | 21 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | 1 | 214V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 41pF | - | - | WIRE | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 120mA | SILICON SURGE PROTECTOR | 30 A | 265V | 200V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free |