- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Switching Current | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2703ACL60RP Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 230V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 50pF 75pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 300V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR0300SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | - | - | 100pF | 25V | DUAL | C BEND | 260 | unknown | - | 30 | - | R-PDSO-C2 | Not Qualified | SINGLE | 75A | 100A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 40V | - | 5V | - | 100A | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() P3100SCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 275V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF | 275V | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 350V | - | 5V | 800mA | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2604UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 220V 440V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 85pF | 220V | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | 440V | 150mA | - | - | 300V 600V | - | 4V | - | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CR1100SA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 90V | - | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 60pF | - | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | 37A | 37A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 130V | - | 5V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1304UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 120V 240V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 60pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 160V 320V | - | 8V | - | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1504UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 140V 280V | Tube | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 55pF 95pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 180V 360V | - | 4V | - | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800EBRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 50pF | 170V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1803ACRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 150V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 55pF 85pF | 150V | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 210V | - | 8V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1803ABRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 150V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | 85°C | -40°C | - | - | 55pF 85pF | 250V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 210V | 150V | 8V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1803AC60 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 150V | Bulk | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 55pF 85pF | 150V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 210V | - | 8V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2202AARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 90V 180V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | - | 30pF 50pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 130V 260V | 90V | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300ECRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 80pF | 190V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 260V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2600ECAP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 1 | 220V | Tape & Box (TB) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 80pF | 220V | - | - | - | unknown | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 300V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2600EARP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 220V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1804UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 170V 340V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 400A | - | 150mA | - | - | 220V 440V | - | 8V | - | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4802AARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 220V 440V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 20pF 35pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 300V 600V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0642SBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 2 | 58V | Tape & Reel (TR) | 2004 | TwinChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF | - | - | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | - | 120mA | - | - | 77V | - | 8V | - | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1553AB60RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 130V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 60pF 95pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | - | 8V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB0720H-13 Diodes Incorporated | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 65V | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | - | 200pF | 65V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | - | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 88V | - | 3.5V | - | - | 4.57mm | 3.94mm | - | Non-RoHS Compliant | Contains Lead |