- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Breakover Voltage (Max) | DC Off-state Voltage-Max | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1553AB Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | 150°C | -40°C | 130V | Bulk | 2007 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 60pF 95pF | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 80A | - | - | - | SILICON SURGE PROTECTOR | - | 180V | - | 8V | 150mA | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P0602AA Littelfuse Inc. | 10820 | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 50mA | 2 | 150°C | -40°C | 25V 50V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 8541.30.00.80 | 90pF 145pF | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | - | - | 45A | - | - | - | SILICON SURGE PROTECTOR | - | 40V 80V | - | 4V | 50mA | 150A | - | - | Non-RoHS Compliant | - | ||
![]() TVB270SC Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 175mA | 1 | - | - | 270V | Tape & Reel (TR) | 2004 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 160pF | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | 365V | - | 5V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P1100FNLTP Littelfuse Inc. | 615 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 90V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130V | - | 4V | - | 3kA | - | - | RoHS Compliant | - | ||
![]() MMT10B350T3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | YES | - | - | 1 | - | - | - | - | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | - | DUAL | C BEND | 240 | - | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | - | - | DO-214AA | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | 400V | 300V | Non-RoHS Compliant | - | ||
![]() NP2300SBT3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 190V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 56pF | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | 260V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1300GBLRP Littelfuse Inc. | 99000 |
| Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 120V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 80A | - | 150mA | - | - | 160V | - | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2600GBLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 80A | - | 150mA | - | - | 300V | 220V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3100GALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 275V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 45A | - | 150mA | - | - | 350V | - | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3002ACL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 140V 280V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 55pF 95pF | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V 360V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0904UBLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | - | - | 75V 175V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 55pF | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 98V 196V | - | 4V | - | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3504UBLRP Littelfuse Inc. | 27 |
| Datasheet | 24 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | - | - | 320V 640V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 75pF | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 400V 800V | - | 4V | - | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353ABLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | - | 200V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 270V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720FNLYP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 65V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 550pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88V | - | 4V | - | 3kA | - | - | ROHS3 Compliant | - | ||
![]() P2300FNLYP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 180V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260V | - | 4V | - | 3kA | - | - | ROHS3 Compliant | - | ||
![]() P0300SARP Littelfuse Inc. | 186150 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | - | -40°C | 25V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 140pF | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 40V | 25V | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P1500SARP Littelfuse Inc. | 5000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 140V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 40pF | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 180V | - | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P3100EA Littelfuse Inc. | 4000 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | -40°C | 275V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 35pF | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 350V | 275V | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P1500SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 140V | Tape & Reel (TR) | 2013 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 95pF | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 60 A | 180V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P2300SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 190V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 80pF | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | SILICON SURGE PROTECTOR | 60 A | 260V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | - |