- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NP3500SCT3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 320V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 71pF | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 400V | - | 4V | - | - | ROHS3 Compliant | - | ||
![]() MMT10B350T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | - | 300V | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 85pF | DUAL | C BEND | 240 | unknown | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 100A | - | - | SILICON SURGE PROTECTOR | - | 400V | - | 5V | - | - | ROHS3 Compliant | - | ||
![]() P1300GBLRP Littelfuse Inc. | 99000 |
| Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 120V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 80A | 150mA | - | - | 160V | - | 5V | - | - | ROHS3 Compliant | - | ||
![]() P2600GBLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 80A | 150mA | - | - | 300V | 220V | 5V | - | - | ROHS3 Compliant | - | ||
![]() P3100GALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 275V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 45A | 150mA | - | - | 350V | - | 5V | - | - | ROHS3 Compliant | - | ||
![]() P0900FNLYP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 75V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 550pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98V | - | 4V | - | 3kA | ROHS3 Compliant | - | ||
![]() P3100SARP Littelfuse Inc. | 5000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 275V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 35pF | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | SILICON SURGE PROTECTOR | 20 A | 350V | 275V | 4V | - | 150A | Non-RoHS Compliant | - | ||
![]() P3500EBRP2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 150mA | 1 | - | -40°C | 320V | Tape & Reel (TR) | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 40pF | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | - | - | SILICON SURGE PROTECTOR | 30 A | 400V | 320V | 4V | - | 250A | Non-RoHS Compliant | - | ||
![]() P3002AB60 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 2 | - | - | 140V 280V | Bulk | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | - | - | 8541.30.00.80 | 55pF 95pF | SINGLE | - | 260 | unknown | - | 10 | - | R-PSIP-T3 | Not Qualified | - | - | 80A | - | - | SILICON SURGE PROTECTOR | 60 A | 180V 360V | - | 4V | - | 250A | Non-RoHS Compliant | - | ||
![]() P1300SARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 120V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 45pF | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | SILICON SURGE PROTECTOR | 20 A | 160V | - | 4V | - | 150A | Non-RoHS Compliant | - | ||
![]() NP3100GARLG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | 150mA | 1 | - | - | 275V | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 40pF | - | WIRE | 260 | unknown | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | ISOLATED | 50A | - | - | SILICON SURGE PROTECTOR | - | 350V | - | 4V | - | - | ROHS3 Compliant | - | ||
![]() MMT05B260T3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | - | 200V | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 75pF | DUAL | C BEND | 240 | - | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 50A | - | - | SILICON SURGE PROTECTOR | - | 320V | - | 3V | - | 150A | Non-RoHS Compliant | - | ||
![]() MMT05B230T3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | - | 170V | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 75pF | DUAL | C BEND | 235 | - | - | NOT SPECIFIED | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 50A | - | - | SILICON SURGE PROTECTOR | - | 265V | - | 3V | - | 150A | Non-RoHS Compliant | - | ||
![]() MMT08B350T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | - | 300V | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 45pF | DUAL | C BEND | 235 | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 80A | - | - | SILICON SURGE PROTECTOR | 32 A | 400V | - | 3V | - | 250A | ROHS3 Compliant | - | ||
![]() MMT10B310T3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | - | 270V | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | UL RECOGNIZED | - | 200pF | DUAL | C BEND | 260 | - | - | 40 | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | - | 100A | - | - | SILICON SURGE PROTECTOR | - | 365V | - | 5V | - | - | ROHS3 Compliant | - | ||
![]() P1100GBLRP Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 90V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 80A | 150mA | - | - | 130V | 90V | 5V | - | - | ROHS3 Compliant | - | ||
![]() P1553AC60 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | - | - | 130V | Bulk | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | - | - | - | - | 60pF 95pF | SINGLE | - | 260 | unknown | - | 10 | 3 | - | Not Qualified | - | - | 100A | - | - | SILICON SURGE PROTECTOR | 60 A | 180V | - | 8V | - | 400A | Non-RoHS Compliant | - | ||
![]() P2703ABRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | 150°C | -40°C | 230V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | - | 50pF 75pF | SINGLE | - | 260 | unknown | - | 10 | 3 | - | Not Qualified | - | - | 80A | - | - | SILICON SURGE PROTECTOR | - | 300V | - | 8V | 150mA | 250A | Non-RoHS Compliant | - | ||
![]() P0300SBRP Littelfuse Inc. | 2300 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | - | -40°C | 25V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 140pF | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | - | - | SILICON SURGE PROTECTOR | 30 A | 40V | 25V | 4V | - | 250A | Non-RoHS Compliant | - | ||
![]() P1602ACL60 Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 65V 130V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 85pF 145pF | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 50 A | 95V 190V | - | 4V | - | - | ROHS3 Compliant | Lead Free |