- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | On-State Voltage-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T10C360B Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 360V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | - | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | - | - | - | - | unknown | - | - | - | - | - | - | 100A | 250A | - | 120mA | SILICON SURGE PROTECTOR | - | - | - | 2V | - | ROHS3 Compliant | Lead Free | ||
![]() T10C220JF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial - 3 Leads | - | 3 | - | 2 | 220V | Bulk | 2005 | SIDACtor® | - | Obsolete | Not Applicable | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 100A | 250A | - | - | - | - | 265V | 4V | - | 250A | ROHS3 Compliant | Lead Free | ||
![]() P0300ECRP1 Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 250pF | 25V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 60 A | 40V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2600SDRP Littelfuse Inc. | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | 50mA | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 75pF | 220V | - | - | - | 2.2A | - | - | - | - | - | 200A | 1kA | - | 50mA | - | - | 300V | 4V | - | 1kA | Non-RoHS Compliant | Contains Lead | ||
![]() P1800EC Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | 150mA | 1 | - | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 90pF | 170V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | 100A | 400A | 170V | 150mA | SILICON SURGE PROTECTOR | 50 A | 220V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300EC Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | Bulk | 2011 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 80pF | 190V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | 190V | 150mA | SILICON SURGE PROTECTOR | 50 A | 260V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500EA Littelfuse Inc. | 2000 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 320V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 35pF | 320V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 400V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2106UC6TP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 50V 170V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 35pF 40pF | - | - | - | - | 2.2A | - | - | - | - | - | 100A | 100A | - | 150mA | - | - | 80V 250V | 8V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P1100SDRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | 2 | 50mA | 1 | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 115pF | 90V | - | - | - | 2.2A | - | - | - | - | - | 200A | 1kA | - | 50mA | - | - | 130V | 4V | - | 1kA | Non-RoHS Compliant | Contains Lead | ||
![]() A0609CB2LRP Littelfuse Inc. | In Stock | - | - | 11 Weeks | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0080EBMCRP2 Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 25V | 4V | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P0080EBMCAP Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Box (TB) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | - | 50mA | - | - | 25V | 4V | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P0300EAMC Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 25V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 140pF | 25V | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 40V | 4V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() A2106UB6RP Littelfuse Inc. | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 50V 170V | Tape & Reel (TR) | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 30pF 60pF | - | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | 170V | 150mA | - | - | 80V 250V | 8V | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P0080EAMC Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 6V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 25V | 4V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0084UAMCRP Littelfuse Inc. | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 50mA | 4 | 6V 12V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 25V 50V | 8V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0080EAMCAP Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Box (TB) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150pF | 6V | - | - | - | 2.2A | - | - | - | - | - | 45A | 150A | - | 50mA | - | - | 25V | 4V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0300ECRP2 Littelfuse Inc. | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 250pF | 25V | BOTTOM | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 60 A | 40V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6002SALP Littelfuse Inc. | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | 120mA | 2 | 550V | Bulk | 2006 | TwinChip™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 20pF | - | - | - | - | - | - | - | - | - | - | 45A | 150A | - | 120mA | - | - | 700V | 8V | - | 150A | ROHS3 Compliant | Lead Free | ||
![]() A5030UB6RP Littelfuse Inc. | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 270V 400V | Tape & Reel (TR) | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 35pF 45pF | - | - | - | - | 2.2A | - | - | - | - | - | 80A | 250A | 400V | 150mA | - | - | 340V 550V | 8V | - | 250A | Non-RoHS Compliant | Contains Lead |