- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3300AA61 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-2 No Tab | NO | - | 150mA | 1 | - | -40°C | 300V | Bulk | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | SINGLE OR DUAL CHIP | - | 35pF | - | SINGLE | - | 245 | - | - | 60 | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | 45A | - | - | SILICON SURGE PROTECTOR | 20 A | 360V | 300V | 4V | - | 150A | Non-RoHS Compliant | - | ||
![]() P4202AB Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 190V 380V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 250V 500V | 190V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0080EARP2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 150pF | 6V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | 50mA | SILICON SURGE PROTECTOR | 20 A | 25V | 6V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3000AA61L Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-2 No Tab | NO | - | - | 1 | - | - | 270V | Bulk | 2005 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 35pF | 270V | SINGLE | - | 260 | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 20 A | 330V | - | 4V | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP3500SBT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 320V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 44pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 400V | - | 4V | - | - | ROHS3 Compliant | - | ||
![]() NP0720SAT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 65V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 79pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 88V | - | 4V | - | - | ROHS3 Compliant | - | ||
![]() MMT05B260T3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 200V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 75pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 320V | - | 3V | - | 150A | ROHS3 Compliant | - | ||
![]() NTVB090NSA-L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 90V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 58pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 130V | - | 4V | - | - | ROHS3 Compliant | - | ||
![]() NP2600SCT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 220V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 81pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 300V | - | 4V | - | - | ROHS3 Compliant | - | ||
![]() NP2300SBMCT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 190V | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 29pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | 260V | - | 4V | - | 250A | ROHS3 Compliant | - | ||
![]() TVA270SA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | 150mA | 1 | - | - | 270V | Tape & Reel (TR) | 2004 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 33pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 365V | - | 4V | - | 150A | Non-RoHS Compliant | - | ||
![]() P2702AARP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 120V 240V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 25pF 45pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 160V 320V | - | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203AA60 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | - | - | 270V | Bulk | 2011 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | - | - | - | - | 20pF 30pF | - | SINGLE | - | 260 | - | - | 10 | - | - | Not Qualified | - | - | 45A | - | - | SILICON SURGE PROTECTOR | - | 350V | - | 8V | - | 150A | Non-RoHS Compliant | - | ||
![]() P3100EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | -40°C | 275V | Tape & Reel (TR) | 2011 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 45pF | - | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | - | - | SILICON SURGE PROTECTOR | 30 A | 350V | 275V | 4V | - | 250A | Non-RoHS Compliant | - | ||
![]() TVB200SA-L Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 175mA | 1 | - | - | 200V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 320V | - | 5V | - | 150A | ROHS3 Compliant | - | ||
![]() TVA120RSA-L Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | 150mA | 1 | - | - | 120V | Tape & Reel (TR) | 2007 | SiBar | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | 160V | - | 4V | - | 100A | ROHS3 Compliant | - | ||
![]() P1300EC Littelfuse Inc. | 106800 | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | -40°C | 120V | Bulk | 2011 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 105pF | - | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | - | - | SILICON SURGE PROTECTOR | 50 A | 160V | - | 4V | - | 400A | Non-RoHS Compliant | - | ||
![]() P3002AA Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | - | - | 140V 280V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 40pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 180V 360V | 140V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3100SD Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | 50mA | 1 | 85°C | -40°C | 275V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 70pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | 200A | - | - | SILICON SURGE PROTECTOR | 50 A | 350V | 275V | 4V | 50mA | 1kA | Non-RoHS Compliant | - | ||
![]() P2600SD Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | - | 220V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 75pF | 220V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | SINGLE | - | 200A | 1kA | 50mA | SILICON SURGE PROTECTOR | 50 A | 300V | - | 4V | - | - | Non-RoHS Compliant | Contains Lead |