- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Telecom IC Type | Trigger Device Type | Non-Repetitive Pk On-state Cur | Holding Current-Max | Breakover Voltage (Max) | DC Off-state Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1100SALRP-A Littelfuse Inc. | 29 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P0304UBLTP Littelfuse Inc. | 13 |
| - | 21 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1800SALRP-A Littelfuse Inc. | 29 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SEP0080Q38BB Littelfuse Inc. | 29 |
| - | 22 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIDAC | - | - | - | - | - | - | - | - | ||
![]() P5103ACMCLRP Littelfuse Inc. | 13 |
| - | 21 Weeks | NO | 3 | 150°C | -40°C | 2012 | - | Active | - | 3 | - | UL RECOGNIZED | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | - | STAR CONNECTED, 3 ELEMENTS | - | SILICON SURGE PROTECTOR | 30 A | 150mA | 600V | 420V | - | - | - | RoHS Compliant | ||
![]() P0640SALRP-A Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P1500SALRP-A Littelfuse Inc. | 13 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P0900SALRP-A Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A5030UB6LTP Littelfuse Inc. | 24 |
| - | 21 Weeks | YES | - | - | - | - | e3 | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.505mm | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | 2.36mm | 9.195mm | 7.49mm | RoHS Compliant | ||
![]() P1501CB2LRP Littelfuse Inc. | 29 |
| - | 19 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() P1701CB2LRP Littelfuse Inc. | 13 |
| - | 19 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() P1300SALRP-A Littelfuse Inc. | 13 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P0720SALRP-A Littelfuse Inc. | 13 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P0721CB2LRP Littelfuse Inc. | 29 |
| - | 19 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() P1556UBLTP Littelfuse Inc. | 24 |
| - | 21 Weeks | YES | - | - | - | - | e3 | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.505mm | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | 2.36mm | 9.195mm | 7.49mm | RoHS Compliant | ||
![]() SEP0900Q38BB Littelfuse Inc. | 13 |
| - | 22 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIDAC | - | - | - | - | - | - | - | - | ||
![]() P5106UBLTP Littelfuse Inc. | 24 |
| - | 22 Weeks | YES | - | - | - | - | e3 | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.505mm | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | 2.36mm | 9.195mm | 7.49mm | RoHS Compliant | ||
![]() A1225UA4LTP Littelfuse Inc. | In Stock | - | - | 22 Weeks | YES | - | 125°C | -40°C | - | e3 | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 3.505mm | 30 | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | 2.36mm | 9.195mm | 7.49mm | RoHS Compliant | ||
![]() P0901CB2LRP Littelfuse Inc. | 29 |
| - | 19 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() P0300SALRP-A Littelfuse Inc. | 29 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |