- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Number of Circuits | Element Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Peak Pulse Current | Direction | Halogen Free | Test Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | ESD Protection | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4250M3BJR-S Bourns Inc. | 779448 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4250 | 2 | - | Not Qualified | - | SINGLE | - | - | - | 50A | - | 220A | - | - | - | 190V | - | 350mA | SILICON SURGE PROTECTOR | - | - | 250V | - | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0640Q12ALRP Littelfuse Inc. | 4000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | - | SINGLE | - | - | - | 45A | - | 150A | - | - | - | - | - | 150mA | - | - | - | 77V | 58V | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4265M3BJR-S Bourns Inc. | 779448 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 83pF | - | DUAL | C BEND | 260 | - | - | - | 5A | 40 | TISP4265 | 2 | - | - | - | SINGLE | - | - | - | 50A | - | 220A | - | - | - | 200V | - | 350mA | SILICON SURGE PROTECTOR | - | - | 265V | - | 3V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TB1300M-13-F Diodes Incorporated | 2726 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 90pF | 120V | DUAL | C BEND | 260 | - | - | not_compliant | 5μA | 30 | - | 2 | - | Not Qualified | - | SINGLE | - | - | - | 50A | - | 250A | - | - | - | 120V | - | 800mA | SILICON SURGE PROTECTOR | - | 30 A | 160V | - | 3.5V | - | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Exempt | ||
![]() P0900EBL Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | - | 75V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 75V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | SINGLE | - | - | ISOLATED | 80A | - | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 25 A | 98V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100Q12BLRP Littelfuse Inc. | 9636 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | SINGLE | - | - | - | 80A | - | 250A | - | - | - | 275V | - | 150mA | - | - | - | 350V | - | 5V | - | - | 1.1mm | 3.1mm | 3.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600Q12BLRP Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-TDFN | YES | 2 | - | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | SINGLE | - | - | - | 80A | - | 250A | - | - | - | - | - | 150mA | - | - | - | 300V | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EAL Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | - | 1 | - | - | 90V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 50pF | 90V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | SINGLE | - | - | - | 45A | - | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 130V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2202AAL Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | - | - | 90V 180V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 30pF 50pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | - | 45A | - | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 130V 260V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISPL758LF3DR-S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 2 | - | - | - | Tape & Reel (TR) | 2002 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | - | - | - | - | 35A | - | 120A | - | - | - | 105V | - | 150mA | SILICON SURGE PROTECTOR | - | - | 130V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2353AA Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | - | 200V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | 200V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | - | 45A | - | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 20 A | 270V | - | 8V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMT08B310T3 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | - | 270V | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | - | - | 125°C | -40°C | UL RECOGNIZED | - | 50pF | 310V | DUAL | C BEND | 235 | - | - | not_compliant | - | NOT SPECIFIED | - | 2 | - | Not Qualified | - | SINGLE | - | - | - | 80A | - | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 365V | - | 3V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0084UALRP Littelfuse Inc. | 23 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 4 | - | - | 6V 12V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | 90pF 155pF | - | DUAL | - | 260 | 2 | 3.505mm | - | 2.2A | 30 | - | 6 | - | - | - | - | - | - | - | 45A | - | 150A | - | - | - | - | SURGE PROTECTION CIRCUIT | 50mA | - | - | - | 25V 50V | - | 4V | - | - | - | 9.195mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P1803ABL Littelfuse Inc. | 4000 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | - | 150V | Bulk | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | 250V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | 80A | - | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 25 A | 210V | - | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500SA Littelfuse Inc. | 3000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 150mA | 1 | -40°C | - | 320V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | SINGLE OR DUAL CHIP | - | 30pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | - | 45A | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | 20 A | 400V | 320V | 4V | 150A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0640SA Littelfuse Inc. | 1800 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 58V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 58V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | - | 45A | - | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 20 A | 77V | - | 4V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NP0080TAT1G ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | LAST SHIPMENTS (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | 9.5V | - | 1 | - | 8V | 8V | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | 125°C | -40°C | - | - | 13pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | 8V | - | 1 | Single | - | - | 500nA | 50A | Bidirectional | Halogen Free | 1mA | - | - | 50mA | SILICON SURGE PROTECTOR | Yes | - | 20V | - | - | - | 9.5V | 1mm | 3mm | 1.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() P4500SBLRP Littelfuse Inc. | 1590 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3100SBRP Littelfuse Inc. | 2000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 45pF | 275V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | - | 80A | - | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 30 A | 350V | - | 4V | - | - | - | 4.57mm | 3.94mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800EAL Littelfuse Inc. | 16 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | - | 1 | - | - | 170V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 170V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | SINGLE | - | - | ISOLATED | 45A | - | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 220V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |