- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Breakover Current IBO Max | Breakover Voltage VBO | Current-Hold(Ih) | Factory Pack QuantityFactory Pack Quantity | Holding Current Ih Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Non Repetitive On-State Current | Number of Elements | Off-State Capacitance CO | Off-State Leakage Current @ VDRM IDRM | On-State RMS Current - It RMS | On-State Voltage | Operating Temperature (Min.) | Package | Product Status | Rated Repetitive Off-State Voltage VDRM | RoHS | Tradename | Unit Weight | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0080S1BLRP Littelfuse Inc. | 2540 |
| - | 18 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 6V | Tape & Reel (TR) | 2014 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 35pF Max | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 55A | - | - | - | - | - | - | - | 25V | - | 4V | 250A | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2600SC Littelfuse Inc. | 45000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | 1 | - | - | - | - | -40°C | - | - | - | - | - | - | 220V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | UL RECOGNIZED | 80pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | 100A | - | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 300V | 220V | 4V | 400A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4220M3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 160V | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 62pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4220 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 50A | 220A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 220V | - | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3500SBRP Littelfuse Inc. | 12000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 320V | Tape & Reel (TR) | 2013 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | SINGLE OR DUAL CHIP; UL RECOGNIZED | 40pF | 320V | DUAL | C BEND | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 400V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB1100L-13-F Diodes Incorporated | 150000 |
| Datasheet | - | Surface Mount | - | SMB | - | 2 | 92.986436mg | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | 90V | DUAL | C BEND | 260 | - | not_compliant | - | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | - | 150A | - | 90V | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() P2500SBLRP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 230V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 95pF | 230V | DUAL | C BEND | 260 | 1 | not_compliant | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | - | - | - | 80A | 250A | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 290V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMP30-220 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 220V | - | - | 150mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | 20pF | 220V | DUAL | C BEND | 260 | - | not_compliant | - | 10 | SMP30 | 2 | - | Not Qualified | 198V | Bidirectional | SINGLE | - | - | - | 70A | 30A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 293V | - | - | - | 2.03mm | 4.6mm | 2.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4200H4BJR-S Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | - | 800 mA | 200 V | - | 3000 | 800 mA | + 85 C | - | - 40 C | SMD/SMT | 55 A, 60 A | - | 28 pF to 80 pF | 5 uA | - | 3 V | - | - | - | 155 V | Details | TISP | 0.003386 oz | - | Reel | - | TISP4xxxH4BJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISP4150F3DR-S Bourns, Inc. | In Stock | - | - | - | - | - | SOP-8 | - | - | - | - | 600 mA | 150 V | - | 2500 | 150 mA | + 70 C | - | 0 C | SMD/SMT | 4 A | - | 15 pF to 55 pF | 10 uA | - | 3 V | - | - | - | 120 V | Details | TISP | 0.030018 oz | - | Reel | - | TISP4xxxF3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISP4300H4BJR-S Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | - | 800 mA | 300 V | - | 3000 | 800 mA | + 85 C | - | - 40 C | SMD/SMT | 55 A, 60 A | - | 22 pF to 70 pF | 5 uA | - | 3 V | - | - | - | 230 V | Details | TISP | 0.003386 oz | - | Reel | - | TISP4xxxH4BJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3500EAL Littelfuse Inc. | 27 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 320V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 35pF | 320V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | - | ISOLATED | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720EALRP1 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 65V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 60pF | 65V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | - | ISOLATED | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 88V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553AAL Littelfuse Inc. | 4000 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 130V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 30pF 45pF | 130V | SINGLE | - | 260 | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCP1511DRL STMicroelectronics | 2150 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | LCP | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | unknown | - | - | LCP15 | 8 | - | Not Qualified | - | - | COMPLEX | 2 | - | - | 30A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 8 A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP1800SAT3G ON Semiconductor | 286 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 170V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 39pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 40 | - | 2 | - | - | - | - | SINGLE | - | - | - | 50A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 220V | - | 4V | - | - | - | - | No | RoHS Compliant | - | ||
![]() SMT05B350T3G onsemi | 50028 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB2300H-13-F Diodes Incorporated | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | - | - | - | 150mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 80pF | 190V | DUAL | C BEND | 260 | - | not_compliant | 5μA | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 100A | 400A | - | 190V | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 265V | - | 3.5V | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() P1100Q12BLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 50pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 80A | 250A | - | - | - | 150mA | - | - | 130V | 90V | 5V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4095M3BJR-S Bourns Inc. | 2800 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | - | 150mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 87pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4095 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 50A | 220A | - | 75V | - | 350mA | SILICON SURGE PROTECTOR | - | 95V | - | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB0720H-13-F Diodes Incorporated | 99000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | - | - | - | 150mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 200pF | 65V | DUAL | C BEND | 260 | - | - | 5μA | 30 | - | 2 | - | - | - | - | SINGLE | - | - | 100A | 400A | - | 65V | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 88V | - | 3.5V | - | - | 4.57mm | 3.94mm | No | ROHS3 Compliant | Lead Free |