- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Usage Level | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Polarity | Temperature Grade | Configuration | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4115M3BJR-S Bourns Inc. | 779448 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 87pF | - | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4115 | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 50A | - | 220A | 90V | - | 350mA | SILICON SURGE PROTECTOR | - | 115V | - | 3V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0640SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 155pF | 58V | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 77V | - | 4V | - | - | 4.57mm | 3.94mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMT10B310T3G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 179.991122mg | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | 200pF | 270V | - | DUAL | C BEND | 260 | - | - | - | - | 40 | - | 2 | - | - | - | - | - | SINGLE | - | - | - | - | - | 100A | 270V | - | 270mA | SILICON SURGE PROTECTOR | - | 365V | - | 5V | 2.41mm | - | 4.57mm | 3.81mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() TISP3260F3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial - 3 Leads | - | 3 | - | - | - | 2 | - | - | 200V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 200V | - | SINGLE | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP3260 | 3 | - | - | Not Qualified | - | - | - | - | - | - | 35A | - | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 260V | - | 3V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TB2300L-13-F Diodes Incorporated | 84 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | 190V | - | DUAL | C BEND | 260 | - | - | not_compliant | - | 30 | - | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 30A | - | 150A | 190V | - | 800mA | SILICON SURGE PROTECTOR | - | 265V | - | 3.5V | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Exempt | ||
![]() P0080SARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 150pF | 6V | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | - | Not Qualified | - | - | SINGLE | - | - | - | 45A | - | 150A | - | - | 50mA | SILICON SURGE PROTECTOR | 20 A | 25V | 6V | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0640SARP Littelfuse Inc. | 2420 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 60pF | 58V | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | - | Not Qualified | - | - | SINGLE | - | - | - | 45A | - | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 77V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PEP01-5841 STMicroelectronics | 718 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 64.4V | - | 4 | 58V | Military grade | - | Tape & Reel (TR) | - | PEP, TRANSIL™ | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -55°C | - | 55pF | - | 2.7kW | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | PEP01 | 8 | - | - | - | Unidirectional | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 100V | 24A | - | - | - | - | - | - | - | - | - | - | 5mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TISP4220M3BJR-S Bourns Inc. | 12000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 62pF | - | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4220 | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 50A | - | 220A | 160V | - | 350mA | SILICON SURGE PROTECTOR | - | 220V | - | 3V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1220UC4LRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 4 | - | - | 100V 180V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 35pF 55pF 110pF | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | - | Not Qualified | - | AUTOMOTIVE | - | - | - | - | 100A | - | 400A | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V 220V | - | 4V | - | 2.36mm | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMT10B260T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 200V | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | UL RECOGNIZED | 200pF | 200V | - | DUAL | C BEND | 240 | - | - | not_compliant | - | 30 | - | 2 | R-PDSO-C2 | - | Not Qualified | - | - | SINGLE | - | - | - | - | - | 100A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 320V | - | 5V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STIL04-P5 STMicroelectronics | 1100 | - | Datasheet | - | - | - | Through Hole | Pentawatt-5 HV2 (Straight Leads) | NO | 5 | - | - | - | - | - | - | - | Tube | - | STIL | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | STIL04 | 5 | - | 1 | Not Qualified | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4115J3BJR-S Bourns Inc. | 15000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 200pF | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4115 | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 200A | - | 800A | 90V | - | 600mA | SILICON SURGE PROTECTOR | 50 A | 115V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0080SCRP Littelfuse Inc. | 2310 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 6V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 260pF | 6V | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | - | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | 50mA | SILICON SURGE PROTECTOR | 60 A | 25V | 6V | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4360M3AJR-S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 50pF | - | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4360 | 2 | R-PDSO-C2 | - | Not Qualified | - | - | SINGLE | - | - | - | 50A | - | 220A | 290V | - | 350mA | SILICON SURGE PROTECTOR | 24 A | 360V | - | 3V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4125H3BJR-S Bourns Inc. | 12800 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | - | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 74pF | - | - | DUAL | J BEND | 260 | - | - | - | 5A | 40 | TISP4125 | 2 | - | - | - | - | - | SINGLE | - | - | - | 100A | - | 300A | 100V | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 125V | - | 3V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() P1100SC Littelfuse Inc. | 7500 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | - | 90V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | 85°C | -40°C | - | 115pF | 90V | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 130V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB1500L-13-F Diodes Incorporated | 988000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | 140V | - | DUAL | C BEND | 260 | - | - | not_compliant | - | 30 | - | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 30A | - | 150A | 140V | - | 800mA | SILICON SURGE PROTECTOR | - | 180V | - | 3.5V | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Exempt | ||
![]() P0640SC Littelfuse Inc. | 20000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | - | 58V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | 85°C | -40°C | - | 155pF | 58V | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | - | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | - | 4V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IXBOD2-08 IXYS | 27 |
| Datasheet | - | - | - | Through Hole | Radial | - | - | - | - | - | 1 | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | RVS BLOCKING BOD | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |