- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Configuration | Element Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Peak Pulse Current | Direction | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | JEDEC-95 Code | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | ESD Protection | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | DC Off-state Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4240L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4240 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | 30A | - | 100A | - | 180V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | - | 240V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3403ACL60 Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | 300V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 65pF | - | SINGLE | - | 260 | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | 100A | - | 400A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 50 A | 400V | 8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TB1800L-13-F Diodes Incorporated | 150000 |
| Datasheet | 8 Weeks | Surface Mount | - | SMB | - | 2 | 92.986436mg | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 60pF | 190V | DUAL | C BEND | 260 | - | not_compliant | - | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | - | - | 150A | - | 160V | - | - | - | 800mA | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Exempt | ||
![]() TISP4C125H3BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4C | 2 | - | - | - | - | SINGLE | - | - | - | - | 100A | - | 100V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 30 A | 125V | 3V | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP3080H3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | 3 | - | - | - | 2 | - | 65V | Tube | 2002 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 65V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | - | 100A | - | 300A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 60 A | 80V | 3V | 600mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0602ACL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | 3 | - | - | - | 2 | - | 25V 50V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 145pF 250pF | - | SINGLE | - | 260 | - | - | 2.2A | 10 | - | 3 | - | - | - | - | - | - | - | 100A | - | 400A | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | 50 A | 40V 80V | 4V | - | - | - | - | - | 10.4mm | 9.53mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TISP7320F3DR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 3 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP73 | 8 | - | Not Qualified | - | - | - | - | - | 45A | - | 175A | - | 240V | - | MS-012AA | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 320V | 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3100ECMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | - | 1 | - | - | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 275V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | - | - | 100A | - | 400A | - | - | 350V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 30 A | 350V | 4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP0640SCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | 58V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 222pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | - | - | 100A | - | - | - | - | - | 250mA | - | SILICON SURGE PROTECTOR | - | - | 77V | 4V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NP3500SB1T3G ON Semiconductor | 2500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 270mA | 1 | - | 320V | Tape & Reel (TR) | 2008 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 60pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | 80A | - | - | - | - | - | 270mA | - | - | - | - | 400V | 4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0080SB Littelfuse Inc. | 89650 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | - | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | UL RECOGNIZED | - | 150pF | 6V | DUAL | C BEND | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 80A | - | 250A | - | 6V | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | 30 A | 25V | 4V | - | - | - | 6V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800SCMCLRP Littelfuse Inc. | 25000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | - | SINGLE | - | - | 100A | - | 400A | - | - | 220V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 30 A | 220V | 5V | - | - | - | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P2703AALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | 230V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | - | SINGLE | - | 260 | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | 45A | - | 150A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 20 A | 300V | 8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4165H3BJR-S Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 74pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4165 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 100A | - | 300A | - | 135V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 60 A | 165V | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4095M3AJR-S Bourns Inc. | 15000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 87pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4095 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 50A | - | 220A | - | 75V | - | - | - | 350mA | - | SILICON SURGE PROTECTOR | - | - | 95V | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4080J3BJR-S Bourns Inc. | 3000 |
| Datasheet | 7 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | 95.991485mg | - | - | 1 | - | 65V | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 200pF | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | - | 200A | - | 800A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 50 A | 80V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP3350H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | - | 2 | - | 275V | Tube | 2005 | - | e0 | - | Obsolete | Not Applicable | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 62pF | 275V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | - | 100A | - | 300A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 60 A | 350V | 3V | 600mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1500EBL Littelfuse Inc. | 36 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | 140V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | - | ISOLATED | 80A | - | 250A | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 25 A | 180V | 4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4C250H3BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 45pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4C | 2 | - | Not Qualified | - | - | SINGLE | - | - | - | - | 100A | - | 190V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 30 A | 250V | 3V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSL01-016SC5 STMicroelectronics | 50 |
| Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 18V | - | 1 | 16V | - | Tape & Reel (TR) | - | DSL, TRANSIL™ | e4 | - | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | 15pF | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | DSL01 | 5 | - | Not Qualified | 16V | AUTOMOTIVE | - | Single | - | 18A | 500nA | 30A | Bidirectional | - | - | - | SURGE PROTECTION CIRCUIT | 100mA | 20V | - | Yes | - | 40V | - | - | 30A | 18V | - | 1.3mm | 3mm | 1.75mm | - | No SVHC | ROHS3 Compliant | Lead Free |