- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | DC Off-state Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP5080H3BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 345pF | - | DUAL | C BEND | 260 | - | - | not_compliant | -5A | 40 | TISP50 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 100A | 300A | - | 65V | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 80V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2702AB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | 120V 240V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 60pF 105pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V 320V | 4V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3602AALRP Littelfuse Inc. | 16 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | 170V 340V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 20pF 35pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 220V 440V | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2702AALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | 120V 240V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF 45pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 160V 320V | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600ECLRP1 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | 220V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | - | ISOLATED | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4145L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 48pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4145 | 2 | - | Not Qualified | - | - | SINGLE | - | - | 30A | 100A | - | 120V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 145V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP3180F3DR-S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 3 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | 5A | NOT SPECIFIED | TISP3180 | 8 | - | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | 35A | 120A | - | 145V | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP7250H3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | - | 150mA | 3 | 200V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 200V | SINGLE | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP72 | 3 | - | Not Qualified | - | - | - | - | - | 100A | 350A | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 250V | 5V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3203AC Littelfuse Inc. | 1438 | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | - | - | - | - | 150mA | 3 | 270V | Bulk | 2011 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 45pF 70pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | 350V | 8V | 400A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4290M3BJR-S Bourns Inc. | 779448 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 83pF | - | DUAL | C BEND | 260 | - | - | - | 5A | 40 | TISP4290 | 2 | - | - | - | - | SINGLE | - | - | 50A | 220A | - | 220V | - | - | 350mA | SILICON SURGE PROTECTOR | - | 290V | 3V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() P3002ABL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | 140V 280V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 55pF 95pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | - | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 180V 360V | 4V | - | - | - | 10.4mm | 9.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP7015L1DR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 850.995985mg | - | - | 3 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 24pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | - | - | - | - | - | 30A | - | 8V | MS-012AA | - | 30mA | SILICON SURGE PROTECTOR | 9 A | 15V | - | - | 8V | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TISP4395H3BJR-S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | DUAL | C BEND | 260 | - | - | - | 5A | 40 | TISP4395 | 2 | - | - | - | - | SINGLE | - | - | 100A | 300A | - | 320V | - | - | 600mA | SILICON SURGE PROTECTOR | 50 A | 395V | 3V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() P1500ME Littelfuse Inc. | 11865 | - | Datasheet | - | - | Through Hole | TO-218-3, TO-218AC | NO | - | - | - | - | 1 | 140V | Tube | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | - | 650pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | SINGLE | - | MAIN TERMINAL 2 | - | 5kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 400 A | 180V | 4V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4C350H3BJR-S Bourns Inc. | 36 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | C BEND | 260 | - | - | - | 5A | 40 | TISP4C | 2 | - | - | - | - | SINGLE | - | - | - | 100A | - | 275V | - | - | 600mA | SILICON SURGE PROTECTOR | 30 A | 350V | 3V | - | - | 2.237mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP140G-1 STMicroelectronics | 50 | - | Datasheet | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | 140V | - | 1 | - | Tube | - | TLP | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin (Sn) | 85°C | -40°C | - | - | 110pF | - | SINGLE | - | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | 3 | - | Not Qualified | 120V | Bidirectional | - | 2 | - | - | 100A | 100A | 140V | - | - | 150mA | SILICON SURGE PROTECTOR | - | 200V | - | - | - | 9.35mm | 10.4mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500Q12ALRP Littelfuse Inc. | 16 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 45A | 150A | - | - | - | - | 150mA | - | - | 180V | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3602ACL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | - | 2 | 170V 340V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 90pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 220V 440V | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2356UCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 6 | 200V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 40pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | - | 100A | 400A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 270V | 8V | - | - | - | 9.195mm | 7.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100EBLAP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | - | 1 | 275V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 275V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | Not Qualified | - | - | SINGLE | - | ISOLATED | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |