- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Switching Current | Current - Peak Pulse (8/20μs) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1500SA Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | 140V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | TIN LEAD | 85°C | -40°C | SINGLE OR DUAL CHIP | - | 40pF | 140V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2600SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 150mA | 1 | -40°C | 220V | Tape & Reel (TR) | 2013 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 80pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | 60 A | 300V | 220V | 4V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P1302SALRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 120mA | 2 | - | 120V | Tape & Reel (TR) | 2011 | TwinChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 35pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 45A | 150A | - | - | - | - | - | 120mA | - | - | 160V | - | 8V | - | 150A | - | - | ROHS3 Compliant | - | ||
![]() P1300EALRP1 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 120V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 160V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1402ABL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 2 | - | 58V 116V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 90pF 155pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 80A | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 77V 154V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720SC Littelfuse Inc. | 80000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 150mA | 1 | -40°C | 65V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | UL RECOGNIZED | - | 150pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 88V | 65V | 4V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() TISP4350H8BJR-S Bourns Inc. | 6000 |
| - | 7 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TISP4350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1500ECL Littelfuse Inc. | 36 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 150mA | 1 | - | - | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 95pF | 140V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 100A | 400A | - | 140V | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | - | 4V | 800mA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800Q12BLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | 1 | - | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 80A | 250A | - | - | - | - | - | 150mA | - | - | 220V | - | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103UCLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 3 | - | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | 170V | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 250V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1104UCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 4 | - | 90V 180V | Tape & Reel (TR) | 2009 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 65pF 115pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 130V 260V | - | 4V | - | - | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2300SA Littelfuse Inc. | 35000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 150mA | 1 | -40°C | 190V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | SINGLE OR DUAL CHIP | - | 35pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 45A | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 260V | - | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P5103ACL60 Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | 420V | Bulk | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF 60pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | Not Qualified | - | - | - | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 600V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP0640SCMCT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 179.991122mg | - | - | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 33pF | - | DUAL | C BEND | - | - | - | - | - | - | - | 2 | - | - | - | - | SINGLE | - | 100A | 400A | - | - | 58V | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 77V | - | 4V | - | - | - | No | RoHS Compliant | - | ||
![]() P1500EALRP2 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | - | 1 | - | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 140V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMTBJ050A Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 60V | 150mA | 1 | -40°C | - | Tape & Reel (TR) | 2002 | SIDACtor® | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | - | 60pF Max | 50V | DUAL | C BEND | NOT SPECIFIED | - | - | - | 30A | NOT SPECIFIED | - | - | - | Not Qualified | 50V | Bidirectional | SINGLE | - | - | - | 50A | - | 60V | - | - | - | SILICON SURGE PROTECTOR | - | 80V | - | 2V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() MMT05B310T3 ON Semiconductor | 20689 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | 270V | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | UL RECOGNIZED | - | 75pF | 270V | DUAL | C BEND | 240 | - | - | not_compliant | - | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | - | 50A | 150A | - | - | - | - | - | 340mA | SILICON SURGE PROTECTOR | - | 365V | - | 3V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP7290F3SL Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | - | 3 | - | 220V | Tube | 2006 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | 220V | SINGLE | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP72 | 3 | - | Not Qualified | - | - | - | - | 45A | 175A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 290V | - | 5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NP1800SCMCT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 33pF | - | DUAL | C BEND | - | - | - | - | - | - | - | 2 | - | - | - | - | SINGLE | - | 100A | 400A | - | - | 170V | 2.2A | - | 150mA | SILICON SURGE PROTECTOR | - | 220V | - | 4V | - | - | - | No | RoHS Compliant | - | ||
![]() SMTBJ050B Littelfuse Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 60V | - | 1 | -40°C | - | Tape & Reel (TR) | 2002 | SIDACtor® | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | - | 85pF Max | - | DUAL | C BEND | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 50V | Bidirectional | SINGLE | - | 100A | - | 100A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 80V | - | 2V | - | 250A | - | - | Non-RoHS Compliant | - |