- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3502SALRP Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | - | 320V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | 45A | 150A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 400V | - | 8V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1800Q22CLRP Littelfuse Inc. | 5000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | 170V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | SINGLE | - | 100A | 400A | - | - | 150mA | - | 30 A | 220V | - | 5V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP3290F3DR-S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP3290 | 8 | - | Not Qualified | - | - | 35A | 175A | 220V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 290V | - | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3500EBLRP2 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 320V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 400V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500SARP Littelfuse Inc. | 2500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | -40°C | 320V | Tape & Reel (TR) | 2006 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 35pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 400V | 320V | 4V | 150A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0720SB Littelfuse Inc. | 80000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 150mA | 1 | - | 65V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 75pF | 65V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | - | 150mA | - | - | 88V | - | 4V | 250A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMTBJ056A Littelfuse Inc. | 27 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4380F3DR-S Bourns Inc. | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | 150°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | - | unknown | 5A | - | TISP4380 | 8 | - | Not Qualified | SINGLE | - | 35A | 120A | 270V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 380V | - | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4290F3DR-S Bourns Inc. | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 150°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 8 | - | Not Qualified | SINGLE | - | 35A | 120A | 220V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 290V | - | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4350M3BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | 275V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 83pF | 275V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | - | - | 350mA | SILICON SURGE PROTECTOR | - | 350V | - | 3V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P1500EAL Littelfuse Inc. | 20000 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 140V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 140V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553ACLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | 130V | Tape & Reel (TR) | 2009 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF 95pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 100A | 400A | - | 180V | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4095H3BJR-S Bourns Inc. | 15000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 140pF | - | DUAL | C BEND | 260 | - | 5A | 40 | TISP4095 | 2 | - | - | SINGLE | - | 100A | 300A | 75V | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 95V | - | 3V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CR3100SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 30pF | 275V | DUAL | C BEND | - | unknown | - | - | - | - | - | Not Qualified | SINGLE | - | 75A | 100A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V | - | 5V | 100A | 4.57mm | 3.94mm | 2.44mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2702ACL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | 3 | - | - | 2 | - | 120V 240V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF 105pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 160V 320V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720SARP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 150mA | 1 | -40°C | 65V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 60pF | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 88V | 65V | 4V | 150A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3500SB Littelfuse Inc. | 75 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | 320V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | SINGLE OR DUAL CHIP | - | 40pF | 320V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 400V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203UBLRP Littelfuse Inc. | 16 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 3 | - | 270V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | DUAL | - | 260 | - | 2.2A | 30 | - | 6 | - | - | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 350V | - | 8V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NP2100SCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | 180V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 97pF | - | DUAL | C BEND | 260 | - | 2.2A | 40 | - | 2 | - | Not Qualified | SINGLE | - | - | 100A | - | - | 250mA | SILICON SURGE PROTECTOR | - | 240V | - | 4V | - | - | - | - | - | RoHS Compliant | - | ||
![]() P2703UALRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | - | 230V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 300V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free |