- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1500ECMCL Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | - | - | 1 | - | - | - | - | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | - | 100A | 400A | - | - | 180V | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720Q22CLRP Littelfuse Inc. | 37 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | - | 1 | - | - | - | 65V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 75pF | - | BOTTOM | - | - | - | - | - | 2.2A | - | - | 2 | - | - | - | - | SINGLE | - | 100A | 400A | - | - | - | - | 150mA | - | 30 A | 88V | 65V | 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4070M3AJR-S Bourns Inc. | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | 150mA | - | 1 | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 87pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4070 | 2 | - | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | 58V | - | - | 350mA | SILICON SURGE PROTECTOR | - | 70V | - | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6002SALRP Littelfuse Inc. | 200 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | 2 | - | - | - | 550V | Tape & Reel (TR) | 2010 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | - | - | 45A | 150A | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 700V | - | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMP80MC-140 STMicroelectronics | 29 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 140V | 150mA | - | 1 | - | - | - | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 25pF | 140V | DUAL | C BEND | 260 | 1 | - | not_compliant | - | 30 | SMP80 | 2 | R-PDSO-C2 | Not Qualified | 126V | Bidirectional | - | - | 80A | 200A | 250A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V | - | - | - | 2.45mm | - | 4.6mm | 3.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SGT22B13A Harris Corporation | 774 |
| - | - | - | Through Hole | TO-202 Short Tab | - | - | - | - | 130 mA | Harris Corporation | 2 | Bulk | Active | Non-Compliant | 190V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | 290V | - | 2 V | 200 A | - | - | - | - | - | - | - | - | ||
![]() P1800EBL Littelfuse Inc. | 27 | - | Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 453.59237mg | - | - | - | 1 | - | - | - | 170V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | ISOLATED | 80A | 250A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 220V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2302SALRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | 2 | - | - | - | 190V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | - | - | 45A | 150A | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 260V | - | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NP3500SCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | - | 1 | - | - | - | 320V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 71pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | - | - | - | SINGLE | - | - | 100A | - | - | - | - | 250mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() P0300Q12BLRP Littelfuse Inc. | 468 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | - | 1 | - | - | - | 25V | Tape & Reel (TR) | 2009 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 80A | 250A | - | - | - | - | 50mA | - | - | 40V | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1402ACMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | - | - | 2 | - | - | - | 58V 116V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF 60pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 77V 154V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SGT27B27B Harris Corporation | 11813 |
| - | - | - | Through Hole | TO-202 Short Tab | - | - | - | - | 270 mA | Harris Corporation | 1 | Bulk | Active | Non-Compliant | 235V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | 375V | - | 2 V | 400 A | - | - | - | - | - | - | - | - | ||
![]() P2604UCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | 4 | - | - | - | 220V 440V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 50pF 85pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 300V 600V | - | 4V | - | - | 2.36mm | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6002ABL Littelfuse Inc. | 113 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-220-3 No Tab | - | 3 | 6.000006g | - | - | - | 2 | - | - | - | 275V 550V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 45pF 80pF | - | SINGLE | - | 260 | - | - | - | 2.2A | 10 | - | 3 | - | - | - | - | - | - | 80A | 250A | - | - | 350V | - | 150mA | SILICON SURGE PROTECTOR | - | 350V 700V | - | 4V | - | - | - | 10.4mm | 9.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1100SCRP Littelfuse Inc. | 5000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | 1 | - | - | - | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 115pF | 90V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 130V | - | 4V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1800GBLRP Littelfuse Inc. | 99000 |
| Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | - | - | 1 | - | - | - | 170V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | O-PALF-W2 | Not Qualified | - | - | SINGLE | ISOLATED | - | 80A | - | - | - | - | 150mA | - | - | 220V | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NP2600SCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | - | 1 | - | - | - | 220V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 81pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 100A | - | - | - | - | 250mA | SILICON SURGE PROTECTOR | - | 300V | - | 4V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMP30-200 STMicroelectronics | 11500 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 59.987591mg | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | - | 25pF | 200V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | SMP30 | 2 | - | Not Qualified | 180V | Bidirectional | SINGLE | - | - | 70A | 30A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 267V | - | - | - | 2.03mm | - | 4.6mm | 2.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1804UCMCLTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | 4 | - | - | - | 170V 340V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 30pF 50pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 220V 440V | - | 8V | - | - | 2.36mm | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UALRP Littelfuse Inc. | 408 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | 4 | - | - | - | 25V 50V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | 90pF 140pF | - | DUAL | - | 260 | 2 | 3.505mm | - | 2.2A | 30 | - | 6 | - | - | - | - | - | - | 45A | 150A | - | - | - | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | - | 4V | - | - | - | 9.195mm | - | No | - | ROHS3 Compliant | Lead Free |