- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Breakover Current IBO Max | Breakover Voltage VBO | Current-Hold(Ih) | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Holding Current Ih Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Non Repetitive On-State Current | Number of Elements | Off-State Capacitance CO | Off-State Leakage Current @ VDRM IDRM | On-State Voltage | Other Names | Rated Repetitive Off-State Voltage VDRM | RoHS | Unit Weight | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Capacitance | Current Rating | Circuit | Output Current | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Product Type | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Reverse Voltage | Hold Current | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTX18/500 COMSET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1100SA Yageo | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGT21B13A Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7P.05.8.275.1012 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISP4320F3LMFRS Bourns | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 70 °C | 0 °C | - | 5 A | - | - | - | - | - | 240 V | - | - | 150 mA | - | - | - | - | ||
![]() TVB140RSC-L TE Connectivity | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | 65 pF | - | - | - | - | 400 A | - | 65 V | 41 A | - | 150 mA | - | - | - | - | ||
![]() TT430N18KOF Infineon | In Stock | - | Datasheet | Screw | - | - | 7 | - | - | - | - | - | - | - | - | Infineon | TT430N18KOF | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | SCR Doubler w/ aux Cathode | 800 A | - | - | - | 1.8 kV | - | 1.8 kV | 300 mA | - | - | - | - | ||
![]() P1400ADRP IXYS / Littelfuse | In Stock | - | - | - | - | Modified-TO-220-2 | - | - | 800 mA | 160 V | - | - | 700 | 50 mA | - | - | - | + 85 C | - 40 C | Through Hole | 120 A | - | 140 pF to 200 pF | 5 uA | 3 V | - | 120 V | N | 0.211644 oz | - | Reel | - | - | - | - | - | 2.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP20NU11-5063 Shindengen | In Stock | - | - | - | - | - | - | Shindengen | - | - | - | - | 750 | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | TSPDs | - | - | - | - | - | - | - | Thyristor Surge Protection Devices - TSPD | ||
![]() P2300ECMCAP Hamlin | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | - | 150mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 190V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | - | - | 50pF | - | - | - | 100A | - | - | - | - | - | - | 260V | 4V | 400A | - | ||
![]() P2300Q22CLRP Hamlin | In Stock | - | - | - | Surface Mount | 2-TDFN | - | - | - | - | 150mA | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 | - | - | - | P2300Q22CL | - | - | - | 190V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | - | - | 50pF | - | - | - | 100A | - | - | - | - | - | - | 260V | 5V | 400A | - | ||
![]() P2353ZC Hamlin | In Stock | - | - | - | Through Hole | 20-SIP | - | - | - | - | 150mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 200V | Bulk | SIDACtor® | 1 (Unlimited) | - | - | 40pF | - | - | - | 100A | - | - | - | - | - | - | 270V | 8V | 400A | - | ||
![]() P1556UATP Hamlin | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 150mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 130V | Tube | SIDACtor® | 1 (Unlimited) | - | - | 30pF, 45pF | - | - | - | 45A | - | - | - | - | - | - | 180V | 8V | 150A | - | ||
![]() P4802ABTP Hamlin | In Stock | - | - | - | Through Hole | TO-220-3 No Tab | - | - | - | - | 150mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 220V, 440V | Tube | SIDACtor® | 1 (Unlimited) | - | - | 50pF, 85pF | - | - | - | 80A | - | - | - | - | - | - | 300V, 600V | 4V | 250A | - | ||
![]() P0602AA Hamlin | In Stock | - | - | - | Through Hole | TO-220-3 No Tab | - | - | - | - | 50mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 25V, 50V | Bulk | SIDACtor® | 1 (Unlimited) | - | - | 90pF, 145pF | - | - | - | 45A | - | - | - | - | - | - | 40V, 80V | 4V | 150A | - | ||
![]() P4802ABL Hamlin | In Stock | - | - | - | Through Hole | TO-220-3 No Tab | - | - | - | - | 150mA | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 220V, 440V | Bulk | SIDACtor® | 1 (Unlimited) | - | - | 50pF, 85pF | - | - | - | 80A | - | - | - | - | - | - | 300V, 600V | 4V | 250A | - | ||
![]() P1304UCTP Hamlin | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 150mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 4 | - | - | - | P1304UC | - | - | - | 120V, 240V | Tube | SIDACtor® | 1 (Unlimited) | - | - | 60pF, 105pF | - | - | - | 100A | - | - | - | - | - | - | 160V, 320V | 4V | 400A | - | ||
![]() P1500EBRP1 Hamlin | In Stock | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | - | - | 150mA | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 140V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | - | - | 55pF | - | - | - | 80A | - | - | - | - | - | - | 180V | 4V | 250A | - | ||
![]() P3101SDLRP Hamlin | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | P3101SDLRPLF P3101SDLRPLF-ND | - | - | - | - | Tape & Reel (TR) | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T10C080E Hamlin | In Stock | - | - | - | Through Hole | Radial - 3 Leads | - | - | - | - | 180mA | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 80V | Bulk | SIDACtor® | 1 (Unlimited) | - | - | - | - | - | - | 100A | - | - | - | - | - | - | 120V | 2V | 250A | - |