- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2353UCLRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 3 | - | 200V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 50pF, 75pF | 100A | 270V | 8V | 400A | ||
![]() NP3500SCMCT3G AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | - | 320V | Tape & Reel (TR) | - | 1 (Unlimited) | 33pF | 100A | 400V | 4V | 400A | ||
![]() P1300ECRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 120V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 105pF | 100A | 160V | 4V | 400A | ||
![]() P1100SBRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 90V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 70pF | 80A | 130V | 4V | 250A | ||
![]() P2353ACMC Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 200V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF, 45pF | 100A | 270V | 8V | 400A | ||
![]() P0641Q22CLRP Hamlin | In Stock | - | - | Surface Mount | 2-TDFN | 150mA | Lead free / RoHS Compliant | 1 | - | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 75pF | 100A | 77V | 4V | 400A | ||
![]() P0300EAAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Contains lead / RoHS non-compliant | 1 | - | 25V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 140pF | 45A | 40V | 4V | 150A | ||
![]() P3500SC Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 320V | Bulk | SIDACtor® | 1 (Unlimited) | 65pF | 100A | 400V | 4V | 400A | ||
![]() P0720ECRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 65V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 100A | 88V | 4V | 400A | ||
![]() P0080EBLAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Lead free / RoHS Compliant | 1 | - | 6V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P1100ECLRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 90V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 115pF | 100A | 130V | 4V | 400A | ||
![]() P1500ECMCLRP2 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 150mA | Lead free / RoHS Compliant | 1 | - | 140V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF | 100A | 180V | 4V | 400A | ||
![]() NP3500SCT3G AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | - | 320V | Tape & Reel (TR) | - | 1 (Unlimited) | 71pF | 100A | 400V | 4V | - | ||
![]() P1800THLRP Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | 150mA | Lead free / RoHS Compliant | 1 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 40pF | 35A | 220V | 5V | - | ||
![]() P0080SC Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Contains lead / RoHS non-compliant | 1 | - | 6V | Bulk | SIDACtor® | 1 (Unlimited) | 260pF | 100A | 25V | 4V | 400A | ||
![]() P3504UALTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | - | 320V, 640V | Tube | SIDACtor® | 1 (Unlimited) | 20pF, 35pF | 45A | 400V, 800V | 4V | 150A | ||
![]() P2304UCLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | - | 190V, 380V | Tube | SIDACtor® | 1 (Unlimited) | 50pF, 85pF | 100A | 260V, 520V | 4V | 400A | ||
![]() P1553UARP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 3 | - | 130V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 60pF, 95pF | 45A | 180V | 8V | 150A | ||
![]() CR0640SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | CR0640SATR | 58V | Tape & Reel (TR) | - | 1 (Unlimited) | 60pF | 37A | 77V | 5V | - | ||
![]() P2103ACRP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 100A | 250V | 8V | 400A |