- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1803AC60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 150V | Bulk | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 100A | 210V | 8V | 400A | ||
![]() P5103UBLRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 3 | P5103UBL | 420V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 40pF, 60pF | 80A | 600V | 8V | 250A | ||
![]() TVB200SA-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 175mA | Lead free / RoHS Compliant | 1 | E84709-000 | 200V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 50pF | 50A | 320V | 5V | 150A | ||
![]() A1220UC4TP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 120mA | Contains lead / RoHS non-compliant | 4 | - | 100V, 180V | Tube | SIDACtor® | 1 (Unlimited) | 35pF, 55pF, 110pF | 100A | 130V, 220V | 4V | 400A | ||
![]() P2103UCRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 3 | P2103UCRPCT | 170V | Cut Tape (CT) | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 100A | 250V | 8V | 400A | ||
![]() P2300ZC Hamlin | In Stock | - | - | Through Hole | 12-SIP | 150mA | Contains lead / RoHS non-compliant | 4 | - | 190V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF | 100A | 260V | 4V | 400A | ||
![]() P3203UCTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 3 | - | 270V | Tube | SIDACtor® | 1 (Unlimited) | 45pF, 70pF | 100A | 350V | 8V | 400A | ||
![]() P2600ECL Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 220V | Bulk | SIDACtor® | 1 (Unlimited) | 80pF | 100A | 300V | 4V | 400A | ||
![]() TVB170NSA-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | RF1162-000 | 170V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 39pF | 50A | 220V | 4V | 150A | ||
![]() P3504UCMCLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | - | 320V, 640V | Tube | SIDACtor® | 1 (Unlimited) | 25pF, 40pF | 100A | 400V, 800V | 8V | 400A | ||
![]() P0644UCRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 4 | - | 58V, 116V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 60pF | 100A | 77V, 154V | 4V | 400A | ||
![]() MMT05B310T3G AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | MMT05B310T3GOS MMT05B310T3GOS-ND MMT05B310T3GOSTR | 270V | Tape & Reel (TR) | - | 1 (Unlimited) | 75pF | 50A | 365V | 3V | 150A | ||
![]() P6002ABL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 275V, 550V | Bulk | SIDACtor® | 1 (Unlimited) | 45pF, 80pF | 80A | 350V, 700V | 4V | 250A | ||
![]() P2103ABLRP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 3 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 80A | 250V | 8V | 250A | ||
![]() P2106UATP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 6 | - | 170V | Tube | SIDACtor® | 1 (Unlimited) | 25pF, 35pF | 45A | 250V | 8V | 150A | ||
![]() P2703ACMC Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 230V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF, 40pF | 100A | 300V | 8V | 400A | ||
![]() TVB035RSC-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | - | 35V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 55pF | 100A | 55V | 4V | 400A | ||
![]() P3403AB69 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 300V | Bulk | SIDACtor® | 1 (Unlimited) | 45pF, 65pF | 80A | 400V | 8V | 250A | ||
![]() P0080EBLRP2 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Lead free / RoHS Compliant | 1 | - | 6V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P1402AA Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 2 | - | 58V, 116V | Bulk | SIDACtor® | 1 (Unlimited) | 35pF, 60pF | 45A | 77V, 154V | 4V | 150A |