- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current-Hold(Ih) | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Holding Current Ih Max | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Non Repetitive On-State Current | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Off-State Capacitance CO | Off-State Leakage Current @ VDRM IDRM | On-State RMS Current - It RMS | On-State Voltage | Other Names | Package | Product Status | Rated permanent current Iu | Rated Repetitive Off-State Voltage VDRM | RoHS | Tradename | Type of control element | Type of electrical connection of main circuit | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Subcategory | Current - Peak Pulse (10/1000μs) | Product Type | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2600S3NLRP Littelfuse Inc. | 2486 |
| - | Surface Mount | DO-214AB, SMC | Littelfuse | 50 mA | - | - | 3000 | - | - | Littelfuse | + 150 C | Littelfuse Inc. | - 65 C | SMD/SMT | - | 1 | - | - | 150 pF | - | 2.2 A | 4 V | - | Cut Tape (CT) | Active | - | 220 V | Details | SIDACtor | - | - | 220V | MouseReel | Pxxx0S3N | - | 450pF (Max) | - | - | TSPDs | 300V | 4 V | 2.5 kA | Thyristors | Thyristor Surge Protection Devices - TSPD | ||
![]() P3100S3NLRP Littelfuse Inc. | 463 |
| - | Surface Mount | DO-214AB, SMC | Littelfuse | 50 mA | - | - | 3000 | - | - | Littelfuse | + 150 C | Littelfuse Inc. | - 65 C | SMD/SMT | - | 1 | - | - | 150 pF | - | 2.2 A | 4 V | - | Cut Tape (CT) | Active | - | 275 V | Details | SIDACtor | - | - | 275V | MouseReel | Pxxx0S3N | - | 450pF (Max) | - | - | TSPDs | 350V | 4 V | 2.5 kA | Thyristors | Thyristor Surge Protection Devices - TSPD | ||
![]() B61089BDR Littelfuse Inc. | 792 | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | Littelfuse | 150 mA | - | - | 2500 | - | - | Littelfuse | - | Littelfuse Inc. | - | - | - | 2 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 170V | MouseReel | - | - | 100pF | - | 35 A | TSPDs | 115V | - | 170 A | - | Thyristor Surge Protection Devices - TSPD | ||
![]() P3100S3NLRP-A Littelfuse | 2517 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1500S3NLRP-A Littelfuse | 3640 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0721SDLRP Littelfuse Inc. | 26 |
| - | Surface Mount | DO-214AA, SMB | Littelfuse | 120 mA | - | - | 2500 | - | - | Littelfuse | - | Littelfuse Inc. | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | Details | - | - | - | 65V | Reel | - | - | 190pF | Thyristors | 200 A | Sidacs | 88V | 4 V | 800 A | - | Sidacs | ||
![]() SMCP4200SC Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | 120 mA | - | - | - | 120 mA | - | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | 2.2 A | 1 | - | - | 35 pF | 1 uA | - | 4 V | - | Tape & Reel (TR) | Active | - | 400 V | - | - | - | - | 400V | - | SMCP | - | 35pF | - | 100 A | - | 520V | 4 V | 400 A | - | - | ||
![]() SMCP3800SC Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-214AA, SMB | - | 120 mA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 340V | - | SMCP | - | 35pF | - | 100 A | - | 450V | 4 V | 400 A | - | - | ||
![]() SMCP3100SC Eaton - Electronics Division | 4874 |
| - | Surface Mount | DO-214AA, SMB | - | 120 mA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | 1 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 275V | - | SMCP | - | 35pF | - | 100 A | - | 350V | 4 V | 400 A | - | - | ||
![]() P3100LB Yageo | 44 |
| - | Through Hole | DO-204AC, DO-15, Axial | YAGEO | 150 mA | IP40 | Built-in device fixed built-in technique | 4000 | - | - | YAGEO | - | YAGEO | - | - | - | 1 | 0 | 0 | - | - | - | - | - | Tape & Reel (TR) | Active | 600 | - | Details | - | Rocker lever | Other | 275V | - | P | - | 45pF | - | 80 A | TSPDs | 350V | 4 V | 250 A | - | Thyristor Surge Protection Devices - TSPD | ||
![]() P2600SCLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | 150mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | P2600SCLRPDKR | - | - | - | - | - | - | - | - | 220V | Original-Reel® | SIDACtor® | 1 (Unlimited) | 80pF | - | 100A | - | 300V | 4V | 400A | - | - | ||
![]() P2500SCRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | 120mA | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 85pF | - | 100A | - | 290V | 4V | 400A | - | - | ||
![]() P1100ECMCLAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 150mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 70pF | - | 100A | - | 130V | 4V | 400A | - | - | ||
![]() P0300ECLAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 50mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 250pF | - | 100A | - | 40V | 4V | 400A | - | - | ||
![]() P2500SC Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | 120mA | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | Bulk | SIDACtor® | 1 (Unlimited) | 85pF | - | 100A | - | 290V | 4V | 400A | - | - | ||
![]() P0722SALRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | 120mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 2 | - | - | - | - | - | - | P0722SALRPCT | - | - | - | - | - | - | - | - | 65V | Cut Tape (CT) | TwinChip™ | 1 (Unlimited) | 45pF | - | 45A | - | 88V | 8V | 150A | - | - | ||
![]() P0900EALRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 150mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF | - | 45A | - | 98V | 4V | 150A | - | - | ||
![]() P3100GALRP Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | - | 150mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 30pF | - | 45A | - | 350V | 5V | - | - | - | ||
![]() P1804UARP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | - | 150mA | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170V, 340V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 20pF, 35pF | - | 45A | - | 220V, 440V | 4V | 150A | - | - | ||
![]() P1402ACL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | - | 150mA | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58V, 116V | Bulk | SIDACtor® | 1 (Unlimited) | 90pF, 155pF | - | 100A | - | 77V, 154V | 4V | 400A | - | - |