- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3800MEL Hamlin | In Stock | - | - | Through Hole | TO-218-3, TO-218AC | 50mA | Lead free / RoHS Compliant | 1 | F10063 P3800MEL-ND | 350V | Tube | SIDACtor® | 1 (Unlimited) | 500pF | - | 430V | 4V | 5kA | ||
![]() P2300EBRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 190V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 50pF | 80A | 260V | 4V | 250A | ||
![]() P4202SBRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Contains lead / RoHS non-compliant | 2 | P4202SB | 380V | Tape & Reel (TR) | TwinChip™ | 1 (Unlimited) | 20pF | 80A | 500V | 8V | 250A | ||
![]() A2106UC6RP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 6 | - | 50V, 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 40pF | 100A | 80V, 250V | 8V | 400A | ||
![]() P0720ECMCL Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 65V | Bulk | SIDACtor® | 1 (Unlimited) | 75pF | 100A | 88V | 4V | 400A | ||
![]() P0602ACMC Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 50mA | Contains lead / RoHS non-compliant | 2 | - | 25V, 50V | Bulk | SIDACtor® | 1 (Unlimited) | 25pF, 45pF | 100A | 40V, 80V | 4V | 400A | ||
![]() T10A120 Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | 150mA | Lead free / RoHS Compliant | 1 | - | 120V | Bulk | SIDACtor® | 1 (Unlimited) | 38pF | 50A | 160V | 4V | 100A | ||
![]() P1300EAL Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 120V | Bulk | SIDACtor® | 1 (Unlimited) | 45pF | 45A | 160V | 4V | 150A | ||
![]() P3502SALRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Lead free / RoHS Compliant | 2 | P3502SALRPDKR | 320V | Original-Reel® | TwinChip™ | 1 (Unlimited) | 20pF | 45A | 400V | 8V | 150A | ||
![]() P2600SDLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Lead free / RoHS Compliant | 1 | P2600SDL | 220V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 75pF | 200A | 300V | 4V | 1kA | ||
![]() P1602ABL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 65V, 130V | Bulk | SIDACtor® | 1 (Unlimited) | 85pF, 145pF | 80A | 95V, 190V | 4V | 250A | ||
![]() P4500SBLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | Contains lead / RoHS non-compliant | - | - | - | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | - | - | ||
![]() P0084UCLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 50mA | Lead free / RoHS Compliant | 4 | - | 6V, 12V | Tube | SIDACtor® | 1 (Unlimited) | 165pF, 285pF | 100A | 25V, 50V | 4V | 400A | ||
![]() P3500SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 320V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF | 45A | 400V | 4V | 150A | ||
![]() P3502GBLRP Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | 150mA | Lead free / RoHS Compliant | 1 | P3502GBL P3502GBLRPTR | 320V | Tape & Reel (TR) | TwinChip™ | 1 (Unlimited) | 20pF | 80A | 400V | 8V | - | ||
![]() P1553AB60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 130V | Bulk | SIDACtor® | 1 (Unlimited) | 60pF, 95pF | 80A | 180V | 8V | 250A | ||
![]() P2353UBLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 3 | - | 200V | Tube | SIDACtor® | 1 (Unlimited) | 50pF, 75pF | 80A | 270V | 8V | 250A | ||
![]() P1800SDLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Lead free / RoHS Compliant | 1 | P1800SDLRPCT | 170V | Cut Tape (CT) | SIDACtor® | 1 (Unlimited) | 90pF | 200A | 220V | 4V | 1kA | ||
![]() P0080EBRP2 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Contains lead / RoHS non-compliant | 1 | - | 6V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P0640SARP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | P0640SA RP P0640SA_RP P0640SARPTR | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 60pF | 45A | 77V | 4V | 150A |