- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0722SALRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Lead free / RoHS Compliant | 2 | P0722SALRPCT | 65V | Cut Tape (CT) | TwinChip™ | 1 (Unlimited) | 45pF | 45A | 88V | 8V | 150A | ||
![]() SDP0240T023G5RP Hamlin | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | 30mA | Lead free / RoHS Compliant | 1 | F5919TR | 24V | Tape & Reel (TR) | SDP | 1 (Unlimited) | 5pF | - | - | 4V | 50A | ||
![]() T10B230 Hamlin | In Stock | - | - | Through Hole | DO-201AD, Axial | 150mA | Lead free / RoHS Compliant | 1 | T10B230T | 230V | Bulk | SIDACtor® | 1 (Unlimited) | 120pF | 100A | 300V | - | 250A | ||
![]() P0900EALRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 75V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF | 45A | 98V | 4V | 150A | ||
![]() P3100GALRP Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | 150mA | Lead free / RoHS Compliant | 1 | - | 275V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 30pF | 45A | 350V | 5V | - | ||
![]() P1300SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 120V | Bulk | SIDACtor® | 1 (Unlimited) | 40pF | 45A | 160V | 4V | 150A | ||
![]() TVB058SA-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | 539912-001 | 58V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 80pF | 50A | 78V | 4V | 150A | ||
![]() P1804UARP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 4 | - | 170V, 340V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 20pF, 35pF | 45A | 220V, 440V | 4V | 150A | ||
![]() P0722SARP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Contains lead / RoHS non-compliant | 2 | - | 65V | Tape & Reel (TR) | TwinChip™ | 1 (Unlimited) | 45pF | 45A | 88V | 8V | 150A | ||
![]() NTVB058NSB-L AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | - | 58V | Tape & Reel (TR) | - | 1 (Unlimited) | 129pF | 80A | 77V | 4V | - | ||
![]() TVB200SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 175mA | Contains lead / RoHS non-compliant | 1 | TVB200SATR | 200V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 50pF | 50A | 320V | 5V | 150A | ||
![]() P1402ACL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 58V, 116V | Bulk | SIDACtor® | 1 (Unlimited) | 90pF, 155pF | 100A | 77V, 154V | 4V | 400A | ||
![]() P2400AA61L Hamlin | In Stock | - | - | Through Hole | TO-220-2 | 150mA | Lead free / RoHS Compliant | 1 | - | 220V | Bulk | SIDACtor® | 1 (Unlimited) | 35pF | 45A | 260V | 4V | 150A | ||
![]() P2106UALTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 6 | - | 170V | Tube | SIDACtor® | 1 (Unlimited) | 25pF, 35pF | 45A | 250V | 8V | 150A | ||
![]() P1800ECLRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 90pF | 100A | 220V | 4V | 400A | ||
![]() P0720ZB Hamlin | In Stock | - | - | Through Hole | 12-SIP | 150mA | Contains lead / RoHS non-compliant | 4 | - | 65V | Bulk | SIDACtor® | 1 (Unlimited) | 50pF | 80A | 88V | 4V | 250A | ||
![]() P1402AALRP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 58V, 116V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 60pF | 45A | 77V, 154V | 4V | 150A | ||
![]() P2353AB60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 200V | Bulk | SIDACtor® | 1 (Unlimited) | 50pF, 75pF | 80A | 270V | 8V | 250A | ||
![]() P0640Q12ALRP Hamlin | In Stock | - | - | Surface Mount | 2-TDFN | 150mA | Lead free / RoHS Compliant | 1 | P0640Q12AL | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 60pF | 45A | 77V | 5V | 150A | ||
![]() NP0080TAT1G AMI Semiconductor | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 50mA | Lead free / RoHS Compliant | 1 | NP0080TAT1G-ND NP0080TAT1GOSTR NPO080TAT1G | 8V | Tape & Reel (TR) | - | 1 (Unlimited) | 13pF | - | 20V | - | 50A |