- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | DC Off-state Voltage-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP3150F3SL Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | 2 | 120V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 8541.30.00.80 | 50pF | 120V | SINGLE | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP3150 | 3 | R-PSIP-T3 | Not Qualified | - | - | 35A | 120A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 150V | 3V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP7320F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 3 | 240V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 39pF | 240V | DUAL | GULL WING | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP73 | 8 | - | Not Qualified | - | - | 45A | 175A | - | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 320V | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A1225UC4LRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4 | 100V 230V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 50pF 90pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V 290V | 4V | - | - | - | 2.36mm | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2703ABLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | 3 | 230V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | SINGLE | - | 260 | - | - | - | 2.2A | 10 | - | 3 | - | - | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | 8V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TISP83121DR-S Bourns Inc. | 1680 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 90mA | 1 | - | Cut Tape (CT) | 2006 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | 40 | TISP83 | 8 | - | Not Qualified | - | SINGLE | 150A | 500A | 100V | - | - | 300mA | SILICON SURGE PROTECTOR | 22 A | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MMT08B350T3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | - | 45pF | - | DUAL | C BEND | 260 | - | - | - | - | 40 | - | 2 | - | Not Qualified | - | SINGLE | 80A | 250A | 300V | - | - | 270mA | SILICON SURGE PROTECTOR | - | 400V | 3V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TISP1082F3DR-S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 0.5pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | -5A | NOT SPECIFIED | TISP1082 | 8 | - | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 35A | 70A | 66V | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 82V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NP1300SAT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | 120V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 46pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | SINGLE | - | 50A | - | - | - | 250mA | SILICON SURGE PROTECTOR | - | 160V | 4V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TISP7015DR-S Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 3 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | - | 30A | 150A | 8V | MS-012 | - | 30mA | SILICON SURGE PROTECTOR | 4 A | 15V | 4V | - | - | 8V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4025H1BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | 13V | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 65pF | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | TISP4025 | - | - | - | - | - | 100A | 400A | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | 3V | - | 400A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3203ABLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | TO-220-3 No Tab | - | - | - | - | 3 | 270V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 70pF | - | SINGLE | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 350V | 8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4202ACMCL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | 190V 380V | Bulk | 2014 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 30pF 50pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 250V 500V | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4250M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | 190V | Bulk | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 190V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 3 | - | Not Qualified | - | SINGLE | 50A | 220A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 250V | 3V | 600mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP7072F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 3 | 58V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 66pF | 58V | DUAL | GULL WING | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | - | 40A | 80A | - | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 72V | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4300M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | 230V | Bulk | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 230V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 3 | - | Not Qualified | - | SINGLE | 50A | 220A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | 3V | 600mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TB1100M-13-F Diodes Incorporated | 150000 |
| Datasheet | - | - | Surface Mount | - | SMB | - | 2 | 92.986436mg | - | 1 | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 90pF | 90V | DUAL | C BEND | 260 | - | - | not_compliant | - | 30 | - | 2 | - | Not Qualified | - | SINGLE | - | 250A | 90V | - | - | 800mA | SILICON SURGE PROTECTOR | 30 A | - | - | - | - | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Exempt | ||
![]() P0640SCMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 58V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 85pF | 58V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 77V | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900SA Littelfuse Inc. | 12500 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | 75V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | 85°C | -40°C | - | - | 55pF | 75V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | SINGLE | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | 4V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0900SC Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 75V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | 85°C | -40°C | - | - | 140pF | 75V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 98V | 4V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4C290H3BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | C BEND | 260 | - | - | - | 5A | 40 | TISP4C | 2 | - | Not Qualified | - | SINGLE | - | 100A | 220V | - | - | 600mA | SILICON SURGE PROTECTOR | 30 A | 290V | 3V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |