- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Max Reverse Voltage (DC) | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | JEDEC-95 Code | RMS Current (Irms) | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | Max Forward Surge Current (Ifsm) | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4095J3BJR-S Bourns Inc. | 15000 |
| Datasheet | 7 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | 95.991485mg | - | - | 1 | - | 75V | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 200pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4095 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 200A | - | 800A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 50 A | 95V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0644UCLTP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 4 | - | 58V 116V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 90pF 155pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 100A | - | 400A | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | 77V 154V | - | 4V | - | - | - | - | - | - | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP1800SCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 179.991122mg | - | 150mA | 1 | - | 170V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 99pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | - | - | - | - | - | - | - | 250mA | - | SILICON SURGE PROTECTOR | - | - | 220V | - | 4V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NP3500SAT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 179.991122mg | - | 150mA | 1 | - | 320V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 28pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | - | - | - | SINGLE | - | - | - | 50A | - | - | - | - | - | - | - | - | 250mA | - | SILICON SURGE PROTECTOR | - | - | 400V | - | 4V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TISP4350H3LM Bourns Inc. | 4840 | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | 275V | Bulk | 2001 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 275V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 100A | - | 300A | - | - | - | - | - | DO-92 | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 60 A | 350V | - | 3V | 600mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NP1500SCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 179.991122mg | - | 150mA | 1 | - | 140V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 113pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | - | - | - | SINGLE | - | - | - | 100A | - | - | - | - | - | - | 2.2A | - | 250mA | - | SILICON SURGE PROTECTOR | - | - | 180V | - | 4V | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TPA100 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | 400.011771mg | 100V | 150mA | 1 | 90V | - | Tape & Box (TB) | - | TPA, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | - | 35pF | 100V | - | WIRE | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | TPA | 2 | - | Not Qualified | 90V | Bidirectional | SINGLE | ISOLATED | - | - | 150A | 50A | 1.7W | - | - | - | - | - | - | 150mA | 133V | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | 100V | 3.53mm | - | - | 6.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP7150F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 3 | - | 120V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 47pF | 120V | DUAL | GULL WING | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | - | - | - | 45A | - | 175A | - | - | - | - | - | MS-012AA | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 150V | - | 5V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0080Q22CLRP Littelfuse Inc. | 6027 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | 1 | - | 6V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 75pF | - | BOTTOM | - | - | - | - | - | 2.2A | - | - | 2 | - | - | - | - | SINGLE | - | 100A | - | 400A | - | - | - | - | - | - | - | - | 50mA | - | - | - | 30 A | 25V | 6V | 5V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() P2103UALTP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 3 | - | 170V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 45A | - | 150A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 20 A | 250V | - | 8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4072F3DR-S Bourns Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 150mA | 1 | - | 58V | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | 0°C | - | - | 140pF | - | - | - | - | - | - | - | 5A | - | TISP4072 | - | - | - | - | - | - | - | 35A | - | 120A | - | - | - | 58V | - | - | - | - | 150mA | - | - | - | - | 72V | - | 3V | - | 120A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP2320F3DR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 150mA | 3 | - | 240V | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | 0°C | - | - | 130pF | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | 35A | - | 120A | - | - | - | 240V | - | - | - | - | 150mA | - | - | - | - | 320V | - | 3V | - | 120A | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TISP4115H3BJR-S Bourns Inc. | 779448 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 120pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4115 | 2 | - | Not Qualified | - | - | SINGLE | - | 100A | - | 300A | - | - | - | 90V | - | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 60 A | 115V | - | 3V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP61511DR-S Bourns Inc. | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 2 | - | 100V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | TISP615 | 8 | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | 58V | - | 3V | - | - | - | - | - | 1.75mm | 4.9mm | 3.905mm | No | - | ROHS3 Compliant | - | ||
![]() P2703UCLTP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 3 | - | 230V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 100A | - | 400A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 50 A | 300V | - | 8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300ECLRP1 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 250pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 100A | - | 400A | - | - | - | - | 40V | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | 50 A | 40V | - | 4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2304UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 150mA | 4 | - | 190V 380V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 30pF 50pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 100A | - | 400A | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 260V 520V | - | 8V | - | 400A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMP100MC-320 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 320V | 150mA | 1 | 290V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | - | Matte Tin (Sn) | 150°C | -55°C | - | - | 35pF | 320V | DUAL | C BEND | 260 | 1 | - | not_compliant | - | 30 | SMP100 | 2 | - | Not Qualified | 290V | Bidirectional | - | - | - | 2μA | 300A | 500A | - | 320V | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | 400V | - | 100A | - | 390V | - | - | - | - | 320V | - | 2.45mm | - | 4.6mm | 3.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P3104UCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 4 | - | 275V 550V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 80pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 100A | - | 400A | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | 350V 700V | - | 4V | - | - | - | - | - | - | 9.195mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP3125F3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | - | 2 | - | 100V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 8541.30.00.80 | 50pF | 100V | SINGLE | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP3125 | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 35A | - | 120A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 7.1 A | 125V | - | 3V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |