- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Temperature Grade | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NP2100SBT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | 180V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 59pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | - | SINGLE | - | - | 80A | - | - | - | - | - | 250mA | SILICON SURGE PROTECTOR | - | 240V | - | 4V | - | - | - | - | - | RoHS Compliant | - | ||
![]() TISP4125F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | 100V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 100V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | - | - | - | SINGLE | - | 35A | 120A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 125V | - | 3V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4070H3BJR Bourns Inc. | 2137 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 140pF | 58V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 2 | - | Not Qualified | - | - | - | SINGLE | - | 100A | 300A | - | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 70V | - | 3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCP1521S STMicroelectronics | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | Tube | - | LCP | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 150°C | -40°C | - | - | 35pF | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | LCP15 | 8 | - | - | - | - | INDUSTRIAL | - | - | - | 100A | 30A | 175V | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() STIL06-T5/R STMicroelectronics | 29828 | - | Datasheet | - | - | - | Through Hole | Pentawatt-5 T5 (Straight Leads) | - | - | - | - | - | - | Tube | - | STIL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STIL06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4180F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | 145V | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 145V | BOTTOM | - | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 2 | O-PBCY-T2 | Not Qualified | - | - | - | SINGLE | - | 35A | 120A | - | - | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 180V | - | 3V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3300AA61RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-2 No Tab | NO | 2 | - | - | 1 | 300V | Tape & Reel (TR) | 2004 | SIDACtor® | - | no | Obsolete | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | - | - | 35pF | 300V | SINGLE | - | 245 | - | - | unknown | 2.2A | 60 | - | 3 | - | Not Qualified | - | - | - | SINGLE | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 360V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2353UALRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | 200V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 270V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UCMCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4 | 25V 50V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | 100A | 400A | - | - | - | - | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | - | 8V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3504UCMCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 4 | 320V 640V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 40pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | 100A | 400A | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 400V 800V | - | 8V | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1556UCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | 130V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 35pF 55pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | - | 100A | 400A | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V | - | 8V | - | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0080SC Littelfuse Inc. | 5000 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | 6V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | UL RECOGNIZED | - | 260pF | 6V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | - | SINGLE | - | 100A | 400A | - | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 25V | 6V | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300SCMCLRP Littelfuse Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | DUAL | C BEND | 260 | - | - | unknown | 2.2A | 30 | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | 100A | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 5V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300SAMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | 25V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 25V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | MAIN TERMINAL 2 | 45A | 150A | - | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 20 A | 40V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4125L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 48pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4125 | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | 30A | 100A | - | 100V | - | - | - | 600mA | SILICON SURGE PROTECTOR | - | 125V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0300EALRP1 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | - | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 25V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | 40V | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP0720SBT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | 65V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 123pF | - | DUAL | C BEND | 260 | - | - | - | 2.2A | 40 | - | 2 | - | Not Qualified | - | - | - | SINGLE | - | - | 80A | - | - | - | - | - | 250mA | SILICON SURGE PROTECTOR | - | 88V | - | 4V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P2353ABL60 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | 200V | Bulk | 2006 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | 80A | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 270V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3203AA Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | Bulk | 2006 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 20pF 30pF | 270V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | - | 45A | 150A | - | 270V | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 350V | - | 8V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMP30-180 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | 59.987591mg | - | 1 | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | - | 25pF | 180V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | SMP30 | 2 | R-PDSO-C2 | Not Qualified | 162V | Bidirectional | - | SINGLE | - | - | 70A | 30A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 240V | - | - | 2.03mm | - | 4.6mm | 2.95mm | - | ROHS3 Compliant | Lead Free |