- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Diameter | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3403UALTP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | - | - | 300V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 65pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 400V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103UBLRP Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | - | - | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 250V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1803UCLTP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | - | - | 150V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 210V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1304UBLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150mA | 4 | - | - | 120V 240V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 60pF 105pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 80A | 250A | - | - | - | 150mA | - | - | 160V 320V | 4V | 250A | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103ACMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | - | 170V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF 45pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 250V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4350H4BJR-S Bourns Inc. | In Stock | - | - | 7 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 800mA | 1 | - | -40°C | 275V | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 26pF | - | DUAL | C BEND | 260 | - | - | not_compliant | - | 40 | TISP4350 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | - | - | - | - | - | SILICON SURGE PROTECTOR | 60 A | 350V | 3V | 300A | - | - | - | ROHS3 Compliant | - | ||
![]() TPA68 STMicroelectronics | 779448 | - | Datasheet | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | 68V | 150mA | 1 | - | -55°C | - | Tape & Box (TB) | - | TPA, TRISIL™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 40pF | 68V | - | WIRE | 250 | - | - | - | - | NOT SPECIFIED | TPA | 2 | O-PALF-W2 | Not Qualified | 61V | Bidirectional | SINGLE | ISOLATED | 50A | 150A | 5mA | 1.7W | - | 150mA | SILICON SURGE PROTECTOR | - | 90V | - | - | 3.53mm | 6.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4500Q22CLRP Littelfuse Inc. | 4000 |
| Datasheet | 22 Weeks | - | QFN | - | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -65°C | - | - | - | - | - | - | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SGT3100SBT Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | 85°C | -40°C | - | Tape & Reel (TR) | 2002 | Surgector™ | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL APPROVED | - | 30pF | 275V | DUAL | C BEND | - | - | - | unknown | - | - | - | 2 | - | Not Qualified | - | - | SINGLE | - | 50A | 50A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | 5V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4802SBLRP Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | - | 2 | 150°C | -40°C | 440V | Tape & Reel (TR) | 2011 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.30.00.80 | 20pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | - | - | 80A | 250A | - | - | - | 120mA | SILICON SURGE PROTECTOR | - | 600V | 8V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P3602ACMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | 2 | - | - | 170V 340V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF 50pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 220V 440V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720ECMCLAP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | - | 65V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | 65V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | - | - | - | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300ECMCLAP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | - | 190V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 190V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | O-PBCY-T2 | - | - | - | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 260V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600ECMCLRP2 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 220V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | O-PBCY-T2 | - | - | - | SINGLE | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 300V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3002ACMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | - | 2 | - | - | 140V 280V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 35pF 55pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 180V 360V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103ABLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | - | 170V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 250V | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P5106UCLTP Littelfuse Inc. | 16 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | - | 420V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 600V | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1300EALAP Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | - | 120V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 120V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 160V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300Q12ALRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | 2-TDFN | YES | 2 | - | - | 1 | - | - | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | - | 45A | 150A | - | - | - | 150mA | - | - | 160V | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300Q12BLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | 2-TDFN | YES | 2 | - | - | 1 | - | - | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 80A | 250A | - | - | - | 150mA | - | - | 160V | 5V | - | - | - | - | ROHS3 Compliant | Lead Free |