- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMP80MC-160 STMicroelectronics | 5750 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 160V | 150mA | 1 | - | - | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Matte Tin (Sn) - annealed | 150°C | -40°C | - | - | 25pF | 160V | DUAL | C BEND | 260 | 1 | - | not_compliant | - | 30 | SMP80 | 2 | R-PDSO-C2 | Not Qualified | 144V | Bidirectional | - | - | 80A | 200A | 250A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 205V | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | ROHS3 Compliant | Lead Free | ||
![]() P3100GBLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | DO-214AA, SMB | NO | - | - | - | 1 | - | - | 275V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | AXIAL | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | O-PALF-W2 | Not Qualified | - | - | SINGLE | ISOLATED | - | 80A | - | - | - | - | 150mA | - | - | 350V | 275V | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4080M3BJR Bourns Inc. | 200 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | - | 65V | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | 65V | DUAL | C BEND | NOT SPECIFIED | - | - | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 2 | - | Not Qualified | - | - | SINGLE | - | 50A | 220A | - | - | - | - | 350mA | SILICON SURGE PROTECTOR | - | 80V | - | 3V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P2103ACL60 Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | 3 | - | - | 170V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 250V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3800FNLTP Littelfuse Inc. | 512 |
| Datasheet | 20 Weeks | - | Through Hole | TO-262M-2 | - | - | - | 50mA | 1 | - | - | 350V | Tube | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | 450pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430V | - | 4V | - | 3kA | - | - | - | - | - | ||
![]() P1100GALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | - | 1 | - | - | 90V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | ISOLATED | - | 45A | - | - | - | - | 150mA | - | - | 130V | 90V | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3502GBLRP Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | - | 1 | - | - | 320V | Tape & Reel (TR) | 2008 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 20pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | - | ISOLATED | - | 80A | - | - | - | - | 150mA | SIDAC | - | 400V | - | 8V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T10A270E Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | - | 1 | - | - | 270V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | 240V | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | SINGLE | ISOLATED | 50A | 100A | - | - | - | - | 180mA | SILICON SURGE PROTECTOR | - | 360V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4350J1BJR-S Bourns Inc. | 779448 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | MATTE TIN | 150°C | -40°C | UL RECOGNIZED | - | 105pF | - | DUAL | C BEND | 260 | - | - | - | 5A | 40 | TISP4350 | 2 | - | Not Qualified | - | - | SINGLE | - | 200A | 800A | - | - | 275V | - | 20mA | SILICON SURGE PROTECTOR | - | 350V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0641SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 200pF | 58V | - | - | - | - | - | unknown | 1A | - | - | - | - | - | - | - | - | - | 100A | 400A | - | 5V | - | - | 120mA | SILICON SURGE PROTECTOR | - | 77V | - | 4V | - | - | - | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() P3100SDRP Littelfuse Inc. | 5000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | - | - | - | 50mA | 1 | - | - | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 70pF | 275V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 200A | 1kA | - | - | - | - | 50mA | - | - | 350V | - | 4V | - | 1kA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() K2400SHURP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 1 | - | - | 210V | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | SIDAC | - | 250V | - | 1.5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2300ME Littelfuse Inc. | 2170 | - | Datasheet | - | - | Through Hole | TO-218-3, TO-218AC | NO | - | - | 50mA | 1 | - | - | - | Bulk | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | MATTE TIN | 85°C | -40°C | - | - | 600pF | 180V | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | SINGLE | MAIN TERMINAL 2 | - | 5kA | - | 180V | - | - | 50mA | SILICON SURGE PROTECTOR | 400 A | 260V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500Q12BLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | 1 | - | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 30pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 80A | 250A | - | - | - | - | 150mA | - | - | 400V | - | 5V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300ECMCLRP1 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | - | - | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 25V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | - | - | - | SINGLE | - | 100A | 400A | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V | - | 4V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2106UCLTP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 6 | - | - | 170V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 250V | - | 8V | - | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P5103UALRP Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 3 | - | - | 420V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF 60pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 45A | 150A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 600V | - | 8V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800SD Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | 1 | - | - | 170V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 90pF | 170V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 200A | 1kA | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 220V | - | 4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6002AA Littelfuse Inc. | 500 | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | 150mA | 2 | 150°C | -40°C | 275V 550V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.30.00.80 | 20pF 35pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 45A | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | 350V 700V | - | 4V | 150mA | 150A | - | - | - | Non-RoHS Compliant | - | ||
![]() P4500GCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | 1 | - | - | 400V | Tape & Reel (TR) | 2016 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 45pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 5V | - | - | - | - | - | ROHS3 Compliant | - |