- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1803UBLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 3 | 150V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | DUAL | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 210V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0602ACLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | 2 | 25V 50V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 145pF 250pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 40V 80V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0304UALTP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 25V 50V | Tube | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 90pF 140pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 50mA | - | - | 40V 80V | 4V | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0084UCMCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 6V 12V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 45pF 75pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 50mA | - | - | 25V 50V | 8V | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P5103ABLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 3 | 420V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF 60pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 600V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P5103UCLTP Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 3 | 420V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF 60pF | - | DUAL | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 600V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3403ACLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 3 | 300V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 65pF | - | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 400V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1806UALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 6 | 150V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 30pF 40pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 210V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1504UCMCLTP Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 140V 280V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 55pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V 360V | 8V | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2706UALRP Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 6 | 230V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 300V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P3206UALTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 6 | 270V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1104UCMCLTP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 90V 180V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 40pF 70pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 130V 260V | 8V | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3406UCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | 300V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 400V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P3100EALAP Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | 1 | 275V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 275V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800ECLRP1 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 90pF | 170V | BOTTOM | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 220V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900ECLRP1 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 75V | BOTTOM | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 98V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300ECMCLRP2 Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | 1 | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF | 25V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | - | - | SINGLE | - | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 30 A | 40V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900ECLRP2 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 75V | BOTTOM | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 98V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720ECMCLRP2 Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | 65V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1800ECMCLRP1 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | 260 | - | - | unknown | 2.2A | 30 | 3 | O-PBCY-T2 | - | SINGLE | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 220V | 4V | - | - | - | ROHS3 Compliant | Lead Free |