- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2703UBLTP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 3 | 230V | Tube | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 75pF | - | DUAL | - | 260 | - | - | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 300V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1803ACLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 3 | 150V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF 85pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 210V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1220UC4LTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 100V 180V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 55pF 110pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V 220V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2702ACMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | 2 | 120V 240V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 35pF 60pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | - | - | - | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V 320V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1225UC4LTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 100V 230V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 35pF 50pF 90pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 120mA | - | - | 130V 290V | - | 4V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2604UCMCLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 220V 440V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 30pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 300V 600V | - | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3104UCMCLTP Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 275V 550V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V 700V | - | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P2604UCMCLTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 4 | 220V 440V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | - | 30pF 45pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 300V 600V | - | 8V | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3406UALRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 6 | 300V | Tape & Reel (TR) | 2003 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 400V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P3406UALTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 6 | 300V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | - | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 400V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() A5030UC6LTP Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | 6 | 270V 400V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 35pF 40pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | - | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 340V 550V | - | 8V | - | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P2300S1BLRP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | 1 | 190V | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 55A | 250A | - | 120mA | SIDAC | - | - | - | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P3500S1BLRP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | 1 | 320V | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 55A | 250A | - | 120mA | SIDAC | - | - | - | 4V | 250A | - | - | - | ROHS3 Compliant | - | ||
![]() P0640EALRP1 Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 58V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | - | SINGLE | ISOLATED | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 77V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2600Q12ALRP Littelfuse Inc. | 36 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | 1 | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | - | SINGLE | - | 45A | 150A | - | 150mA | - | - | 300V | - | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300Q12ALRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | - | SINGLE | - | 45A | 150A | - | 150mA | - | - | 260V | - | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900EBLRP1 Littelfuse Inc. | 16 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 75V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | - | SINGLE | ISOLATED | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 98V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900Q12BLRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | - | Not Qualified | - | SINGLE | - | 80A | 250A | - | 150mA | - | - | 98V | 75V | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300ECLAP Littelfuse Inc. | 16 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 25V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 250pF | 25V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | - | SINGLE | ISOLATED | 100A | 400A | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 40V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300EBLAP Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 1 | 190V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 190V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | - | SINGLE | ISOLATED | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free |