- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Breakover Voltage (Max) | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0300EBLAP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | - | - | 25V | Tape & Box (TB) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | - | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 40V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0300EBMCLAP Littelfuse Inc. | 36 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | - | - | 25V | Tape & Box (TB) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 140pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | - | - | 50mA | - | - | 40V | - | 4V | - | 250A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0300S3NLRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AB | - | - | 50mA | 1 | - | - | 30V | Tape & Reel (TR) | 2016 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 150pF | - | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | 45V | - | 4V | - | 2.5kA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR3100SC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 60pF | 275V | DUAL | C BEND | - | - | - | unknown | - | - | - | 2 | - | Not Qualified | SINGLE | - | 100A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 350V | - | 5V | - | 250A | - | - | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() P0721SCLRP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | - | 65V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 190pF | - | DUAL | C BEND | 260 | 1 | - | not_compliant | 1A | 30 | - | 2 | R-PDSO-C2 | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | 88V | - | 4V | - | - | - | 2.65mm | 4.325mm | 3.625mm | - | ROHS3 Compliant | - | ||
![]() P1500SD Littelfuse Inc. | 35000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | - | 140V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 90pF | 140V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | 200A | 1kA | - | - | - | 50mA | SILICON SURGE PROTECTOR | 50 A | 180V | - | 4V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A2106UC6RP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | - | - | 50V 170V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 35pF 40pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | - | 150mA | - | - | 80V 250V | - | 8V | - | 400A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2706UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | - | - | 230V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 30pF 40pF | 220V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | 230V | - | - | 150mA | - | - | 300V | - | 8V | - | 400A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1300SA Littelfuse Inc. | 2500 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 120V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | SINGLE OR DUAL CHIP | - | 40pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 45A | - | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 160V | - | 4V | - | 150A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP3380F3DR-S Bourns Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 8-CSOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 45pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | 5A | NOT SPECIFIED | TISP3380 | 8 | - | Not Qualified | - | - | 35A | 120A | - | 270V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 380V | - | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A2106AC3L Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | - | 50V 170V | Bulk | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 85°C | -40°C | - | - | 40pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | 100A | 400A | - | - | - | 120mA | SILICON SURGE PROTECTOR | 50 A | 80V 250V | - | 8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1104UCMCLRP Littelfuse Inc. | 45 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 90V 180V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 40pF 70pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | 100A | 400A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 130V 260V | - | 8V | - | - | - | 2.36mm | 9.195mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1300GALRP Littelfuse Inc. | 99000 |
| Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | - | - | 120V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | - | Not Qualified | SINGLE | ISOLATED | - | 45A | - | - | - | 150mA | - | - | 160V | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3500EBLRP1 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | - | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 320V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2103AA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | 150°C | -40°C | 170V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 25pF 35pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | 45A | - | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 250V | 170V | 8V | 150mA | 150A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P3002ABL60 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 140V 280V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 55pF 95pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 180V 360V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6002ACMCL Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 275V 550V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF 45pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | R-PSIP-T3 | Not Qualified | - | - | 100A | 400A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 350V 700V | - | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553ACMCL Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | - | - | TO-220-3 | NO | 3 | - | 3 | - | - | - | Bulk | 2010 | - | e3 | no | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | - | - | SINGLE | THROUGH-HOLE | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | - | - | - | - | 180V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3206UBLRP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 6 | - | - | 270V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 20pF 30pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | 80A | 250A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V | - | 8V | - | - | - | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() P1500GALRP Littelfuse Inc. | 99000 |
| Datasheet | 21 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | - | 140V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | - | 45A | - | - | - | 150mA | - | - | 180V | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - |