- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2600GALRP Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | - | 1 | 220V | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | - | 2 | O-PALF-W2 | Not Qualified | - | - | SINGLE | ISOLATED | - | 45A | - | - | - | - | - | 150mA | - | - | 300V | 220V | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3500EALAP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | - | 1 | 320V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 320V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0640EALAP Littelfuse Inc. | 27 |
| Datasheet | 19 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | - | 1 | - | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 58V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | 77V | - | 150mA | SILICON SURGE PROTECTOR | - | 77V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMTBJ170A Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 180V | 150mA | 1 | - | Tape & Reel (TR) | 2005 | SIDACtor® | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | - | 35pF Max | - | DUAL | C BEND | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 170V | Bidirectional | SINGLE | - | - | - | 50A | - | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 215V | - | 2V | 150A | 4.57mm | - | - | Non-RoHS Compliant | - | ||
![]() P2300EALRP2 Littelfuse Inc. | 16 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | - | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 190V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 260V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NP2300SBMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 29pF | - | DUAL | C BEND | - | - | - | - | - | - | - | 2 | - | - | - | - | SINGLE | - | 80A | 250A | - | - | 190V | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 260V | - | 4V | - | - | - | No | RoHS Compliant | - | ||
![]() K2000SHURP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 1 | 180V | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | SILICON SURGE PROTECTOR | - | 210V | - | 1.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0640EBLRP2 Littelfuse Inc. | 36 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | - | - | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 60pF | 58V | BOTTOM | - | 260 | - | - | - | 2.2A | 10 | - | 3 | - | - | - | - | SINGLE | ISOLATED | 80A | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 77V | - | 4V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P3206UCLTP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 6 | 270V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | - | 6 | - | Not Qualified | - | - | - | - | 100A | 400A | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V | - | 8V | - | 9.195mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() P3500EALRP2 Littelfuse Inc. | 1723 |
| Datasheet | 22 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | - | 1 | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 320V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | SINGLE | ISOLATED | 45A | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 400V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() K2500SHURP Littelfuse Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 1 | 220V | Tape & Reel (TR) | 2000 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | SIDAC | - | 260V | - | 1.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP2290-S Bourns Inc. | 9000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | - | 150mA | 3 | 200V | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 200pF | - | - | - | - | - | - | - | 5A | - | TISP2290 | - | - | - | - | - | - | - | 50A | 150A | - | - | - | - | - | 150mA | - | - | 290V | - | 3V | 150A | - | - | No | ROHS3 Compliant | - | ||
![]() P3206UCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 150mA | 6 | 270V | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 25pF 35pF | 270V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 100A | 400A | - | 270V | - | - | - | 150mA | - | - | 350V | - | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1200SCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 120mA | 1 | 100V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 35pF | 100V | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 100A | 400A | - | 100V | 100V | - | - | 120mA | - | - | 130V | - | 4V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IXBOD2-14 IXYS | 27 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RVS BLOCKING BOD | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4395L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | - | 1 | 320V | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | C BEND | 260 | - | - | not_compliant | 5A | 40 | TISP4395 | 2 | - | Not Qualified | - | - | SINGLE | - | 30A | 100A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 395V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6002CBRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | - | - | 120mA | 2 | 275V 550V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 20pF 35pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 80A | 250A | - | - | - | - | - | 120mA | - | - | 350V 700V | - | 4V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB2300L-13 Diodes Incorporated | 4517 |
| Datasheet | - | Surface Mount | - | SMB | - | 2 | 92.986436mg | - | - | 1 | - | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | - | 150°C | -40°C | UL RECOGNIZED | - | 40pF | 190V | DUAL | C BEND | 235 | - | - | not_compliant | - | 10 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | 150A | - | - | - | - | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() P3104UCMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 150mA | 4 | 275V 550V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 25pF 45pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 100A | 400A | - | - | - | - | - | 150mA | - | - | 350V 700V | - | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3403ABL60 Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | 300V | Bulk | 2000 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 45pF 65pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | - | 3 | - | Not Qualified | - | - | - | - | 80A | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 400V | - | 8V | - | - | - | - | ROHS3 Compliant | Lead Free |