- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1602ABLRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 65V 130V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 85pF 145pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 95V 190V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553AALRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 130V | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF 45pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1553AAL60 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 130V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 30pF 45pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2202ABLRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 90V 180V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF 115pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 130V 260V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4802ABL60 Littelfuse Inc. | 10 |
| Datasheet | 22 Weeks | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 220V 440V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF 85pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 300V 600V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2353AAL60 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 200V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 25pF 35pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | 45A | 150A | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 270V | 8V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1504UALRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 140V 280V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 25pF 40pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V 360V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P3104UALRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 275V 550V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 350V 700V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P2604UALRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 220V 440V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 45A | 150A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 300V 600V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() A0709SCLRP Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | Reverse | - | - | - | 2 | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P0304UBLRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 25V 50V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 90pF 140pF | - | - | - | - | - | - | - | - | - | - | 45A | 150A | - | 150mA | - | - | 40V 80V | 4V | 150A | - | - | ROHS3 Compliant | - | ||
![]() P3602ACLRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 170V 340V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 50pF 90pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 220V 440V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2702ACLRP Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 120V 240V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 60pF 105pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 160V 320V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3104UBLRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 275V 550V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 80pF | - | - | - | - | - | 2.2A | - | - | - | - | 80A | 250A | - | 150mA | - | - | 350V 700V | 4V | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0724UBLRP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 65V 130V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 85pF 145pF | - | - | - | - | - | 2.2A | - | - | - | - | 80A | 250A | - | 150mA | - | - | 88V 176V | 4V | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0904UCLRP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | 75V 175V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 80pF 135pF | DUAL | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | 100A | 400A | SURGE PROTECTION CIRCUIT | 150mA | - | - | 98V 196V | 4V | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P1804UBLRP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 170V 340V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 90pF | - | - | - | - | - | 2.2A | - | - | - | - | 80A | 250A | - | 150mA | - | - | 220V 440V | 4V | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2304UBLRP Littelfuse Inc. | 19 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 190V 380V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 85pF | - | - | - | - | - | 2.2A | - | - | - | - | 80A | 250A | - | 150mA | - | - | 260V 520V | 4V | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2604UBLRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 220V 440V | Tape & Reel (TR) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF 85pF | - | - | - | - | - | 2.2A | - | - | - | - | 80A | 250A | - | 150mA | - | - | 300V 600V | 4V | 250A | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2202ABL60 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 90V 180V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 65pF 115pF | SINGLE | 260 | - | - | unknown | 2.2A | 10 | 3 | R-PSIP-T3 | Not Qualified | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | - | 130V 260V | 4V | - | - | - | ROHS3 Compliant | Lead Free |