- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Switching Voltage | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2106UBLTP Littelfuse Inc. | 19 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | 170V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 80A | 250A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 250V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1806UCLRP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | 150V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 55pF 85pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 210V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P2356UBLTP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | 200V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 25pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 80A | 250A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 270V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P1556UCLTP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 6 | - | 130V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 35pF 55pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | - | Not Qualified | - | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 180V | 8V | - | 9.195mm | 7.49mm | ROHS3 Compliant | Lead Free | ||
![]() P3002GBLRP Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | 424.987701mg | - | 1 | -40°C | 280V | Tape & Reel (TR) | 2008 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 20pF | - | - | WIRE | 260 | - | - | unknown | 2.2A | 30 | 2 | - | Not Qualified | - | ISOLATED | 80A | 80A | - | - | 150mA | SIDAC | - | 360V | 8V | - | - | - | ROHS3 Compliant | - | ||
![]() P4500GBLRP Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | 1 | - | 400V | Tape & Reel (TR) | 2016 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 45pF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 80A | 80A | - | - | 150mA | - | - | - | 5V | - | - | - | ROHS3 Compliant | - | ||
![]() P0640S1BLRP Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | 120mA | 1 | - | 58V | Tape & Reel (TR) | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 30pF | - | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | 55A | - | - | - | - | - | - | 77V | 4V | 250A | - | - | ROHS3 Compliant | - | ||
![]() P0080EALAP Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | 6V | Tape & Box (TB) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | 25V | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | 4V | - | - | - | ROHS3 Compliant | - | ||
![]() P2300EALRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF | 190V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 260V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0300EALAP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | 25V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 25V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500EALAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 140V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | 140V | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 180V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720EBLRP1 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | - | 1 | - | 65V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | 65V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 88V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EBLRP2 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 90V | Tape & Reel (TR) | 2002 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 70pF | 90V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500EBLRP2 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 180V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500EBLRP1 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 1 | - | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 140V | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 25 A | 180V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EBLAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 90V | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 70pF | 90V | - | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 150mA | - | - | 130V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EALAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | - | Tape & Box (TB) | 2004 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF | 90V | - | - | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 45A | 150A | 130V | - | 150mA | - | - | 130V | 4V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0080EAMCLAP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | 50mA | 1 | - | 6V | Tape & Box (TB) | 2008 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 50mA | - | - | 25V | 4V | 150A | - | - | ROHS3 Compliant | - | ||
![]() P0080EBLAP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 6V | Tape & Box (TB) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | - | - | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | 25 A | 25V | 4V | - | - | - | ROHS3 Compliant | - | ||
![]() P0080EBLRP2 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 150pF | - | BOTTOM | - | 260 | - | - | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | - | - | 50mA | SILICON SURGE PROTECTOR | - | 25V | 4V | - | - | - | ROHS3 Compliant | - |