- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0080EAMCL Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 6V | Bulk | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 50mA | - | - | 25V | 4V | 150A | ROHS3 Compliant | - | ||
![]() P0900EALRP1 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | 75V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 98V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0720EBLAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 65V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 75pF | 65V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 25 A | 88V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0640EBLAP Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 58V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 58V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 25 A | 77V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1300EBLRP2 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 60pF | 120V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | - | 160V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1800EBLRP1 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 25 A | 220V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0900EBLRP2 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | 75V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 25 A | 98V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P2300EBLRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 190V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | - | 260V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1100EBLRP1 Littelfuse Inc. | 10 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 90V | Tape & Reel (TR) | 2002 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | - | - | 70pF | 90V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0080EAMCLRP1 Littelfuse Inc. | 10 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 50mA | - | - | 25V | 4V | 150A | ROHS3 Compliant | - | ||
![]() P0080EBMCL Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 6V | Bulk | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 50mA | - | - | 25V | 4V | 250A | ROHS3 Compliant | - | ||
![]() P0902SALRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 75V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 40pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | - | - | 45A | 150A | 120mA | SILICON SURGE PROTECTOR | - | 98V | 8V | - | ROHS3 Compliant | - | ||
![]() P0080EBMCLRP1 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 50mA | 1 | 6V | Tape & Reel (TR) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 50mA | - | - | 25V | 4V | 250A | ROHS3 Compliant | - | ||
![]() P3002SALRP Littelfuse Inc. | 15500 |
| Datasheet | 18 Weeks | Surface Mount | DO-214AA, SMB | YES | - | - | 2 | 280V | Tape & Reel (TR) | 2006 | TwinChip™ | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 25pF | - | DUAL | C BEND | 260 | not_compliant | 2.2A | 40 | 2 | - | Not Qualified | - | - | 45A | 150A | 120mA | SILICON SURGE PROTECTOR | - | 360V | 8V | - | ROHS3 Compliant | - | ||
![]() P1500ECLRP1 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 95pF | 140V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 50 A | 180V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0900ECLAP Littelfuse Inc. | 10 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 75V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | 75V | BOTTOM | - | 260 | unknown | 2.2A | 30 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 50 A | 98V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1300ECLRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 105pF | 120V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 50 A | 160V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0080ECLRP2 Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 260pF | - | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 100A | 400A | 50mA | SILICON SURGE PROTECTOR | 50 A | 25V | 4V | - | ROHS3 Compliant | - | ||
![]() P1800EBLRP2 Littelfuse Inc. | 26 |
| Datasheet | 19 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 50pF | 170V | BOTTOM | - | 260 | not_compliant | 2.2A | 10 | 3 | R-PBCY-T2 | Not Qualified | SINGLE | ISOLATED | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 25 A | 220V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P0080EBMCLAP Littelfuse Inc. | 26 |
| Datasheet | 21 Weeks | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Box (TB) | 2006 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 50mA | - | - | 25V | 4V | 250A | ROHS3 Compliant | - |