- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Test Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0080EAMCLRP2 Littelfuse Inc. | 19 |
| Datasheet | 21 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | - | 50mA | 1 | - | 6V | Tape & Reel (TR) | 2011 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 150pF | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | 45A | - | - | 150A | - | - | - | - | - | 50mA | - | - | 25V | - | 4V | - | 150A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P2300ECLAP Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | - | 1 | - | 190V | Tape & Box (TB) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | 190V | BOTTOM | - | 260 | - | unknown | 2.2A | 30 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | ISOLATED | 100A | - | - | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 260V | - | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P2300ECLRP1 Littelfuse Inc. | 26 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | 190V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | SINGLE | ISOLATED | 100A | - | - | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 260V | - | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900Q22CLRP Littelfuse Inc. | 26 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-TDFN | YES | 2 | - | - | - | 1 | - | 75V | Tape & Reel (TR) | 2007 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 70pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 100A | - | - | 400A | - | - | - | - | - | 150mA | - | 30 A | 98V | 75V | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP3135H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | - | 2 | - | 110V | Tube | 2002 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 74pF | 110V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | - | - | - | 100A | - | - | 300A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 135V | - | 3V | 600mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4S160M3BJR-S Bourns Inc. | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -40°C | - | - | 55pF | - | - | - | - | - | - | 2.2A | - | TISP4S | - | - | - | - | - | - | - | - | 5μA | 120V | 50A | - | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | - | 5V | - | - | 160V | 2.237mm | 4.57mm | 3.94mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TISP4S088M3BJR-S Bourns Inc. | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -40°C | - | - | 75pF | - | - | - | - | - | unknown | 2.2A | - | TISP4S | - | - | - | - | - | - | - | - | 5μA | 65V | 50A | - | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | - | 5V | - | - | 88V | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TISP7400H3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | - | 150mA | 3 | - | 300V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 300V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | 100A | - | - | 350A | - | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 400V | - | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4S040M1BJR-S Bourns Inc. | 2900 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -40°C | - | - | 120pF | - | - | - | - | - | unknown | 2.2A | - | TISP4S | - | - | - | - | - | - | - | - | 5μA | 25V | 50A | - | Bidirectional | 2.2A | - | - | 50mA | SILICON SURGE PROTECTOR | - | - | - | 5V | - | - | 40V | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TISP4S350M3BJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -40°C | - | - | 45pF | - | - | - | - | - | unknown | 2.2A | - | TISP4S | - | - | - | - | - | - | - | - | 5μA | 275V | 50A | - | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | - | 5V | - | - | 350V | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TISP4S180M3BJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -40°C | - | - | 55pF | - | - | - | - | - | - | 2.2A | - | TISP4S | - | - | - | - | - | - | - | - | 5μA | 140V | 50A | - | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | - | 5V | - | - | 180V | 2.237mm | 4.57mm | 3.94mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TISP3145H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | 3 | - | - | - | 2 | - | 120V | Tube | 2001 | - | e0 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 120V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | 100A | - | - | 300A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 145V | - | 3V | 600mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() P4802AA Littelfuse Inc. | 17000 | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | - | - | 2 | - | 220V 440V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 20pF 35pF | - | SINGLE | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | 45A | - | - | 150A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V 600V | - | 4V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3403ACMC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 No Tab | NO | - | - | - | - | 3 | - | 300V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 30pF | 300V | SINGLE | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | - | 100A | - | - | 400A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 400V | - | 8V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2000SB Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | 180V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | UL RECOGNIZED | - | 95pF | 180V | DUAL | C BEND | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | SINGLE | - | 80A | - | - | 250A | - | - | - | - | - | 120mA | SILICON SURGE PROTECTOR | 30 A | 220V | - | 4V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0300EARP2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | - | 1 | - | 25V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 140pF | 25V | BOTTOM | - | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | - | - | SINGLE | - | 45A | - | - | 150A | - | - | - | - | - | 50mA | SILICON SURGE PROTECTOR | 20 A | 40V | - | 4V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NP2600SC1T3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 125°C | -40°C | UL RECOGNIZED | - | 30pF | - | DUAL | C BEND | 260 | - | - | - | 40 | - | 2 | - | Not Qualified | - | - | SINGLE | - | - | - | - | 100A | - | - | - | 220V | - | 270mA | SILICON SURGE PROTECTOR | - | 300V | - | 4V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TISP4265H4BJR-S Bourns Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 62pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4265 | 2 | - | Not Qualified | - | - | SINGLE | - | 100A | - | - | 300A | - | - | - | 200V | - | 800mA | SILICON SURGE PROTECTOR | 60 A | 265V | - | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMP80MC-230 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 230V | 150mA | 1 | - | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Matte Tin (Sn) - annealed | 150°C | -40°C | - | - | 25pF | 230V | DUAL | C BEND | 260 | 1 | not_compliant | - | 30 | SMP80 | 2 | - | Not Qualified | 207V | Bidirectional | - | - | 80A | - | - | 200A | 250A | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 295V | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CR3500SC Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | 60pF | 320V | DUAL | C BEND | - | - | unknown | - | - | - | - | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | 100A | - | - | 250A | - | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 400V | - | 5V | - | 250A | - | - | 4.57mm | 3.94mm | 2.44mm | - | Non-RoHS Compliant | Contains Lead |