- Manufacturer
- Series
- Manufacturer
- Mfr
- Package
- Product Status
- Subcategory
- Width
- Interface
- RoHS
- Product Type
- Brand
- Product Category
Attribute column
Categories
Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Weight | Shape | Package Cooled | Material Finish | Number of Terminals | Alternate PN | Base Product Number | Brand | Built-in depth | CSA | Degree of protection (IP), front side | Dim | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Front built-in possible | Head Dia (mm) | Height of the front | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Installed RAM | Integrated keyboard | Locking Step | Manufacturer | Manufacturer Package Code | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum RAM Capacity | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Memory | Memory Types | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Mounting Styles | Mouse-cursor control integrated | Number of colours of the display | Number of function buttons | Number of pixels, horizontal | Number of pixels, vertical | Operating Temperature-Max | Operating Temperature-Min | Overall Height (in) | Overall Height (mm) | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Processor Brand | Processor Type | Product Status | Qualification | Rack-assembly possible | Rail mounting possible | Risk Rank | RoHS | Rohs Code | Screen diagonal | Storage | Suitable for safety functions | Supplier Package | Supply voltage DC | SwitchingFrequency | Type of display | UL | Unit Weight | Usage Level | Voltage type of supply voltage | Voltage-Input | Wall mounting/direct mounting | Width of the front | With colour display | With HW-interface digital video signal | With HW-interface PS2 | With HW-interface USB | With HW-interface video signal, analogue | With On Screen Display | With touch screen | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Brand Name | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Interface | Memory Size | Analog IC - Other Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Current | Viewing Angle | Current - Supply | Response Time | Topology | Control Mode | Output Current-Max | Illumination Type | Control Technique | Seated Height-Max | Resolution | Product Type | Switcher Configuration | Temperature Range | Power Consumption | Display Type | Switching Frequency-Max | Screening Level | Resistance Tolerance | Display Mode | Backlight | Touchscreen | Module/Board Type | Dot Pixels | Diagonal Screen Size | Graphics Color | Thermal Resistance @ Natural | Resolution (height) | Resolution (width) | Controller Type | Power Dissipation @ Temperature Rise | Product | Contrast Ratio | Battery Type | Brightness | Input Voltage | Certifications | Product Category | Power Input | Product Length | Monitor Type | Diameter | Height | Length | Width | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPR34330SMPTR-G1 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPM-115W-P7AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPM-100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | LED | Capacitive | - | 1920 x 1080 | 15.60 (396.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60003586 NEC | In Stock | - | - | - | - | - | - | - | - | 5.9 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MultiSync EA193Mi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 214 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 178/178° | - | 6ms | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1024 pixel | 1280 pixel | - | - | - | 1000:1 | - | 250cd/m² | - | - | - | - | - | - | - | 386 mm | - | 408 mm | - | ||
![]() 5962-9212702MPA Maxim | In Stock | - | - | - | - | - | NO | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DEFENSE LOGISTICS AGENCY | 16.5 V | 5 V | - | - | - | Defense Logistics Agency | - | - | 5962-9212702MPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | - | - | Obsolete | DIP | - | - | - | - | - | - | 5.33 | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | 1 | - | - | - | unknown | - | 8 | R-GDIP-T8 | - | Not Qualified | - | - | - | 12 V | MILITARY | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | 0.525 A | - | - | - | - | - | BUCK | - | - | - | 72.3 kHz | MIL-STD-883 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS27A400UJUXXU Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S27A400UJU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 178°/178° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78636MA152NA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | No | - | 292 | - | - | - | - | No | - | - | - | - | - | 6AV7863 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 16777216 | 0 | 1920 | 1080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 18.5 | - | No | - | 19.2 - 19.2 | - | TFT | - | - | - | DC | - | No | 462 | Yes | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78636MA202NA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.4 | - | IP65 | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | Yes | - | 294 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 16777216 | 0 | 1920 | 1080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 18.5 | - | No | - | 19.2 - 19.2 | - | TFT | - | - | - | DC | - | No | 464 | Yes | Yes | No | Yes | No | No | Yes | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78635MA162AA0 Siemens | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | IP65 | - | - | - | - | - | No | - | 255 | - | - | - | - | No | - | - | - | - | - | 6AV7863 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 16777216 | 0 | 1920 | 1080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 15.6 | - | No | - | 19.2 - 19.2 | - | TFT | - | - | - | DC | - | No | 396 | Yes | Yes | No | Yes | No | No | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() FAN108M6X ON Semiconductor | In Stock | - | Datasheet | 43 Weeks, 1 Day | Surface Mount | SOT-23-6 | YES | SOT-23-6 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON SEMICONDUCTOR | 25 V | 6 V | - | - | - | ON Semiconductor | 527AJ | - | FAN108M6X | - | - | - | - | - | - | - | onsemi | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | LSSOP | LSSOP, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | - | Active | - | - | - | Obsolete | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | e3 | Yes | - | - | 100.0000 ppm/°C | - | 301 Ohm | Tin (Sn) | - | Adapters, Battery Chargers, USB Power | ALSO HAS QUASI RESONANT CONTROL TECHNIQUE | - | - | 0.125 W | - | 6V ~ 25V | DUAL | GULL WING | 1 | - | 0.95 mm | - | compliant | - | - | R-PDSO-G6 | - | - | - | ON Semiconductor | - | 12 V | AUTOMOTIVE | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 1.2 mA | - | - | CURRENT-MODE | - | - | PULSE WIDTH MODULATION | 1.45 mm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.06 | - | - | - | 2.85 mm | 1.55 mm | - | ||
![]() 1667 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | SP 406 | - | Heyco | - | File 8919 | - | - | - | - | 10000 | - | - | 11.9 | - | - | - | - | - | - | Single | Heyco | - | - | - | - | - | - | 0.062 | 1.6 | - | - | - | - | - | - | - | - | 0.406 | 10.3 | 10.3 | - | - | - | - | - | - | - | - | 0.25 | 6.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Recognized File E51579 | 0.317466 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shorty Plugs | - | - | - | - | - | Shorty Plugs | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | - | -40C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | 94V-2 | ||
![]() TPC-61T-E3AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech | - | - | - | (L x W) 148 mm x 195 mm | 195 x 148 x 44.4 mm (7.68 x 5.83 x 1.75) | - | 1 | - | - | - | - | - | - | - | 0 GB | - | - | Advantech | - | TPC-61T-E3AE | - | - | + 50 C | 256 MB | - | - | 256MB DDR2 | DDR2 | - | 0 C | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | Cortex-A8 | - | - | - | - | - | Details | - | - | 512MB on board micro SD card, 1 x SD Card slot | - | - | - | - | - | - | 3.626 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TPC-31T/TPC-61T | - | - | - | - | - | TPC-61T | - | - | - | - | - | - | Computing | - | - | - | - | - | - | Front panel: NEMA4, IP65 | - | - | - | 600 MHz | - | - | - | - | - | - | 18 V to 32 V | - | - | RS-485 | 256 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linearity | Panel PCs | - | - | 12 W | QVGA TFT LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, BSMI, UL, FCC Class A | Panel PCs | 18 ~ 32 VDC | - | - | - | - | 148mm | 195mm | - | ||
![]() 6AV72857PC200SE0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | - | XTAE009B10LP60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP4318ALLDR2G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -0.7V ~ 180V | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | Resonant Converter Controller | - | - | Diodes & Rectifiers | - | - | 0V ~ 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mA | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | LQFP-48 EP | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | NXP | - | - | - | - | + 105 C | - | - | - | - | - | - | - 40 C | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 935407806528 | - | - | - | - | - | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 V to 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Charge Management | - | Li-Ion | - | - | - | Battery Management | - | - | - | - | - | - | - | - | ||
![]() AMT-1023C-DH25 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DVI, HDMI, VGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | 10 Point Multi-Touch | - | 1920 x 1080 | 23.00 (584.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADP1071-1ACCZ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | LGA-24 | - | 24-LGA (8x4) | - | - | - | - | - | - | - | ADP1071 | Analog Devices | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | Yes | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | LGA | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 0.4V ~ 3V | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | ADP1071 | - | - | - | - | - | - | - | - | - | Flyback, Forward Converters | - | - | PMIC - Power Management ICs | - | - | 4.7V ~ 12.5V | - | - | - | - | - | - | - | - | 24 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.6 mA | - | - | - | - | - | - | - | - | Switching Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback Controller | - | - | - | - | - | - | - | Switching Controllers | - | - | - | - | - | - | - | - | ||
![]() TOUCH-01G OSEPP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSEPP Electronics | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | OSEPP Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.599999 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Touch Sensor Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitance Touch Sensor Modules | - | - | - | - | - | - | - | - | ||
![]() SRK1001 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | SOIC-8 | - | 8-SO | - | - | - | - | - | - | - | SRK1001 | STMicroelectronics | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | + 150 C | - | - | - | - | - | 80/20 Inc. | - 40 C | - | Yes | - | Surface Mount | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | SOIC | - | 300 kHz | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | -40 to 150 °C | Tube | * | - | - | - | - | - | Synchronous Rectification Controller | - | - | - | Flyback Power Supplies | - | - | PMIC - Power Management ICs | - | - | 3.7V ~ 32V | - | - | - | - | - | - | - | - | 8 | - | 1 | - | 2 V | - | 3.3 V | - | - | - | - | - | - | - | - | 1 A | - | 17 mA | - | Flyback | - | - | - | - | - | - | Switching Controllers | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7 V to 32 V | - | Switching Controllers | - | - | - | - | - | - | - | - | ||
![]() DS195A-HDA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 x 1080 pixels | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 300 mm | - | 486mm | - | ||
![]() 6AV72856HN000AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.4 | - | IP65 | - | - | - | - | - | Yes | - | 306.2 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16777216 | 0 | 1024 | 768 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 15 | - | No | - | 19.2 - 19.2 | - | TFT | - | - | - | DC | - | No | 466 | Yes | Yes | No | Yes | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |