- Manufacturer
- Interface
- Type
- Color
- Series
- Features
- Number of Keys
- Size / Dimension
- Width
- Mfr
- Product Status
- Height
- Package
Attribute column
Categories
Keyboards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Output Type | Interface | Max Current Rating | Cable Length | Max Voltage Rating (DC) | Mechanical Life | Number of Switches | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G86-61410EUADAA Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 1.596645kg | 2010 | G86 | 14.170Lx7.800W x 1.500 H 360.00mmx198.00mmx38.00mm | Active | Not Applicable | - | Keyboard | 50°C | 0°C | Black | - | - | - | USB | - | - | - | 2.5e+07 cycles | - | Magnetic Card Reader (MSR), Touchpad, Programmable | 38.1mm | 359.918mm | 198.12mm | - | RoHS Compliant | Lead Free | IP54 | ||
![]() EZN4100LCMUS2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2012 | EZClean™ 4100 | 11.540Lx5.670W x 1.090 H 293.00mmx144.00mmx27.60mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Black | - | - | - | USB | - | - | - | - | 83 | Covered | 27.686mm | 293.116mm | 144.018mm | - | RoHS Compliant | Lead Free | - | ||
![]() JK-0800EU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | 104 | - | - | - | 2013 | JK-0800 | 17.560Lx6.220W x 1.100 H 446.00mmx158.00mmx28.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Black | - | 170mm | - | USB | - | 150.114mm | - | - | 108 | 4 HotKeys | 27.94mm | 446.024mm | 157.988mm | - | RoHS Compliant | Lead Free | - | ||
![]() G80-3000LSCEU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | 104 | - | - | 2011 | G80-3000 | 18.500Lx7.680W x 1.730 H 470.00mmx195.00mmx44.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Black | - | - | - | USB | - | 1.75m | - | - | 104 | - | 43.942mm | 469.9mm | 195.072mm | - | RoHS Compliant | - | - | ||
![]() J842120LUBUS2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | Standard | - | - | - | - | 2011 | J84-2120 | 11.400Lx6.400W x 1.900 H 290.00mmx162.00mmx48.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Black | - | 162mm | - | USB | - | 1.102m | - | - | 83 | Sealed, NEMA-4 | 48.26mm | 289.56mm | 162.56mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() G80-11900LTMUS-0 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | Standard | 104 | - | - | - | 2008 | G80-11900 | 16.300Lx7.600W x 1.450 H 414.00mmx193.00mmx36.80mm | Active | 1 (Unlimited) | - | Keyboard | 50°C | 0°C | Gray | - | - | - | PS/2 | 100mA | 1.75m | - | 5e+07 cycles | 104 | Touchpad | 36.83mm | 414.02mm | 193.04mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() G84-5200LCMEU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2008 | G84-5200 | 14.720Lx5.470W x 0.710 H 374.00mmx139.00mmx18.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Light Gray | - | - | - | USB | - | - | - | - | 104 | - | - | - | 374mm | - | RoHS Compliant | - | - | ||
![]() G80-11900LUMEU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | 104 | - | - | 2.599991kg | 2008 | G80-11900 | 16.300Lx7.600W x 1.450 H 414.00mmx193.00mmx36.80mm | Active | Not Applicable | - | Keyboard | 50°C | 0°C | Black | - | 193mm | - | USB | 100mA | 1.75m | - | 5e+07 cycles | 104 | Touchpad | 36.83mm | 414.02mm | 193.04mm | - | RoHS Compliant | Lead Free | - | ||
![]() G84-5500LUMEU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | Standard | - | - | - | - | 2008 | G84-5500 | 14.720Lx5.470W x 0.710 H 374.00mmx139.00mmx18.00mm | Active | 1 (Unlimited) | - | Keyboard | 60°C | 0°C | Black | - | 139mm | - | USB | - | 2.5m | - | - | 88 | Touchpad | 18mm | 373.888mm | 138.938mm | Unknown | RoHS Compliant | - | - | ||
![]() G80-11900LUMEU-0 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | 104 | - | - | 1.406136kg | 2008 | G80-11900 | 16.300Lx7.600W x 1.450 H 414.00mmx193.00mmx36.80mm | Active | Not Applicable | - | Keyboard | 50°C | 0°C | Gray | - | 193mm | - | USB | 100mA | 1.75m | - | 5e+07 cycles | 104 | Touchpad | 36.83mm | 414.02mm | 193.04mm | - | RoHS Compliant | - | - | ||
![]() G84-4420LUBEU-2 Cherry Americas LLC | 5 | - | Datasheet | 12 Weeks | - | - | - | - | 693.996326g | 2011 | G84-4420 | 14.570Lx5.470W x 0.770 H 370.00mmx139.00mmx19.60mm | Active | 1 (Unlimited) | - | Keyboard | 40°C | 0°C | Black | - | 139mm | - | USB | - | 1.75m | - | - | 83 | Trackball | 19.558mm | 370.078mm | 138.938mm | No SVHC | RoHS Compliant | - | - | ||
![]() JK-0800EU-0 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | 104 | - | - | - | 2014 | JK-0800 | 17.560Lx6.220W x 1.100 H 446.00mmx158.00mmx28.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Light Gray | - | - | - | USB | - | 150.114mm | - | - | 108 | 4 HotKeys | 27.94mm | 446.024mm | 157.988mm | - | RoHS Compliant | - | - | ||
![]() G84-4700LUCUS-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2008 | G84-4700 | 3.540Lx5.200W x 1.420 H 90.00mmx132.00mmx36.00mm | Active | 1 (Unlimited) | USB | Number Pad | 50°C | 0°C | Black | - | 132mm | USB | USB | - | - | 5V | - | 21 | Programmable | 36.068mm | 89.916mm | 132.08mm | - | RoHS Compliant | - | - | ||
![]() 2212-352323 Storm Interface | In Stock | - | Datasheet | 4 Weeks | - | Metal | - | Metal, Stainless Steel | - | 2008 | 2212 | 15.120Lx5.590W x 1.570 H 384.00mmx142.00mmx40.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Silver with Black Keys | 5V | 40mm | - | USB | - | - | - | - | 63 | Trackball, Anti-Vandal, Sealed, IP65 | 39.878mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 922 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 236.775217g | - | - | 6.000Lx2.400W x 0.500 H 152.40mmx60.96mmx12.70mm | Active | 1 (Unlimited) | - | Keyboard, Mini (Wireless) | - | - | Black | - | - | - | USB (Wireless) | - | - | - | - | 69 | Touchpad, USB Charging Cable | 44.45mm | 190.5mm | 95.25mm | Unknown | - | - | - | ||
![]() 96KB-104U-MS-US-B Advantech Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 2016 | - | 17.900Lx6.280W x 1.680 H 454.70mmx159.50mmx42.70mm | Discontinued | 1 (Unlimited) | - | Keyboard and Mouse | - | - | Black | - | - | - | USB | - | - | - | - | 104 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() G85-23200EU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2015 | G85-23200 | 18.580Lx6.930W x 0.710 H 472.00mmx176.00mmx18.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Black | - | - | - | USB | - | - | - | - | 110 | 6 HotKeys | - | - | - | - | RoHS Compliant | - | - | ||
![]() G86-52400EUADAA Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2012 | G86-2400 | 11.800Lx6.300W x 1.000 H 299.72mmx160.02mmx25.40mm | Discontinued | 1 (Unlimited) | - | Keyboard | - | - | Black | - | - | - | USB | - | - | - | - | 83 | Sealed, IP54 | - | - | - | - | RoHS Compliant | - | - | ||
![]() G84-4100LCMUS-0 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2008 | G84-4100 | 11.000Lx5.200W x 1.060 H 282.00mmx132.00mmx27.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Light Gray | - | - | - | PS/2, USB | - | 1.75m | - | - | 86 | - | 26.924mm | 279.4mm | 132.08mm | - | RoHS Compliant | - | - | ||
![]() G80-1800LPCEU-2 Cherry Americas LLC | In Stock | - | Datasheet | 12 Weeks | - | 104 | - | - | - | 2015 | G80-1800 | 15.910Lx7.090W x 1.690 H 404.00mmx180.00mmx43.00mm | Active | 1 (Unlimited) | - | Keyboard | - | - | Black | - | - | - | PS/2, USB | - | - | - | - | 104 | Compact | - | - | - | - | RoHS Compliant | - | - |