- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Series
- Specifications
- Connector Support Type
- Published
- Orientation
- DIN Conformance
Attribute column
Categories
Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | PCB Mounting Orientation | Approvals | Attributes for sub | AWG (min.) | AWG max. | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Wire Type | Contact Design | Current Rating (Max) | Stackable | Product | Insulation Diameter-Min | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-146505-5 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 3.484 inch | - | TE Connectivity | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146505-5 | 146505 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.84 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 70 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 70 | - | 2.54 mm | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | TIN LEAD (200) OVER NICKEL | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146505-0 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 2.984 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 90 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146505-0 | 146505 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 60 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 60 | - | 2.54 mm | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | - | - | 1.1 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146487-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 3.584 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146487-6 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | UNSHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 72 | - | 2.54 mm | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | - | - | - | 0.4 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146489-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 3.084 inch | - | TE Connectivity | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146489-1 | 146489 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.84 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 62 Position | - | - | - | - | - | - | UNSHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 62 | - | 2.54 mm | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146480-8 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 3.784 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 125 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146480-8 | 146480 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 38 Position | - | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | - | 2.54 mm | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | - | 1.2 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | - | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-177534-0 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | - | 1.083 inch | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 3-177534-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -25 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 24 AWG | 28 AWG | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | compliant | - | UL | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.16 inch | FEMALE | 94V-0 | - | - | - | 0.406 inch | AMP | 4 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.098 inch | RECEPTACLE | - | IDC | POLARIZED HOUSING | 1000VAC V | - | 30 Cycles | - | RECTANGULAR | - | 6.2272 N | .8896 N | - | - | NATURAL | - | - | - | PREASSEM CONN | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-146474-4 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | BOARD | Square | - | Thermoplastic | - | - | CSA, UL | - | - | - | - | - | 3.384 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146474-4 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 34 | -125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 34 | Vertical | 2.54 mm | not_compliant | 3 A | UL, CSA | - | - | COMMERCIAL | 1 | 34 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 31.24 mm | - | 1 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | 750VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | BLACK | 2.79 mm | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | 25.4 mm | - | - | UL94 V-0 | ||
![]() 3-146471-0 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 2.984 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146471-0 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 30 | - | 2.54 mm | not_compliant | - | UL, CSA | - | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | - | 0.9 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146499-6 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 3.584 inch | - | - | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146499-6 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 72 | - | 2.54 mm | not_compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | NO | 0.192 inch | MALE | 94V-0 | - | - | - | 0.9 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146496-3 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 3.284 inch | - | - | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146496-3 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 66 | - | 2.54 mm | not_compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-146456-9 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Lead, Nickel, Tin | BOARD | Square | - | Thermoplastic | - | Vertical | CSA | - | - | - | - | - | 3.884 inch | - | TE Connectivity | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | 125 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146456-9 | 146456 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.84 | Compliant | No | - | 2.03 mm | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 39 | 125 °C | -65 °C | - | - | 1 | - | STACKING HEADER | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 39 | Vertical | 2.54 mm | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | 39 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 11.18 mm | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | 750VAC V | - | - | MATTE TIN LEAD (200) OVER NICKEL | RECTANGULAR | - | - | - | 3 A | - | BLACK | 2.7686 mm | Headers & Wire Housings | - | - | - | Yes | Headers | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | 6.35 mm | - | No | UL94 V-0 | ||
![]() 3-146471-6 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 3.584 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146471-6 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | - | 2.54 mm | not_compliant | - | UL, CSA | - | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | - | 0.9 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-644370-8 TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | - | 1.248 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 3-644370-8 | 644370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 8.08 | - | Yes | - | - | - | - | - | - | - | - | 20 AWG | 20 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | compliant | - | UL | - | - | COMMERCIAL | - | - | - | - | 0.355 inch | FEMALE | 94V-0 | - | - | - | 0.73 inch | - | - | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-102398-0 TE Connectivity | In Stock | - | - | 40 Weeks | - | Gold | CABLE | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 3.2 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 30 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | - | - | 3-102398-0 | 102398 | - | - | + 105 C | - | - | - 65 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.45 | N | No | - | - | - | - | AMPMODU | - | - | - | 22 AWG | 26 AWG | - | Tray | AMPMODU MT | e0 | No | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 64 Position | - | - | - | - | 2 Row | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 64 | - | - | compliant | 3 A | UL, CSA | - | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | FEMALE | 94V-0 | Black | - | - | 0.6 inch | AMP | 3 A | SQ PIN-SKT | 15 mΩ | 26 AWG to 22 AWG | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | IDC | - | 600VDC V | - | - | TIN LEAD | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 3-146508-4 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | BOARD | - | - | Thermoplastic | - | - | CSA, UL | - | - | - | - | - | 3.384 inch | - | - | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146508-4 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 68 | -125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 68 | Vertical | 2.54 mm | not_compliant | 3 A | UL, CSA | - | - | COMMERCIAL | 2 | 68 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 36.32 mm | - | 1.2 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | 2.79 mm | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | 30.48 mm | - | No | UL94 V-0 | ||
![]() 3-146493-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 3.284 inch | - | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 3-146493-3 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 66 | - | 2.54 mm | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | 750VAC V | 2.54 mm | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 3-643813-7 TE Connectivity | 41 |
| - | 13 Weeks | - | Tin | CABLE | - | - | Nylon | LOCKING | - | - | 643813-7 (TYCO) | 22 | 22 | Nylon | Tin plated | 0.7 inch | Right Angle | TE Connectivity | Polyamide | Cut & Clip | Tin plated | TIN | COPPER ALLOY | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 17.78 x 13.21 mm | Red | 500 | TE CONNECTIVITY LTD | No | NYLON | Ramp Lock | 3-643813-7 | 3-643813-7 | - | 0.40mm² | +105°C | + 105 C | 0.30mm² | -55°C | - 55 C | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | LEAD FREE | Active | Rectangular | 7 | 2.54(mm) | 2.54mm | 13.21(mm) | 1.54 | Details | Yes | Yes | - | IDT | 7 | MTA | 0.046914 oz | 250VAC | 250 VAC | 22 AWG | 22 AWG | -55 to 105 °C | Bag/Box | MTA-100 | e3 | Yes | - | - | BOARD CONNECTOR | Receptacle | 7 | - | - | Red | Wire-to-Board | 1 | Receptacle | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.5400 mm | 7 | - | - | compliant | 5 A | UL, CSA | Tin | IDC | COMMERCIAL | - | 7(POS) | - | - | 0.275 inch | FEMALE | 94V-2 | Red | - | - | 0.52 inch | AMP | 5 A | SQ PIN-SKT | 10 mΩ | 22 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | IDC | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | Tin (Sn) | RECTANGULAR | IDC | 8.896 N | 3.614 N | - | - | RED | - | Headers & Wire Housings | Discrete or Ribbon Cable | PREASSEM CONN | 5/Contact(A) | - | Wire Housings | - | Closed End | - | Headers & Wire Housings | 17.78 mm | 17.78(mm) | 13.21mm | 6.99mm | 17.78mm | 80µin (2.03µm) | 80u inch | - | 6.99(mm) | - | - | ||
![]() 3-643191-2 TE Connectivity | In Stock | - | - | 13 Weeks, 5 Days | - | Tin | CABLE | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | Locking Ramp | - | 3-643191-2 | - | - | - | + 105 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 1 | - | - | - | - | Active | - | - | - | - | - | 5.31 | Details | Yes | - | - | - | - | MTA | 0.037108 oz | - | 600 VAC | - | - | - | Bulk | MTA-156 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 2 Position | - | - | - | Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 2 | - | - | compliant | 7 A | - | - | IDC | - | - | - | - | - | - | FEMALE | 94V-2 | Orange | - | - | - | AMP | - | - | - | 18 AWG | - | - | - | RECEPTACLE | - | IDC | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35548-0300 Molex | In Stock | - | - | - | - | - | CABLE | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | MOLEX LLC | - | - | - | - | 35548-0300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | 94-HB | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643815-4 TE Connectivity | 656 |
| - | 16 Weeks | - | Tin | CABLE | - | - | Nylon | LOCKING | - | - | - | 26 | 26 | Nylon | Tin plated | 0.4 inch | Right Angle | TE Connectivity | Polyamide | Cut & Clip | Tin plated | TIN | COPPER ALLOY | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 13.21 x 10.16 mm | Blue | 500 | TE CONNECTIVITY LTD | No | NYLON | Ramp Lock | 3-643815-4 | 3-643815-4 | - | 0.15mm² | +105°C | +105°C | 0.12mm² | -55°C | -55°C | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | LEAD FREE | Active | Rectangular | 4 | 2.54(mm) | - | 13.21(mm) | 1.54 | Details | Yes | Yes | - | IDT | 4 | MTA | 0.024445 oz | 250VAC | 250 V ac | 26 AWG | 26 AWG | -55 to 105 °C | Bag/Box | MTA-100 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | MTA-100 | 4 Position | - | - | - | Wire-to-Board | 1 | Receptacle | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | - | compliant | 5A | UL | - | IDC | COMMERCIAL | - | 4(POS) | - | - | 0.275 inch | FEMALE | 94V-2 | Blue | - | - | 0.52 inch | AMP | - | SQ PIN-SKT | 10 mΩ | 26 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | IDC | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | Tin (Sn) | RECTANGULAR | - | 8.896 N | 3.614 N | - | - | BLUE | - | Headers & Wire Housings | - | PREASSEM CONN | 5/Contact(A) | - | Wire Housings | - | - | - | Headers & Wire Housings | 10.16 mm | 10.16(mm) | 10.16mm | 6.99mm | 13.21mm | - | 80u inch | - | 6.99(mm) | - | - |