- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Series
- Specifications
- Connector Support Type
- Published
- Orientation
- DIN Conformance
Attribute column
Categories
Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Approvals | Base Product Number | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Industrial packaging | Insulation Materials | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Schedule B | Shrouded | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Retention | Number of Power Positions | Insulation Diameter | Mating Post Length | Product Type | Connector System | Contact Design | Termination Post Length | Current Rating (Max) | Contact Retention | Mating Alignment | Assembly Item Name | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | PCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55450-0859 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | BRASS | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | - | 55450-0859 | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | 1 | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 8 | - | - | 1.25 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5111595-3 TE Connectivity | In Stock | - | - | 31 Weeks | - | Tin | Through Hole | BOARD | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | 0.586 inch | - | - | - | - | - | - | TIN (100) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 5111595-3 | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 4 | - | 105 °C | -65 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | 5.73 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | Through Hole | EAR99 | BOARD CONNECTOR | - | 16 | -105 °C | -65 °C | Black | - | 4 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 16 | Right Angle | - | 1.27 mm | 7.72 mm | - | - | - | compliant | - | - | - | - | UL | - | COMMERCIAL | - | - | 4 | - | 16 | - | STAGGERED | - | 0.304 inch | MALE | 94V-0 | Black | 2.54 mm | - | 0.34 inch | AMP | - | - | 0.5 A | BLADE PIN-SKT | 30 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Compliant | 30 V | SOLDER | - | - | POLARIZED HOUSING | - | Ribbon | - | 1.905 mm | 150 Cycles | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.112 N | .139 N | - | - | 0.075 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 14.88 mm | - | 100u inch | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 5102935-6 TE Connectivity | In Stock | - | - | 11 Weeks, 2 Days | - | Gold | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 108 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | 5102935-6 | 5102935 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | Tube | AMPMODU MT | - | - | - | - | - | BOARD CONNECTOR | Receptacle Housing | 10 Position | - | - | - | - | 2 Row | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.18 mm | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | AMP | - | - | - | - | - | 26 AWG to 22 AWG | - | 3.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 532469-6 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | Square | - | - | - | - | #2-56 | HOLE .086-.098 | THREADED | - | - | - | - | - | 532469 | - | - | 2.855 inch | - | - | - | - | - | - | GOLD (30) | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | -- | - | - | - | - | - | 532469-6 | 532469 | -- | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | - | 2 | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | Active | - | 5.91 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | Bulk | Box | e0 | No | Active | Solder | - | BOARD CONNECTOR | - | 40 | - | - | Blue | -- | 2 | - | AMP | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | 2.54 mm | 40 | Right Angle | -- | 2.54 mm | 17.53 mm | -- | Board to Board | All | compliant | -- | 0.100 (2.54mm) | Blue | - | - | - | COMMERCIAL | 0.100 (2.54mm) | -- | 2 | - | 40 | -- | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | FEMALE | - | Blue | 5.08 mm | - | 0.69 inch | - | - | - | - | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | WIRE WRAP | - | - | ENDS | - | - | - | 2.54 mm | - | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Guide | 0.2 inch | - | - | - | - | - | - | - | 30u inch | 30.0µin (0.76µm) | -- | - | - | -- | No | - | - | Not Applicable | ||
![]() 530720-5 TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | - | - | - | HOLE .099-.111 | - | - | - | - | - | - | - | - | - | - | 2.54 inch | - | - | - | - | - | - | GOLD (30) | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | 530720-5 | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.67 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | EAR99 | BOARD CONNECTOR | Socket Assemblies | - | - | - | - | - | - | - | STANDARD: MIL-C-55302 | 8536.69.40.40 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 80 | - | - | 1.27 mm | - | - | - | - | compliant | - | - | - | - | - | - | COMMERCIAL | - | - | 4 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.255 inch | FEMALE | - | - | - | - | 0.22 inch | AMP | - | - | - | SQ PIN-SKT | - | - | - | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | - | CENTER | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.15 inch | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | 0.14 inch | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | - | ||
![]() 554955-2 TE Connectivity | 4 |
| - | 9 Weeks, 2 Days | - | Gold | - | CABLE | - | - | CARBON STEEL | - | Thermoplastic | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1 | - | - | TE CONNECTIVITY LTD | - | - | POLYPHENYLENE OXIDE | - | - | - | - | 554955-2 | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | - | - | - | - | - | - | Active | - | - | - | - | 50.55(mm) | - | No | 2.22 | Details | Yes | - | - | - | - | IDT | - | - | 1.041605 oz | - | - | - | - | - | - | - | Bag | - | - | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | Interface | 50 Position | - | - | - | - | - | RCP | CHAMP | - | - | Headers & Wire Housings | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | - | - | - | - | compliant | - | - | - | NICKEL | - | - | - | - | - | - | - | 50(POS) | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | NO | - | AMP | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | IDC | - | - | - | - | - | 1 | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 83.82(mm) | - | - | - | 30u inch | - | - | - | 11.43(mm) | - | - | - | - | - | ||
![]() 6-102567-1 TE Connectivity | 10 |
| - | 5 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | - | Square | - | - | Thermoplastic | - | LOCKING | - | - | Vertical | Without | - | Without | CSA | - | Thermoplastic | - | 1.38 inch | Straight | TE Connectivity | - | Signal | - | - | NOT SPECIFIED | COPPER ALLOY | 12(mohm) | - | - | - | - | 56 | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED THERMOPLASTIC | - | - | ACTIVE (Last Updated: 1 week ago) | - | 6-102567-1 | - | - | - | + 105 C | - | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 2.54(mm) | - | 13.08(mm) | - | - | 1.25 | Details | Yes | - | 8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/85 | - | 4.572 mm | Solder | - | AMPMODU | - | 250 V | - | 250VAC | 250 VAC | - | - | -65 to 105 °C | Tube | AMPMODU MOD II | - | Yes | - | Solder | EAR99 | BOARD CONNECTOR | Shrouded Header | 20 Position | 105 °C | -65 °C | Black | Board-to-Board | 2 Row | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 20 | Vertical | - | 2.54 mm | 13.08 mm | - | - | - | compliant | 3 A | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | 20(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.515 inch | MALE | 94V-0 | Black | 4.572 mm | - | 0.55 inch | AMP | 250 V | - | 3 A | SQ PIN-SKT | 12 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | 250 V | SOLDER | Gold | - | POLARIZED HOUSING | 750VAC V | - | - | 2.54 mm | - | - | - | - | RECTANGULAR | - | - | - | 3 A | 0.1 inch | BLACK | - | - | - | - | Headers & Wire Housings | - | - | - | 3/Contact(A) | - | With | - | Headers | Straight | - | 0.18 inch | - | Headers & Wire Housings | 35.05 mm | 35.05(mm) | 13.97 mm | 35.05 mm | - | 15u inch | 381 nm | - | 1.397 mm | 13.97(mm) | - | No | - | UL94 V-0 | Lead Free | ||
![]() 65268-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | - | - | - | - | - | - | 65268-001LF | 65268 | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | 2 | - | - | - | - | LEAD FREE | Active | - | - | - | - | - | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 72 | - | - | 2.54 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640456-9 TE Connectivity | 2018 |
| - | 12 Weeks | Production (Last Updated: 4 days ago) | Tin | - | BOARD | 9 | - | - | - | Polyester | - | LOCKING | - | FRICTION LOCK | - | Without | - | Without | - | - | Polyester | Tin plated | 0.9 inch | Straight | TE Connectivity / AMP | Polyester | Signal | Tin plated | NOT SPECIFIED | NOT SPECIFIED | 6(mohm) | 1pc(s) | (L x W x H) 5.72 x 22.86 x 13.59 mm | EAR99 | Ecru | 1 | - | - | TE CONNECTIVITY LTD | No | - | POLYESTER | No | Friction Lock | ACTIVE (Last Updated: 4 days ago) | 640456-9 | 640456-9 | - | - | +105°C | + 105 C | - | - | -55°C | - 55 C | Through Hole | STRAIGHT | 1 | 5A | 5A | 250V AC | ONE | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | ROHS COMPLIANT | Active | Rectangular | 9 | 2.54(mm) | 2.54mm | 5.72(mm) | - | - | 1.54 | Details | Yes | Yes | - | No | - | Solder | 9 | MTA | 0.033122 oz | - | - | 250VAC | 250 V | - | - | -55 to 105 °C | PACKAGE | MTA-100 | - | Yes | - | - | - | BOARD CONNECTOR | MTA-100 | 9 Position | - | - | White | Wire-to-Board | 1 Row | Header | POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 9 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 5 A | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | 9(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.225 inch | MALE | 94V-0 | White | - | - | 0.31 inch | AMP | 250 V | - | - | SQ PIN-SKT | - | - | - | - | 0.1 inch | PLUG | - | - | SOLDER | Tin | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | No | - | - | NATURAL | With | - | - | - | Headers & Wire Housings | Wire-to-Board | - | 3.56 mm | 5/Contact(A) | - | - | - | Headers | Straight | - | 0.14 inch | - | Headers & Wire Housings | 22.86 mm | 22.86(mm) | 13.59mm | 5.72mm | 22.86mm | - | 3.81 µm | - | - | 10.03(mm) | - | - | - | UL 94 V-0 | Lead Free | |||
![]() 644753-4 TE Connectivity | 4 |
| - | - | Production (Last Updated: 3 days ago) | Tin | Through Hole | BOARD | - | - | - | - | Polyester | - | LOCKING | - | FRICTION LOCK | Vertical | - | Nickel | - | CSA | - | Polyester | - | 0.624 inch | Straight | - | - | Power | - | - | TIN | COPPER ALLOY | 3(mohm) | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | POLYESTER | - | Friction Lock | ACTIVE (Last Updated: 3 days ago) | - | 644753-4 | - | - | - | + 105 C | - | - | - | - 55 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | - | Active | - | - | 3.96(mm) | - | 7.62(mm) | - | - | 1.69 | Compliant | Yes | - | - | No | - | Solder | - | - | - | 600 V | - | 600VAC | 600 V | - | - | -55 to 105 °C | PACKAGE | MTA-156 | e3 | Yes | - | Solder | EAR99 | BOARD CONNECTOR | Wire to Board | 4 | 221 °C | -67 °C | Natural | Wire-to-Board | 1 | Header | AMP | 8536.69.40.40 | Friction | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.9600 mm | 4 | Vertical | - | 3.96 mm | 7.62 mm | - | - | - | compliant | 7 A | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | 4(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | Natural | 4.45 mm | - | 0.425 inch | AMP | 600 V | - | 7 A | RND PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | Compliant | 600 V | SOLDER | Tin | - | HOUSING SIDE | 1250VAC V | - | - | - | 25 Cycles | - | - | Tin (Sn) | RECTANGULAR | 8.0064 N | .8896 N | No | 7 A | - | NATURAL | - | 4 | - | 10.16 mm | Headers & Wire Housings | Wire-to-Board | - | 4.45 mm | 7/Contact(A) | Without | - | - | Headers | Straight | - | 0.175 inch | 10.16 mm | - | 15.85 mm | 15.85(mm) | 13.335 mm | 15.8496 mm | - | 2.54 µm | - | - | - | 13.33(mm) | - | No | Unknown | UL94 V-0 | Lead Free | ||
![]() 640457-6 TE Connectivity | 2000 |
| - | - | Production (Last Updated: 1 week ago) | Tin | Through Hole | BOARD | 6 | Square | - | - | Polyester | - | LOCKING | - | FRICTION LOCK | Right Angle | Without | Nickel | Without | CSA | - | Polyester | Tin plated | 0.6 inch | Right Angle | TE Connectivity / AMP | Polyester | Signal | Tin plated | NOT SPECIFIED | NOT SPECIFIED | 6(mohm) | 1pc(s) | (L x W x H) 9.27 x 15.24 x 11.05 mm | EAR99 | Ecru | 1 | - | - | TE CONNECTIVITY LTD | No | - | - | No | Friction Lock | ACTIVE (Last Updated: 1 week ago) | 640457-6 | 640457-6 | - | - | +105°C | + 105 C | 250 | - | -55°C | - 55 C | Through Hole | RIGHT ANGLE | 1 | 5A | 5A | 250V AC | ONE | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | ROHS COMPLIANT | Active | Rectangular | 6 | 2.54(mm) | 2.54mm | 10.79(mm) | - | - | 1.72 | Details | Yes | Yes | - | No | 3.56 mm | Solder | 6 | MTA | 0.023739 oz | 250 V | 250 V | 250VAC | 250 V | - | - | -55 to 105 °C | PACKAGE | MTA-100 | - | Yes | - | Solder | EAR99 | BOARD CONNECTOR | Wire to Board | 6 Position | 221 °C | -67 °C | Beige, Natural, White | Wire-to-Board | 1 | Header | POLARIZED | 8536.69.40.40 | Friction | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 6 | Right Angle | - | 2.54 mm | 11.04 mm | - | - | - | compliant | 5.0A | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | 2.54 mm | 6(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.225 inch | MALE | 94V-0 | White | 3.56 mm | - | 0.35 inch | AMP | 250 V | 250 V | 5 A | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | PLUG | - | 250 V | SOLDER | Tin | - | - | 750VAC V | - | - | - | 25 Cycles | - | 6 | - | RECTANGULAR | 8.896 N | 3.614 N | No | 5 A | - | NATURAL | With | - | - | 7.49 mm | Headers & Wire Housings | Wire to Board | - | 3.56 mm | 5/Contact(A) | - | - | - | Headers | Right Angle | - | 0.14 inch | 7.493 mm | Headers & Wire Housings | 15.24 mm | 15.24(mm) | 11.05mm | 9.27mm | 15.24mm | 3.81 µm | 3.81 µm | - | 1.6002 mm | 5.71(mm) | - | No | Unknown | UL 94 V-0 | Lead Free | |||
![]() 6-1437020-6 TE Connectivity | 2667 |
| - | 7 Weeks, 1 Day | - | - | - | - | - | - | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 50 | AMPLATCH Series | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | 6-1437020-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | 14.48(mm) | - | - | 5.65 | Details | Yes | - | - | - | - | - | - | AMP-LATCH | - | - | - | - | - | - | - | - | PACKAGE | AMP-LATCH | - | - | - | - | - | - | Strain Relief | 9 Position | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | - | - | - | - | - | 3.96 mm | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | STRAIN RELIEF | - | - | - | - | - | Headers & Wire Housings | - | 24.89(mm) | - | - | - | - | - | - | - | 6.1(mm) | - | - | - | - | - | ||
![]() 68417-416H AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 inch | - | - | - | - | - | - | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | - | - | - | - | 68417-416H | 68417 | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | - | 1 | - | 130 °C | -65 °C | - | - | Active | - | - | - | - | - | - | - | 5.19 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | BREAKAWAY TYPE | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 2.54 mm | - | - | - | - | compliant | - | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | MALE | - | - | - | - | 0.16 inch | - | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | WIRE WRAP | - | - | - | 1500VAC V | - | - | - | - | - | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 inch | - | - | - | - | - | - | - | 150u inch | - | - | - | - | - | - | - | - | - | ||
![]() 6-292249-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | CABLE | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.909 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 40 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | 6-292249-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 105 °C | -30 °C | - | - | Active | - | - | - | - | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMP Lattice | - | - | - | - | - | COMBINATION LINE CONNECTOR | - | 26 Position | - | - | - | - | - | - | POLARISED | - | - | Headers & Wire Housings | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | - | - | - | unknown | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | 0.476 inch | FEMALE | 94V-0 | - | - | NO | 1.878 inch | AMP | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-146509-0 TE Connectivity | In Stock | - | - | 19 Weeks | - | Gold | - | BOARD | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 100 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | 6-146509-0 | - | - | - | + 125 C | - | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.46 | Details | Yes | - | - | - | - | Solder | - | AMPMODU | - | - | - | - | - | - | - | -65 to 125 °C | Bulk | AMPMODU MOD II | e3 | - | - | - | - | BOARD CONNECTOR | Unshrouded | 20 Position | - | - | - | - | - | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 20 | - | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | MALE | - | Black | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | 24.99 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-146506-0 TE Connectivity | In Stock | - | - | 19 Weeks | - | Gold | - | BOARD | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 50 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | 6-146506-0 | - | - | - | + 125 C | - | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.65 | Details | Yes | - | - | - | - | Solder | - | AMPMODU | - | - | - | - | - | - | - | -65 to 125 °C | Bulk | AMPMODU MOD II | e3 | - | - | - | - | BOARD CONNECTOR | Unshrouded | 20 Position | - | - | - | - | - | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 20 | - | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | MALE | - | Black | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | 24.99 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-292215-8 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | - | - | 300 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | 6-292215-8 | 292215 | - | - | + 105 C | - | - | - | - 30 C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | Bulk | Mini CT | e3 | Yes | - | - | - | BOARD CONNECTOR | Shrouded | 18 Position | - | - | - | - | 1 Row | - | PANEL MOUNTABLE | - | - | Headers & Wire Housings | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | - | 1.5 mm | 18 | - | - | 1.5 mm | - | - | - | - | compliant | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | - | 28 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640470-2 TE Connectivity | In Stock | - | - | 14 Weeks, 3 Days | - | Lead, Tin | Free Hanging | CABLE | - | - | - | - | Nylon | - | LOCKING | - | - | - | - | - | - | CSA | - | - | - | 0.2 inch | - | - | - | - | - | - | TIN LEAD | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | NYLON | - | - | - | - | 640470-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | - | - | - | 8.06 | Compliant | No | - | - | No | - | - | - | - | - | 250 V | - | - | - | 26 AWG | 26 AWG | - | Tape & Reel (TR) | - | e0 | No | - | IDC | - | BOARD CONNECTOR | - | 2 | 221 °C | -67 °C | Blue | - | 1 | - | AMP | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 2 | - | - | - | - | - | - | - | compliant | 5 A | - | - | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | White | - | - | 0.52 inch | AMP | - | - | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | - | IDC | - | - | POLARIZED HOUSING | 750VAC V | Discrete | - | - | 25 Cycles | 26 AWG | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | - | 5 A | - | BLUE | - | - | 1.52 mm | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.99 mm | 17.78 mm | - | 80u inch | - | - | - | - | - | No | - | UL94 V-2 | Not Applicable | ||
![]() 644464-5 TE Connectivity | In Stock | - | - | 15 Weeks | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.78 inch | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | NYLON | - | - | - | - | 644464-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | - | - | - | 5.76 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | - | e3 | No | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | - | - | - | - | not_compliant | - | - | - | - | UL, CSA | - | COMMERCIAL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.725 inch | FEMALE | 94V-2 | - | - | - | 0.355 inch | AMP | - | - | - | SQ PIN-SKT | 3 mΩ | - | 5000000 Ω | - | 0.156 inch | PLUG | - | - | IDC | - | - | - | 1250VAC V | - | - | - | - | - | - | Tin (Sn) | RECTANGULAR | - | - | - | - | - | ORANGE | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 0.48 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 644791-8 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | CABLE | - | - | - | - | - | - | POLARIZED LCK | - | LOCKING | - | - | - | - | - | - | - | - | 1.248 inch | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | NYLON | - | - | - | - | 644791-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | - | e0 | No | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | - | compliant | - | - | - | - | UL, CSA | - | COMMERCIAL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | - | - | - | 0.725 inch | AMP | - | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | PLUG | - | - | IDC | - | - | POLARIZED HOUSING | 1250VAC V | - | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | - | - | - | RED | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | - | - |