- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Series
- Specifications
- Connector Support Type
- Published
- Orientation
- DIN Conformance
Attribute column
Categories
Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Schedule B | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Family | Insulator Color | Halogen Free | Mating Post Length | Product Type | Connector System | Termination Post Length | Current Rating (Max) | Preloaded | Stackable | Keyed | VDE Tested | Mating Connector Lock | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | Contact Arrangement | Product | Mounting Angle | Features | Compliance | Terminal Length | Contact Mating Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | PCB Thickness | Stack Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103330-5 TE Connectivity | 30 | - | - | 16 Weeks | - | Tin-Lead Over Nickel | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Thermoplastic | - | 0.484 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 100 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | 103330-5 | - | - | - | + 105 C | - | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | - | Active | - | - | 2.54(mm) | - | 12.13(mm) | - | 0.83 | N | No | - | - | - | - | Solder | - | AMPMODU | - | - | - | - | - | - | -65 to 105 °C | Tray | AMPMODU MOD II | e0 | No | - | - | BOARD CONNECTOR | Unshrouded Header | 10 Position | - | - | - | - | 2 Row | HDR | AMPMODU | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | MALE | 94V-0 | Black | - | - | 0.248 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1050VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | - | BLACK | - | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | UL, CSA | 0.12 inch | - | Headers & Wire Housings | 12.29 mm | - | 12.29(mm) | - | - | - | - | - | - | 6.04(mm) | - | - | UL 94 V-0 | - | ||
![]() 146505-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 5 days ago) | Tin | Through Hole | BOARD | Square | - | Thermoplastic | - | - | - | - | - | Vertical | Without | CSA | - | - | 0.284 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 100 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 146505-3 | 146505 | - | - | + 125 C | - | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | - | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | - | 5.68 | N | No | - | - | - | 3.05 mm | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Stacker | 6 Position | 125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 6 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 33.78 mm | - | 1.1 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | 0.1 inch | - | BLACK | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | Yes | - | - | - | - | - | - | - | Headers | - | - | - | 0.11 inch | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | 27.94 mm | - | - | - | UL94 V-0 | - | ||
![]() 1-1586039-2 TE Connectivity | In Stock |
| - | 15 Weeks | - | Tin | - | BOARD | - | - | Nylon | - | 12 | GUIDE SLOT | SPLIT BOARD LOCK | LOCKING | - | - | - | Nylon | Tin plated | - | Straight | TE Connectivity / AMP | Polyamide | - | Tin plated | NOT SPECIFIED | BRASS | - | 1pc(s) | 4.20mm | (L x W x H) 9.75 x 30.4 x 16.3 mm | Ecru | 180 | - | - | TE CONNECTIVITY LTD | No | NYLON | - | - | 1-1586039-2 | 1-1586039-2 | - | 1.40mm² | +105°C | + 105 C | - | 0.12mm² | -40°C | - 40 C | Through Hole | STRAIGHT | 2 | 5A | 5A | 900V AC | ONE | - | 2 | -40C to 105C | 105C | -40C | 105 °C | -40 °C | - | Active | Square | 6 | 4.2(mm) | - | 9.75(mm) | Not Required(mm) | 1.69 | Details | Yes | - | - | - | - | Solder | 12 | VAL-U-LOK | 0.091853 oz | 600VAC | 600 V | - | - | - | -40 to 105 °C | Box or Tray | VAL-U-LOK | - | Yes | - | EAR99 | BOARD CONNECTOR | VAL-U-LOK | 12 Position | - | - | - | Wire-to-Board | 2 Row | Header | VAL-U-LOK | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2000 mm | 12 | - | 4.2 mm | - | compliant | 9 A | UL | Solder Pin | COMMERCIAL | 2 | - | 12(POS) | RECTANGULAR | - | 0.384 inch | MALE | 94V-2 | Natural | - | - | 0.5 inch | AMP | - | 9 A | SQ PIN-SKT | 10 mΩ | 26 AWG to 16 AWG | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1500VAC V | 1(Port) | 5.5118 mm | 50 Cycles | - | - | RECTANGULAR | 6.672 N | - | - | - | 0.165 inch | - | NATURAL | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Straight | + latch lock base | - | 0.14 inch | - | Headers & Wire Housings | 30.4 mm | - | 30.4(mm) | 16.3mm | 9.75mm | 30.4mm | 80u inch | - | - | 12.8(mm) | - | - | UL 94 V-0 | - | |||
![]() 1-1761607-3 TE Connectivity | 810 | - | - | 10 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | GUIDE SLOT | - | LOCKING | - | - | - | PBT (Polybutylene Terephthalate) | - | 2.3 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 9 | - | - | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | Ejection | - | - | 1-1761607-3 | 1761607 | - | - | + 105 C | - | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | - | 2.54(mm) | - | 25.83(mm) | - | 1.53 | Details | Yes | - | Headers & Wire Housings 100X100 HDR 2X020P R/A LPRO | - | - | Solder | - | AMP-LATCH | 0.443006 oz | 250VAC | - | - | - | - | -65 to 105 °C | Tube | AMP-LATCH | e3 | - | - | EAR99 | BOARD CONNECTOR | Ejector Header | 40 Position | - | - | - | Wire-to-Board | 2 | Header | LOW PROFILE, MILITARY, CENTER POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 40 | - | 2.54 mm | - | compliant | 1.0A | UL | Solder Pin | COMMERCIAL | 2 | - | 40(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.362 inch | MALE | 94V-0 | Black | - | - | 0.404 inch | AMP | - | - | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | DUAL POLARIZED | - | - | 2.54 mm | - | - | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | - | BLACK | - | - | Headers & Wire Housings | Wire to Board | 2.6 mm | 1/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 0.102 inch | - | Headers & Wire Housings | 58.42 mm | - | 58.42(mm) | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-1586019-2 TE Connectivity | 73800 |
| - | 15 Weeks | - | - | - | CABLE | - | - | Nylon | - | - | LATCH | - | LOCKING | - | - | - | Nylon | - | 1.055 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 500 | - | Female | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 1-1586019-2 | - | - | - | + 105 C | - | - | - | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | 2 | 2 | -40C to 105C | - | - | 105 °C | -40 °C | - | Active | - | - | 4.2(mm) | 4.2mm | 20(mm) | - | 1.56 | Details | Yes | - | - | - | - | - | - | VAL-U-LOK | 0.451824 oz | 600VAC | 600 V | - | - | - | - | Bag | VAL-U-LOK | - | Yes | - | - | BOARD CONNECTOR | Housing | 12 Position | - | - | - | Wire-to-Board, Wire-to-Wire | 2 Row | Receptacle | VAL-U-LOK | - | - | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 4.2000 mm | 12 | - | - | - | compliant | 9 A | UL, CSA | Crimp | COMMERCIAL | - | - | 12(POS) | - | - | 0.425 inch | FEMALE | 94V-0 | Natural | - | - | 0.787 inch | AMP | - | 9 A | SQ PIN-SKT | - | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | CRIMP | POLARIZED HOUSING | 1500VAC V | - | - | 50 Cycles | - | - | RECTANGULAR | 6.672 N | .4726 N | - | - | 0.165 inch | - | NATURAL | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | Headers & Wire Housings | 26.8 mm | - | 26.4(mm) | - | - | - | - | - | - | 20(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-1123724-5 TE Connectivity | 100 |
| - | 12 Weeks | - | Tin | - | BOARD | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | - | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | 700 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 1-1123724-5 | - | - | - | + 105 C | - | - | - | - 25 C | Through Hole | STRAIGHT | - | - | - | - | - | 1 | 1 | -25C to 105C | - | - | - | - | - | Active | - | - | 3.96(mm) | - | 8.5(mm) | - | 1.69 | - | Yes | - | - | - | - | Solder | - | - | 0.071253 oz | 250VDC/250VAC | 250 V | - | - | - | -25 to 105 °C | Bag | - | - | Yes | - | - | BOARD CONNECTOR | Wire to Board | 9 Position | - | - | - | Wire-to-Board | 1 Row | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 7.9200 mm | 5 | - | 3.96 mm | - | compliant | 7.5 A | - | Solder Pin | - | - | - | 9(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Natural | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7 mm | Headers & Wire Housings | - | - | 8/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | Headers & Wire Housings | 35.58 mm | - | 35.58(mm) | - | - | - | - | - | - | 10.3(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-1586041-0 TE Connectivity | 33 |
| - | 11 Weeks, 5 Days | - | Tin | - | BOARD | - | - | - | - | - | LOCKING | - | - | - | - | - | Nylon | - | 0.874 inch | Right Angle | - | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 1-1586041-0 | - | - | - | + 105 C | - | - | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | - | 2 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.73 | - | Yes | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | Wire-to-Board | 2 Row | Header | VAL-U-LOK | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2000 mm | 10 | - | 4.2 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.386 inch | MALE | 94V-2 | Natural | - | - | - | AMP | - | 9 A | SQ PIN-SKT | - | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 5.5118 mm | 50 Cycles | - | - | RECTANGULAR | 6.672 N | .5004 N | - | - | 0.165 inch | - | BLACK | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 0.142 inch | - | - | 22.2 mm | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() 1-5229913-1 TE Connectivity | 138 |
| - | 9 Weeks | - | Gold | - | CABLE | - | POLYPHENYLENE OXIDE | Polyphenylene Oxide | - | 50 | - | - | - | - | - | - | PPO (Polyphenylene Oxide) | - | - | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 1 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 1-5229913-1 | - | - | - | + 75 C | - | - | - | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.16(mm) | - | 33.43(mm) | - | 1.57 | Details | Yes | - | - | - | - | IDT | - | - | 0.880015 oz | - | - | - | - | - | - | Individual | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | IEEE 488 | 50 Position | - | - | Black | - | - | Receptacle | - | - | - | I/O Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.1600 mm | 16 | - | - | - | compliant | - | - | IDC | - | - | - | 50(POS) | - | - | - | FEMALE | - | - | - | NO | - | AMP | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | Right Angle | - | - | - | - | I/O Connectors | 97.92 mm | - | 97.92(mm) | - | - | - | - | - | - | 18.77(mm) | - | - | - | - | ||
![]() 1-1903130-4 TE Connectivity | 3460 | - | - | - | Production (Last Updated: 1 week ago) | - | Free Hanging | - | - | - | Polyester | Glass, Polyester | - | - | - | - | - | - | UL | Polyester | - | - | Straight | TE Connectivity | - | Signal | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 500 | Dynamic D-1000 Series Pin Contacts | Plug | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | 1-1903130-4 | 1903130 | - | - | + 105 C | - | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 2 | - | -55C to 105C | - | - | - | - | - | Active | - | - | 2.5(mm) | 2.5mm | 11.3(mm) | - | 1.69 | Details | Yes | - | - | - | - | - | - | DYNAMIC SERIES | 1.763698 oz | 250VAC | 250 V | 18 AWG | - | - | -55 to 105 °C | Bag | D-1000 | - | Yes | Crimp | - | BOARD CONNECTOR | Housing | 8 Position | 221 °C | -67 °C | Black | Wire-to-Wire | 2 Row | Plug | - | - | Pull, Push | Headers & Wire Housings | - | - | - | - | Tab | - | - | 2.5000 mm | - | Straight | - | 11.3 mm | unknown | - | - | Crimp | - | - | - | 8(POS) | - | - | - | Pin (Male) | - | Black | - | - | - | TE Connectivity | 250 V | - | - | - | 18(AWG) | - | 3.3 mm | - | - | Compliant | 250 V | - | - | - | - | - | - | 18 AWG | - | - | - | - | No | - | - | - | - | Halogen Free | - | Headers & Wire Housings | Wire-to-Wire | - | 5/Contact(A) | No | - | - | No | - | - | - | - | - | Wire Housings | - | - | - | - | - | Headers & Wire Housings | 12.6 mm | - | 12.6(mm) | 20.9804 mm | 12.5984 mm | 11.3 mm | - | - | - | 21(mm) | - | No SVHC | UL 94 V-0 | - | ||
![]() 1-103166-6 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | LOCKING | - | DETENTS | Right Angle | - | CSA | - | - | 1.912 inch | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | 1-103166-6 | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | - | 2 | - | - | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | 5.89 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | Through Hole | EAR99 | BOARD CONNECTOR | - | 36 | 105 °C | -65 °C | Black | - | 2 | - | SHROUDED | 8536.69.40.40 | Detent | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 36 | Right Angle | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | 36 | RECTANGULAR | - | 0.413 inch | MALE | 94V-0 | Black | 3.429 mm | - | 0.639 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | POLARIZED HOUSING | 1050VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | 0.1 inch | - | BLACK | - | 8.08 mm | - | - | - | - | - | - | No | - | - | No | 1.68 mm | No | - | - | - | - | - | 0.135 inch | 8.0772 mm | - | - | - | - | - | - | - | 30u inch | 1.397 mm | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 1-5102162-0 TE Connectivity | 10 |
| - | 7 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | - | Nylon/Polyester | - | - | LOCKING | HOLE .099-.111 | - | Right Angle | Without | - | Nylon/Polyester | - | 3.76 inch | Right Angle | TE Connectivity | - | Signal | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 30 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | ACTIVE (Last Updated: 1 week ago) | - | 1-5102162-0 | 5102162 | - | - | + 105 C | - | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | 2.54(mm) | - | 13.94(mm) | - | 1.24 | Compliant | Yes | - | - | 8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/85 | - | Solder | - | AMP-LATCH | 0.379759 oz | 250VAC | - | - | - | - | -65 to 105 °C | Tray | AMP-LATCH | - | Yes | Through Hole | EAR99 | BOARD CONNECTOR | Ejector Header | 50 | 105 °C | -65 °C | Black | Wire-to-Board | 2 | Header | LOW PROFILE, POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 50 | Right Angle | 2.54 mm | 13.94 mm | compliant | 1 A | UL | Solder Pin | - | 2 | 2.54 mm | 50(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | 3.94 mm | - | 0.549 inch | AMP | 250 V | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | 250 V | SOLDER | DUAL POLARIZED | 1000VAC V | - | 2.54 mm | - | - | - | RECTANGULAR | - | - | - | 1 A | 0.1 inch | - | BLACK | - | - | Headers & Wire Housings | Wire-to-Board | 3.94 mm | 1/Contact(A) | - | - | - | - | Without | - | 3.81 mm | - | - | Headers | Right Angle | - | - | 0.155 inch | 6.096 mm | Headers & Wire Housings | 82.8 mm | - | 82.8(mm) | 13.94 mm | 82.804 mm | - | 760 nm | 3.18 mm | - | 8.53(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 1-1761608-5 TE Connectivity | 2 |
| - | 14 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | LATCH | - | LOCKING | - | - | - | Thermoplastic | - | 2.8 inch | Straight | TE Connectivity / AMP | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (30)/GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | 7 | - | - | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | Ejection | - | - | 1-1761608-5 | 1761608 | - | - | + 105 C | - | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | - | 2.54(mm) | - | - | - | 1.53 | Details | Yes | - | TE Connectivity AMP LATCH Series, 2.54mm Pitch 50 Way 2 Row Straight PCB Header, Solder Termination | - | - | Solder | - | AMP-LATCH | 0.264414 oz | 250VAC | - | - | - | - | -65 to 105 °C | Tube | AMP-LATCH | e3 | - | - | EAR99 | BOARD CONNECTOR | Ejector Header | 50 Position | - | - | - | Wire-to-Board | 2 Row | Header | LOW PROFILE, MILITARY, CENTER POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 50 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 50(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.362 inch | MALE | 94V-0 | Black | - | - | 0.728 inch | AMP | - | - | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | DUAL POLARIZED | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | - | BLACK | - | - | Headers & Wire Housings | - | 2.6 mm | 1/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 0.102 inch | - | Headers & Wire Housings | 71.12 mm | - | 71.12(mm) | - | - | - | - | - | - | 18.49(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-1775441-2 TE Connectivity | 200 |
| - | 11 Weeks, 2 Days | - | - | - | CABLE | - | - | Thermoplastic | - | - | LOCKING | - | - | - | - | - | - | - | 0.752 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 1-1775441-2 | - | - | - | + 105 C | - | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 1 | 1 | -55C to 105C | - | - | 105 °C | -55 °C | - | Active | - | - | 1.5(mm) | - | - | - | 1.73 | Details | Yes | - | - | - | - | - | - | - | - | 250VAC | - | - | 24 AWG | 30 AWG | - | Bag | HPI | - | Yes | - | EAR99 | BOARD CONNECTOR | Housing | 12 Position | - | - | - | Wire-to-Wire | 1 Row | RCP | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.5 mm | 12 | - | 1.5 mm | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | 12(POS) | - | - | 0.106 inch | FEMALE | 94V-0 | Natural | - | - | 0.242 inch | TE Connectivity | - | 3 A | SQ PIN-SKT | 40 mΩ | 24-30(AWG) | 500000000 Ω | - | 0.059 inch | RECEPTACLE | - | - | WIRE | POLARIZED HOUSING | 500VAC V | - | - | 10 Cycles | - | - | RECTANGULAR | 4.8928 N | .8062 N | - | - | - | - | NATURAL | - | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | Wire Housings | Right Angle | - | - | - | - | Headers & Wire Housings | - | - | 19.1(mm) | - | - | - | - | - | - | 6.15(mm) | - | - | - | - | ||
![]() 1-532956-5 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | - | LOCKING | - | - | - | - | - | - | - | 5.058 inch | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | 1-532956-5 | - | - | - | + 105 C | - | - | - | - 65 C | - | RIGHT ANGLE | - | - | - | - | ONE | - | 2 | - | - | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | - | 5.83 | - | No | - | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | AMPMODU MOD II | - | No | - | EAR99 | BOARD CONNECTOR | - | 96 Position | - | - | - | - | 2 Row | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 96 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | FEMALE | 94V-0 | - | - | - | 0.32 inch | AMP | - | 3 A | SQ PIN-SKT | 12 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 750VAC V | - | 7.874 mm | 200 Cycles | - | - | RECTANGULAR | 2.224 N | .1946 N | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 0.115 inch | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 1-292132-3 TE Connectivity | 367 | - | - | - | - | Tin | - | BOARD | - | - | Nylon 6/6 | - | - | LOCKING | - | - | - | - | - | Nylon 66 | - | 1.095 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | - | - | - | - | 200 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 1-292132-3 | 292132 | - | - | + 105 C | - | - | - | - 40 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -30C to 105C | - | - | 105 °C | -40 °C | - | Active | - | - | 2(mm) | - | 5.8(mm) | - | 1.26 | Details | Yes | - | - | - | - | Solder | - | Common Termination | 0.028501 oz | 125VDC/125VAC | 125 V | - | - | - | -30 to 105 °C | Bag/Box | AMP CT | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 13 Position | - | - | - | Wire-to-Board | 1 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | 2.0000 mm | 13 | - | 2 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 13(POS) | RECTANGULAR | - | 0.228 inch | MALE | 94V-0 | Natural | - | - | 0.268 inch | AMP | - | 4 A | RND PIN-SKT | - | 28 AWG to 22 AWG | 1000000000 Ω | - | 0.079 inch | PLUG | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | 30 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | NATURAL | - | - | Headers & Wire Housings | - | - | 4/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 0.126 inch | - | Headers & Wire Housings | 27.8 mm | - | 27.8(mm) | - | - | - | 1u inch | - | - | 6.8(mm) | - | - | - | - | ||
![]() 1-640445-0 TE Connectivity | 216 | - | - | - | - | Tin | - | BOARD | - | - | Polyester | - | - | LOCKING | - | FRICTION LOCK | - | - | - | Polyester | Tin plated | 1.56 inch | Straight | TE Connectivity / AMP | Thermoplastic material | - | Tin plated | NOT SPECIFIED | COPPER ALLOY | 3(mohm) | 1pc(s) | - | (L x W x H) 7.62 m x 39.62 mm x 16.51 mm | Ecru | 1000 | - | - | TE CONNECTIVITY LTD | No | GLASS FILLED POLYESTER | Friction Lock | - | 1-640445-0 | 1-640445-0 | - | - | +105°C | + 105 C | 600 | - | -55°C | - 55 C | Through Hole | STRAIGHT | 1 | 7A | 7A | 600V AC | ONE | 1 | 1 | -55C to 105C | - | - | 105 °C | -55 °C | - | Active | Rectangular | 10 | 3.96(mm) | 3.96mm | 7.62(mm) | - | 1.69 | Details | Yes | Yes | - | - | - | Solder | 10 | MTA | 0.119931 oz | 600VAC | 600 V | - | - | - | -55 to 105 °C | PACKAGE | MTA-156 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | MTA-156 | 10 Position | - | - | - | Wire-to-Board | 1 | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 10 | - | 3.96 mm | - | compliant | 7.0A | CSA,UL | Solder Pin | COMMERCIAL | 1 | - | 10(POS) | RECTANGULAR | - | 0.3 inch | MALE | 94V-0 | White | - | NO | 0.425 inch | AMP | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | PLUG | - | - | SOLDER | POLARIZED HOUSING | 2200VAC V | - | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | - | - | - | - | - | - | NATURAL | - | - | Headers & Wire Housings | Wire to Board | 3.18 mm | 7/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 0.125 inch | - | Headers & Wire Housings | 39.92 mm | - | 39.62(mm) | 16.51mm | 7.62m | 39.62mm | - | - | - | 13.33(mm) | - | - | UL 94 V-0 | - | |||
![]() 1-1123722-9 TE Connectivity | 3600 | - | - | 13 Weeks | - | - | - | CABLE | - | POLYAMIDE66 | Nylon 6/6 | - | - | LOCKING | - | LATCH | - | - | - | Nylon 66 | - | 1.401 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 900 | AMP Economy Power Series Contacts | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 1-1123722-9 | - | - | - | + 105 C | 250 | - | - | - 25 C | - | STRAIGHT | - | - | - | - | ONE | 1 | - | -25C to 105C | - | - | 105 °C | -25 °C | - | Active | - | - | 3.96(mm) | - | 10.5(mm) | - | 1.71 | Details | Yes | - | - | - | - | - | - | - | 0.049384 oz | 250VAC | 250 V | 22 to 18, 22 AWG | - | - | -25 to 105 °C | Bag | Economy Power | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Housing | 9 Position | - | - | - | Wire-to-Board | 1 | Plug | COMPATIBLE CONTACTS: 1123721-1; 1318912-1; 1123721-2 | 8536.69.40.30 | - | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 3.9600 mm | 9 | - | - | - | compliant | 7.5 A | CSA, UL | Crimp | COMMERCIAL | - | - | 9(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | Natural | - | NO | 0.524 inch | AMP | - | 8 A | SQ PIN-SKT | 20 mΩ | 18-22(AWG) | 1000000000 Ω | - | - | PLUG | - | - | CRIMP | - | 1500VAC V | - | - | 50 Cycles | - | - | - | 7.1168 N | .973 N | - | - | - | - | NATURAL | - | - | Headers & Wire Housings | - | - | 7.5/Contact(A) | - | - | - | - | - | - | - | - | S0P9 | Wire Housings | - | - | - | - | - | Headers & Wire Housings | 35.58 mm | - | 35.58(mm) | - | - | - | - | - | - | 13.3(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-104433-3 TE Connectivity | 10 |
| - | 18 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Thermoplastic | - | 1.284 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 120 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 1-104433-3 | 104433 | - | - | + 105 C | - | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -55 °C | - | Active | - | - | 2.54(mm) | - | 4.87(mm) | - | 1.37 | N | No | - | - | - | - | Solder | - | AMPMODU | 0.056615 oz | 30VAC | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 26 Position | - | - | - | Wire-to-Board | 2 | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 26 | - | 2.54 mm | - | not_compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | 26(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.192 inch | MALE | 94V-0 | Black | - | - | 0.09 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 5000 MOhms | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.78 N | .139 N | - | - | 0.1 inch | - | BLACK | - | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | 3/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 0.125 inch | - | Headers & Wire Housings | 32.61 mm | - | 32.61(mm) | - | - | - | 15u inch | - | - | 10.36(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-1470109-6 TE Connectivity | In Stock | - | - | 11 Weeks, 2 Days | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | LOCKING | - | - | - | - | - | - | - | 0.708 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 300 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 1-1470109-6 | 1470109 | - | - | + 85 C | - | - | - | - 25 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | - | - | 85 °C | -25 °C | - | Active | - | - | - | - | - | - | 1.6 | Details | Yes | - | - | - | - | - | - | AMPMODU | - | - | 100 V | - | - | - | - | Bulk | 2 mm AMPMODU | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | 16 Position | - | - | - | - | 2 Row | - | AMPMODU, POLARIZED, SHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | - | 2 mm | - | compliant | 3 A | UL | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.196 inch | MALE | 94V-0 | - | - | - | 0.256 inch | TE Connectivity | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 500000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 800VAC V | - | 2.0066 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 4.90114 N | .973 N | - | - | 0.079 inch | AMPMODU Board-to-Boad & Wire-to-Board Connectors | NATURAL | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 0.118 inch | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 1-1586041-4 TE Connectivity | 520 | - | - | 16 Weeks | - | Tin | - | BOARD | - | - | Nylon | - | 14 | LOCKING | - | - | - | - | - | Nylon | - | 1.205 inch | Right Angle | - | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 1-1586041-4 | - | - | - | + 105 C | - | - | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 2 | 2 | -40C to 105C | 105C | -40C | - | - | - | Active | - | - | 4.2(mm) | - | 19.6(mm) | Not Required(mm) | 1.72 | - | Yes | - | - | - | - | Solder | - | - | - | 600VAC | - | - | - | - | -40 to 105 °C | Tray | VAL-U-LOK | - | Yes | - | - | BOARD CONNECTOR | Power | 14 Position | - | - | - | Wire-to-Board | 2 Row | Header | VAL-U-LOK | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2000 mm | 14 | - | 4.2 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 14(POS) | RECTANGULAR | - | 0.386 inch | MALE | 94V-2 | Natural | - | - | - | AMP | - | 9 A | SQ PIN-SKT | - | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1500VAC V | 1(Port) | 5.5118 mm | 50 Cycles | - | - | RECTANGULAR | 6.672 N | .5004 N | - | - | 0.165 inch | - | BLACK | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 0.142 inch | - | - | 30.6 mm | - | 30.6(mm) | - | - | - | - | - | - | - | - | - | UL 94 V-2 | - |