- Manufacturer
- Series
- Packaging
- Features
- Part Status
- Mfr
- Package
- Product Status
- Manufacturer
- Operating Temperature
- Termination
- Mounting Type
- Package / Case
Attribute column
Categories
Backplane Connectors - ARINC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Approvals | CCT(K) | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Number of I/Os | Number of Macrocells | Power Dissipation (Max) | Temperature-Test | Voltage Rated | Voltage Rating AC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Technology | Current Rating | Base Part Number | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Programmable Type | Polarization | Impedance | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Response Time | Lumens/Watt @ Current - Test | FET Type | CRI (Color Rendering Index) | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Fuse Type | Input Capacitance (Ciss) (Max) @ Vds | Drain to Source Voltage (Vdss) | Vgs (Max) | Breaking Capacity @ Rated Voltage | Current - Max | Lens Type | Flux @ Current/Temperature - Test | Number of Gates | DC Cold Resistance | Light Emitting Surface (LES) | Wavelength | FET Feature | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Holder | 5mm x 20mm | - | - | BSI, CCC, cURus, IMQ, PSE, SEMKO, VDE | - | - | - | -- | - | - | - | - | - | - | 250V | -- | Bulk | S500 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | - | Active | -- | - | - | - | - | - | -- | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Fast | - | - | - | - | - | Cartridge, Glass | - | - | - | 35A | - | - | - | - | 0.125 Ohms | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2700K 2-Step MacAdam Ellipse | - | - | -- | - | - | - | - | 85°C | - | - | - | Tray | Gen 7 Décor Series™ | 20.00mm Diameter | - | Active | -- | - | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | - | - | - | - | - | - | Starboard | - | - | - | - | 25.3V | 120° | 350mA | - | 105 lm/W | - | 97 | - | - | - | - | - | - | - | 700mA | Flat | 925 lm (Typ) | - | - | 9.90mm Diameter | -- | - | - | - | - | -- | 1.90mm | - | - | ||
Tiny WHSL | 775 |
| - | Chassis Mount | Radial, Can - Screw Terminals | - | -- | - | - | - | - | -- | 15000 Hrs @ 85°C | - | - | - | - | 250V | - | -25°C ~ 85°C | Bulk | B43564 | 3.028 Dia (76.90mm) | ±20% | Active | -- | - | - | - | - | - | - | General Purpose | - | 15000µF | - | - | - | 12 mOhm @ 100Hz | - | 1.248 (31.70mm) | - | - | Polar | 10 mOhms | 27.4A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.681 (169.70mm) | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | -- | - | - | - | - | -- | 2000 Hrs @ 85°C | - | - | - | - | 250V | - | -40°C ~ 85°C | Bulk | B43305 | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | - | General Purpose | - | 1200µF | - | - | - | 110 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | Polar | 150 mOhms | 2.71A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | -- | - | - | - | - | -- | 10000 Hrs @ 85°C | - | - | - | - | 200V | - | -40°C ~ 85°C | Bulk | B43601 | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | - | - | - | - | - | General Purpose | - | 1000µF | - | - | - | 100 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | Polar | 130 mOhms | 2.75A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | -- | - | - | - | - | -- | 3000 Hrs @ 105°C | - | - | - | - | 400V | - | -- | Bulk | B43851 | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | - | - | - | - | - | General Purpose | - | 2.2µF | - | - | - | 151 Ohm @ 120Hz | - | 0.197 (5.00mm) | - | - | Polar | - | 28mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-243AA | SOT-89 | - | - | - | -- | 0V | - | - | - | - | 1.6W (Ta) | - | - | - | -55°C ~ 125°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 35 Ohm @ 140mA, 0V | -- | - | 200pF @ 25V | 350V | ±20V | - | - | - | - | - | - | - | - | Depletion Mode | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 1.125 L (4.32mm x 28.58mm) | ±5% | Active | - | 2 | ±300ppm/°C | - | 120 Ohms | Wirewound | - | - | 5W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | - | - | - | - | - | - | - | 64 | 160 | - | - | - | - | -40°C ~ 85°C (TA) | Tube | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | EPM7160 | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | - | - | 4.5 V ~ 5.5 V | 20.0ns | 10 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | 2.15 kOhms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | 274 Ohms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | - | - | - | - | - | - | - | 36 | 64 | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | 4.75 V ~ 5.25 V | 10.0ns | 4 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | ±200ppm/°C | - | 5.6 MOhms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | - | 10 kOhms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 154.99 kOhms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 225°C | Bulk | CP | 2.500 L x 0.625 W (63.50mm x 15.88mm) | ±10% | Active | - | 2 | ±400ppm/°C | - | 160 Ohms | Metal Oxide Film | - | - | 20W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | 4 MOhms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 225°C | Bulk | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | Active | - | 2 | ±400ppm/°C | - | 180 Ohms | Metal Oxide Film | - | - | 15W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 340 Ohms | Metal Film | - | - | 1.75W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | ±25ppm/°C | - | 10 Ohms | Metal Film | - | - | 1.5W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - |