- Manufacturer
- Series
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Product Type
- Subcategory
- Class Code
Attribute column
Categories
Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Boardlocks | Body Orientation | Brand | Cable Entry Angle | classification | Conductor cross sections(AWG) | Connection meets standards | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Female/Male | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | On the basis of UL /CSARated current | Package | PE Contacts | Pollution level | Product Status | Rated pulse voltage | Rated torque | RoHS | Strip length | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | working life-mating cycles | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Applications | Number of Rows | Gender | Subcategory | Pitch | Technology | Current Rating | Termination Style | Contact Gender | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Operating Temperature - Junction | Number of Power Positions | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Signal Positions | Thread Size | Product Type | Capacitance @ Vr, F | Contact Layout, Typical | Class Code | Product | Mounting Angle | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPXBEP3PB Radiall | 43 |
| - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | EPXB Series Backshell | - | Plug | Male | - | Radiall | + 175 C | Radiall USA, Inc. | - 65 C | Free Hanging | - | Box | - | - | Active | - | - | - | - | EPX | 3.068835 oz | - | - | - | - | - | EPX® | - | - | Pin Assembly | 3 Position | Contacts Sold Separately | 1 Row | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | 3 Position | - | - | - | - | Heavy Duty Power Connectors | - | P3 | B | Inserts | Straight | Heavy Duty Power Connectors | - | ||
![]() 143-1150-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPXAT1C1PA Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Radiall | - | Radiall USA, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | EPX | - | - | - | - | - | Bulk | EPX® | - | - | Pin Assembly | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack & Panel Connectors | - | 1C1 | T | - | - | Rack & Panel Connectors | - | ||
![]() EPXBE25P1SA Radiall | 50 |
| - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Radiall | - | Radiall USA, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | EPX | - | - | - | - | - | Bulk | EPX® | - | - | Socket Assembly | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack & Panel Connectors | - | 25P1 | E | - | - | Rack & Panel Connectors | - | ||
![]() 446670-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 446670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -- | -- | Active | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | ||
![]() 143-1908-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-1906-000 ITT | 2024 |
| - | Gold Over Nickel | - | - | - | Aluminum Alloy | - | - | Straight | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Backplane | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPXBE17PB Radiall | In Stock | - | - | - | Through Hole | Axial | - | - | AM01 | - | - | Radiall | - | - | - | - | - | - | 1 | - | EPXA Series Backshell | - | Plug | Male | - | Radiall | + 175 C | Sanken | - 65 C | Free Hanging | - | Tape & Box (TB) | - | - | Active | - | - | - | - | EPX | 3.068835 oz | - | - | - | - | - | - | - | - | Pin Assembly | 17 Position | Contacts Sold Separately | 4 Row | - | Power Connectors | - | Standard | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 400 V | 980 mV @ 1 A | - | -40°C ~ 150°C | - | 400 V | 1A | 17 Position | - | Heavy Duty Power Connectors | - | 17 | E | Inserts | Straight | Heavy Duty Power Connectors | - | ||
![]() DDD-144-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | - | 32B | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 4KV | - | Comply with RoHS exemptions | 6-8mm | - | - | - | - | - | ≥500 time | - | DDD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD-128-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | - | 48B | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 4KV | - | Comply with RoHS exemptions | 6-8mm | - | - | - | - | - | ≥500 time | - | DD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE-006-F DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | - | 6B | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | - | - | - | - | - | ≥500 time | - | DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-032-F DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | - | 32A | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 4KV | 0.5N.m | Comply with RoHS exemptions | 7.5mm | - | - | - | - | - | ≥500 time | - | DA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE-006-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | 6B | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 6KV | - | Comply with RoHS exemptions | 7.5mm | - | - | - | - | - | ≥500 time | - | DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE-010-M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | - | 10B | - | Male | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | - | - | - | - | - | ≥500 time | - | DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE-016-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | 16B | - | Male | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 6KV | - | Comply with RoHS exemptions | 7.5mm | - | - | - | - | - | ≥500 time | - | DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMK-002-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 16-8AWG | DIN EN 60664 DIN EN 61984 | - | 1 module | - | Male | - | - | - | - | - | - | - | - | - | - | 600V | - | No | 3 | - | 8KV | - | Comply with RoHS exemptions | - | - | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-12/2-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 16-10/26-14AWG | DIN EN 60664 DIN EN 61984 | - | 16B | - | Female | - | - | - | - | - | - | - | - | - | - | 600/300V | - | Yes | 3 | - | 8/4KV | - | Comply with RoHS exemptions | 6-9mm | - | - | - | - | - | ≥500 time | - | DK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEE-064-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | 32B | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 6KV | - | Comply with RoHS exemptions | 7.5mm | - | - | - | - | - | ≥500 time | - | DEE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEE-092-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | 48B | - | Male | - | - | - | - | - | - | - | - | - | - | 600V | - | Yes | 3 | - | 6KV | - | Comply with RoHS exemptions | 7.5mm | - | - | - | - | - | ≥500 time | - | DEE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMD-012-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | - | 1 module | - | Female | - | - | - | - | - | - | - | - | - | - | 600V | - | No | 3 | - | 4KV | - | Comply with RoHS exemptions | - | - | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |