- Manufacturer
- Series
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Product Type
- Subcategory
- Class Code
Attribute column
Categories
Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Body Material | Approvals | Brand | classification | Conductor cross sections(AWG) | Connection meets standards | Contact Finish Mating | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Female/Male | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | On the basis of UL /CSARated current | Package | Package Description | Part Life Cycle Code | PE Contacts | Pollution level | Product Status | Rated pulse voltage | Rated torque | Risk Rank | RoHS | Rohs Code | Strip length | Timing Range | Tradename | working life-mating cycles | Packaging | Series | Termination | ECCN Code | Connector Type | Type | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Depth | Reach Compliance Code | Mating Information | Contact Gender | Empty Shell | Termination Type | Product Type | Coil Voltage | Max Frequency | Contact Layout, Typical | Class Code | Mode of Operation | Connection Type | Nominal Input Voltage (AC) | Product Category | Contacts | IP Rating | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK-4/2-M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 16-6AWG | DIN EN 60664 DIN EN 61984 | - | - | 16B | - | Male | - | - | - | - | - | 600/300V | - | - | - | Yes | 3 | - | 8/6KV | 1.2N.m(1.5mm²) 2N.m(2.5mm²) 3N.m(4/6/10/16mm²) 0.5N.m | - | Comply with RoHS exemptions | - | 14/7.5mm | - | - | ≥500 time | - | DK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE-016-MS DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | - | - | 16B | - | Male | - | - | - | - | - | 600V | - | - | - | Yes | 3 | - | 6KV | - | - | Comply with RoHS exemptions | - | 7-9mm | - | - | ≥500 time | - | DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-4/8-F DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 16-6/20-14AWG | DIN EN 60664 DIN EN 61984 | - | - | 24B | - | Female | - | - | - | - | - | 600/600V | - | - | - | Yes | 3 | - | 6/6KV | 1.2N.m(1.5mm²) 2N.m(2.5mm²) 3N.m(4/6/10/16mm²) 0.5N.m | - | Comply with RoHS exemptions | - | 6-9mm | - | - | ≥500 time | - | DK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMK-003-F(6-10MM2) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 10-8AWG | DIN EN 60664 DIN EN 61984 | - | - | 1 module | - | Female | - | - | - | - | - | 600V | - | - | - | No | 3 | - | 8KV | 1.5N.m(2.5/4mm²) 2N.m(6/10mm²) | - | Comply with RoHS exemptions | - | 5-11mm | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEE-018-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | - | 10B | - | Male | - | - | - | - | - | 600V | - | - | - | Yes | 3 | - | 6KV | - | - | Comply with RoHS exemptions | - | 7.5mm | - | - | ≥500 time | - | DEE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSB-006-F DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 16-10AWG | DIN EN 60664 DIN EN 61984 | - | - | 16B | - | Female | - | - | - | - | - | 600V | - | - | - | Yes | 3 | - | 6KV | 1.2N.m | - | Comply with RoHS exemptions | - | 7.5mm | - | - | ≥500 time | - | DSB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMEE-020-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | - | 1 module | - | Male | - | - | - | - | - | 600V | - | - | - | No | 3 | - | 6KV | - | - | Comply with RoHS exemptions | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMEE-020-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | - | 1 module | - | Female | - | - | - | - | - | 600V | - | - | - | No | 3 | - | 6KV | - | - | Comply with RoHS exemptions | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMD-017-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | - | - | 1 module | - | Male | - | - | - | - | - | 600V | - | - | - | No | 3 | - | 2.5KV | - | - | Comply with RoHS exemptions | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSB-012-F DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 16-10AWG | DIN EN 60664 DIN EN 61984 | - | - | 32B | - | Female | - | - | - | - | - | 600V | - | - | - | Yes | 3 | - | 6KV | 1.2N.m | - | Comply with RoHS exemptions | - | 7.5mm | - | - | ≥500 time | - | DSB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMK-004-FC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 16-10AWG | DIN EN 60664 DIN EN 61984 | - | - | 1 module | - | Female | - | - | - | - | - | 600V | - | - | - | No | 3 | - | 8KV | - | - | Comply with RoHS exemptions | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DME-006-MC DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | - | - | 1 module | - | Male | - | - | - | - | - | 600V | - | - | - | No | 3 | - | 6KV | - | - | Comply with RoHS exemptions | - | - | - | - | ≥500 time | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPXBT28PA Radiall | 31 |
| - | 11 Weeks, 3 Days | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | RADIALL S A | Miscellaneous | EPXBT28PA | Radiall USA, Inc. | - | - | Bulk | - | Active | - | - | Active | - | - | 5.79 | - | - | - | - | EPX | - | Bulk | EPX® | - | - | RACK AND PANEL CONNECTOR | Pin Assembly | - | Backplane Connectors | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Rack & Panel Connectors | - | - | 28 | T | - | - | - | Rack & Panel Connectors | - | - | - | ||
![]() EPXBN34PB Radiall | In Stock | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | GE | 6KFP53050X2XXCA1 | Radiall USA, Inc. | Panel | - | AF600FP31IP55 | - | - | - | - | Active | - | - | - | - | - | - | - | EPX | - | Bulk | EPX® | - | - | - | Pin Assembly | - | Backplane Connectors | - | - | - | - | - | - | - | 12.2 | - | - | - | - | - | Rack & Panel Connectors | - | 800 Hz | 34 | N | - | - | 575 VAC | Rack & Panel Connectors | - | IP55 | 12.1 | ||
![]() EPXBEF12CPB Radiall | 2899 |
| - | 4 Weeks, 2 Days | - | Brass | CSA;CE;UL;FM | Radiall | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1 | - | RADIALL S A | Asco | EPXBEF12CPB | Radiall USA, Inc. | - | - | Bulk | - | Active | - | - | Active | - | - | 2.37 | - | Yes | - | - | EPX | - | - | EPX® | - | EAR99 | RACK AND PANEL CONNECTOR | Pin Assembly | 8536.69.40.30 | Backplane Connectors | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Rack & Panel Connectors | - | - | F12C | E | - | - | - | Rack & Panel Connectors | - | - | - | ||
![]() EPXBN10Q2PA Radiall | 23 |
| - | 4 Weeks, 2 Days | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | RADIALL S A | NTE Electronics | 72-074 | Radiall USA, Inc. | - | - | Bulk | - | Active | - | - | Active | - | - | 5.79 | - | - | - | - | EPX | - | Bulk | EPX® | - | - | RACK AND PANEL CONNECTOR | Pin Assembly | - | Backplane Connectors | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Rack & Panel Connectors | - | - | 10Q2 | A | - | - | - | Rack & Panel Connectors | - | - | - | ||
![]() EPXAE14MPA Radiall | 23 |
| - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | Connomac | - | Radiall USA, Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | EPX | - | Bulk | EPX® | - | - | - | Pin Assembly | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack & Panel Connectors | - | - | 14M | A | - | - | - | Rack & Panel Connectors | - | - | - | ||
![]() EPXN40P Radiall | 2167 |
| - | - | - | - | - | Radiall | - | - | - | - | - | - | 1 | - | - | Johnson Controls | VG7842CT+72CHGC | Radiall USA, Inc. | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | EPX | - | - | * | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack & Panel Connectors | - | - | - | - | - | Threaded | - | Rack & Panel Connectors | - | - | - | ||
![]() EPXBN48SA Radiall | 23 |
| - | 5 Weeks | - | - | - | Radiall | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1 | - | RADIALL S A | Miscellaneous | EPXBN48SA | Radiall USA, Inc. | - | - | Bulk | - | Active | - | - | Active | - | - | 5.79 | - | Yes | - | - | EPX | - | Bulk | EPX® | - | - | RACK AND PANEL CONNECTOR | Socket Assembly | - | Backplane Connectors | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Rack & Panel Connectors | - | - | 48 | N | - | - | - | Rack & Panel Connectors | - | - | - | ||
![]() EPXBH06PA Radiall | In Stock | - | - | 5 Weeks | Socket | - | CE, cULus | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | RADIALL S A | Schneider Electric | TDRSOXB-240A | Radiall USA, Inc. | - | - | Bulk | ROHS COMPLIANT | Active | - | - | Active | - | - | 5.79 | Yes | Yes | - | 0 | - | - | - | EPX® | 10 Blade Square | EAR99 | RACK AND PANEL CONNECTOR | Pin Assembly | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | CRIMP | - | 240 VAC | - | 6 | H | Interval, On Delay | - | - | - | DPDT | IP40 | - |