- Manufacturer
- Series
- Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Product Type
- Subcategory
- Class Code
Attribute column
Categories
Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | classification | Conductor cross sections(AWG) | Connection meets standards | Dimensions | Female/Male | On the basis of UL /CSARated current | PE Contacts | Pollution level | Rated pulse voltage | Rated torque | RoHS | Strip length | working life-mating cycles | Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE-016-F DEGSON | In Stock | - | Datasheet | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 16B | Female | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DE-024-FS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 24B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DK-4/0-F DEGSON | In Stock | - | Datasheet | Insert | 16-6AWG | DIN EN 60664 DIN EN 61984 | 16B | Female | 600V | Yes | 3 | 8KV | 1.2N.m(1.5mm²) 2N.m(2.5mm²) 3N.m(4/6/10/16mm²) | Comply with RoHS exemptions | 14mm | ≥500 time | DK | ||
![]() DK-8/0-F DEGSON | In Stock | - | Datasheet | Insert | 7-3AWG | DIN EN 60664 DIN EN 61984 | 24B | Female | 600V | Yes | 3 | 8KV | 6N.m(10mm²) 6N.m(16mm²) 7N.m(25mm²) | Comply with RoHS exemptions | 13mm | ≥500 time | DK | ||
![]() DE-016-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 16B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DE | ||
![]() DMK-002-M(6-10MM2) DEGSON | In Stock | - | Datasheet | Insert | 10-8AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 8KV | 1.5N.m(2.5/4mm²) 2N.m(6/10mm²) | Comply with RoHS exemptions | 11-12.5mm | ≥500 time | DM | ||
![]() DMK-002-FC DEGSON | In Stock | - | Datasheet | Insert | 16-8AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DEE-018-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 10B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | ||
![]() DMK-002-F(6-10MM2) DEGSON | In Stock | - | Datasheet | Insert | 10-8AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 8KV | 1.5N.m(2.5/4mm²) 2N.m(6/10mm²) | Comply with RoHS exemptions | 11-12.5mm | ≥500 time | DM | ||
![]() DEE-032-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 16B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | ||
![]() DEE-010-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 6B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | ||
![]() DKE-009-MC DEGSON | In Stock | - | Datasheet | Insert | 28-18AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DM-RJ45-M DEGSON | In Stock | - | Datasheet | Insert | - | DIN EN 60664 DIN EN 61984 | 1 module | Male | 30V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DM-RJ45-F DEGSON | In Stock | - | Datasheet | Insert | - | DIN EN 60664 DIN EN 61984 | 1 module | Female | 30V | No | 3 | 0.8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DD-008-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DD | ||
![]() DQ-007-MC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DQ | ||
![]() DD-015-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 10A | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DD | ||
![]() DE-048-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 48B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DE | ||
![]() DE-032-F DEGSON | In Stock | - | Datasheet | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 32B | Female | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DA-004-FS DEGSON | In Stock | - | Datasheet | Insert | 20-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 9.0mm | ≥500 time | DA |