- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Backshell Material, Plating | Jacket (Insulation) Material | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Lifetime @ Temp. | Mfr | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Number of Positions Loaded | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Approval Agency | Voltage - Isolation | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Channels | Number of Circuits | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Frequency Tolerance | Manufacturer Size Code | Cable Opening | Current - Output High, Low | Input | Ratio - Input:Output | 1st Connector | 2nd Connector | Rise / Fall Time (Typ) | PLL | Differential - Input:Output | Cable Diameter | Divider/Multiplier | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Return Loss | Level, Class | Bend Radius | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Length - Overall | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208483024003050 KYOCERA | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | Solder | ±50ppm/°C | Receptacle, Female Sockets | - | 1.07 kOhms | 32 (24 + 8 Power) | Metal Film | - | - | 3 | 0.5W, 1/2W | - | - | 3A | 0.100 (2.54mm) | - | - | - | - | - | M | 16 | - | - | - | - | - | Gold | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | - | - | UL94 V-0 | - | ||
![]() 496-148-381-313 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | DPX | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-381-111 EDAC | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -40°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | ±15ppm | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 19pF | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() 493-132-621-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-148-221-321 EDAC | In Stock | - | - | Panel Mount | - | Flange | Composite | - | Thermoplastic | - | - | - | CTVP00RQF | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 46 (44 + 2 Quadrax) | - | Silver | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 25-46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 493-116-373-121 EDAC | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | DS1086 | - | - | 133MHz | - | Analog Devices Inc./Maxim Integrated | Tube | - | Obsolete | - | - | 0°C ~ 70°C | - | EconOscillator™ | - | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:1 | - | - | - | No | No/No | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-132-680-621 EDAC | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | RNCF0805D | - | - | - | - | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RNCF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | - | ±25ppm/°C | - | - | 10.5 kOhms | - | Thin Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 464-108-221-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-116-281-623 EDAC | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | Silicon Rubber | - | - | - | M83723/72 | Gold | - | - | - | TE Connectivity Deutsch Connectors | Bulk | Metal | Discontinued at Digi-Key | - | - | -55°C ~ 200°C | - | Military, MIL-DTL-83723 Series III | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 8 | - | Olive Drab | Aviation, Automotive, Military | - | - | - | Bayonet Lock | 23A | - | - | - | 7 | - | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 18-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 496-148-221-311 EDAC | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | TNPW0805 | - | - | - | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | - | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | - | ±25ppm/°C | - | - | 30 Ohms | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() 493-124-322-322 EDAC | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sprague | Tape & Reel (TR) | - | Active | 50 V | - | -55°C ~ 125°C | - | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | 15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mOhm | - | - | - | - | - | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Reliability | 0.150 (3.80mm) | - | - | - | - | - | COTS | ||
![]() 496-148-681-321 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | FZ2ERS | - | - | - | - | Panduit Corp | Bulk | - | Active | - | - | - | - | Opti-Core® | - | - | - | - | - | - | - | Multimode, Duplex, OM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SC Duplex | SC Duplex | - | - | - | 0.06 (1.6mm) | - | - | - | 26dB | - | 16mm | - | - | - | - | - | - | - | - | 9.8 (3.0m) | - | - | ||
![]() 464-116-621-221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 494-016-360-122 EDAC | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | 16V | - | -55°C ~ 125°C | - | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±10% | - | - | - | X7R | - | - | - | - | - | - | General Purpose | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() 493-124-240-322 EDAC | In Stock | - | - | Surface Mount | 14-VDFN | - | - | 14-QFN (5x5) | - | - | - | - | SI8275 | - | - | - | - | Skyworks Solutions Inc. | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | - | Si827x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Coupling | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 1000Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.8A, 4A | - | - | - | - | 10.5ns, 13.3ns | - | - | - | - | 60ns, 60ns | 150kV/µs | - | - | - | 8ns | 4.2V ~ 30V | 4A | - | - | - | - | - | - | - | - | ||
![]() 496-116-240-621 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6407-27 | - | - | - | - | TE Connectivity Deutsch Connectors | Bag | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 495-008-660-122 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-124-370-322 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-120-673-611 EDAC | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | Vishay Dale | Bulk | - | Obsolete | - | - | -55°C ~ 150°C | - | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 35 MOhms | - | Metal Oxide Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | - | ||
![]() 496-196-681-313 EDAC | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | RNC65 | - | - | - | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/05, RNC65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | 2 | - | ±25ppm/°C | - | - | 3.4 kOhms | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - |