- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Mounting Option 1 | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Contact Current Rating | Mating Contact Row Spacing | Data Rate | Insulator Color | Product Type | Hole Diameter | Number of Columns | Level, Class | Name of Rows Loaded | Test Voltage | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09231486921 HARTING | 1000 | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Glass, Polyester | Glass | - | Thermoplastic, Glass Filled | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | Male | - | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | - | 17.72mm | 2C | All | - | 2A | UL, CSA | Gold | - | - | COMMERCIAL | - | 3 | 2.54mm | - | RECTANGULAR | - | - | - | 94V-0 | Grey | 2.96mm | - | 250V | 2A | - | 20mOhm | 1000000000000Ohm | - | - | - | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | - | 0.1 inch | - | - | - | 1 mm | - | 2 | A,B,C | 1kV | - | - | - | - | - | 54mm | Flash | - | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PCN12A-28P-2.54DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 28 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09021647921 HARTING | 525 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Thermoplastic | 10.429988g | Thermoplastic, Glass Filled | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 125°C | -65°C | Grey | 2 | Male | - | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | 15.5mm | B | All | - | 2A | UL, CSA | - | - | - | COMMERCIAL | - | 2 | 2.54mm | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 250V | 2A | - | 15mOhm | 1 TΩ | - | - | - | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | - | - | - | 0.1 inch | - | - | - | 1 mm | - | 3 | A,B | 1kV | - | - | - | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PCN10-64P-2.54DSA(72) Hirose Electric Co Ltd | 2863 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | PBT | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~85°C | Tray | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 8.6mm | B | All | - | 2A | - | Gold | - | - | - | - | - | - | 64 | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | - | - | - | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XC5E-3081-2 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 30 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | Q | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() PCN10H-32P-2.54DSA(72) Hirose Electric Co Ltd | 46 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 32 | - | - | - | - | All | - | 2A | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.378 inch | - | - | - | - | 1.173 inch | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | - | PLUG | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | - | 0.1 inch | - | GRAY | - | - | - | - | A,B | - | - | - | - | - | - | - | 8.00μin 0.203μm | 8μin | 0.118 inch | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XC5G-4821 Omron Electronics Inc-EMC Div | 177 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | R | All | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() PCN12E-44S-2.54DSA(71) Hirose Electric Co Ltd | 10 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 44 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 3.94μin 0.10μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10MC-96S-2.54DSA(72) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | PBT | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~85°C | Tray | - | PCN10 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10-20S-2.54C Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | PCN10 | e3 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle, Female Sockets | 20 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | - | - | - | - | All | unknown | 2A | UL | Gold | - | - | COMMERCIAL | 1.54 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.319 inch | - | 94V-0 | - | - | 0.598 inch | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | RECTANGULAR | - | - | 0.1 inch | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10A-32P-2.54DS(72) Hirose Electric Co Ltd | 71 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | PCN10 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 32 | Right Angle | - | 15.24mm | B | All | unknown | 2A | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.339 inch | - | - | Grey | - | - | - | 2A | - | 20mOhm | - | - | - | - | 300V | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | - | - | - | GRAY | - | - | - | - | A,B | - | - | - | - | - | - | 53.36mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XC5C-9682-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | PBT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | C | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN12EA-50P-2.54DS(71) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 3.94μin 0.10μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN12A-20P-2.54DS(71) Hirose Electric Co Ltd | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648813755V1LF Amphenol ICC (FCI) | 1000 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | 17.58mm | R | 64 | - | 1.5A | - | Gold | - | - | - | - | - | 2.54mm | 64 | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 85052-0191 Molex | In Stock | - | Datasheet | 19 Weeks, 4 Days | Gold | Through Hole | BOARD | - | - | - | - | LOCKING | 3.701 inch | Right Angle | Molex | NOT SPECIFIED | COPPER ALLOY | IN | 500 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | 85052-0191 | + 125 C | - 55 C | Through Hole | RIGHT ANGLE | 3 | 125 °C | -55 °C | 0850520191 | End Of Life | 5.76 | Details | Yes | Solder | 0.530697 oz | - | 250 VAC | -55 to 125 °C | Tray | - | 85052 | - | Yes | - | - | Solder | EAR99 | Receptacle | 96 | 125 °C | -55 °C | - | 3 | Receptacle | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 96 | Right Angle | 2.54 mm | 17.72 mm | - | - | compliant | 1 A | UL, CSA | - | Through Hole | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | - | 0.418 inch | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 64 | 1 kV | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 500 Cycles | - | - | .9452 N | - | 0.1 inch | 622 Mbps | - | DIN 41612 Connectors | - | 32 | - | A,B,C | - | Right Angle | - | 0.118 inch | DIN 41612 Connectors | 94 mm | 94 mm | - | 39u inch | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Cable, Flanges, Panel | Panel Mount | Glass, Polyester | Polybutylene | 228.655942g | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | 62B64 | - | - | Obsolete | Not Applicable | IDC | - | Receptacle, Female Sockets | 64 | 105°C | -55°C | - | 2 | Receptacle | - | - | - | 500V | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Right Angle | - | 8mm | B | All | - | 1A | - | Gold | - | 500V | - | - | - | 2.54mm | 64 | - | - | - | - | - | Grey | - | - | - | - | - | - | 1 TΩ | - | - | - | - | - | 1A | - | - | - | - | 64 | - | - | 1A | - | - | - | - | - | - | 1 | - | - | - | Feed Through | - | - | - | 95mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0850130098 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85013 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | R/2 (1/2 R) | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 24.0μin 0.61μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 108457096002026 AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2004 | 8457 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | - | - | C | All | - | 3A | UL | Gold | - | - | - | - | 3 | - | 64 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 3A | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | 3A | ENDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | A,C | - | - | - | - | - | - | 93.9mm | - | - | - | 3mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 86094648114755V1LF Amphenol ICC (FCI) | 65 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester | - | Polyester Thermoplastic | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | Tray | 2005 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C | 64 | - | 1.5A | - | Gold, GXT™ | - | 330V | - | - | - | 2.54mm | 64 | - | - | - | - | - | Grey | - | - | 250V | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.85 mm | - | 2 | - | - | - | - | - | - | - | 95mm | - | - | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |