- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Type | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Accessory Type | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9061327931 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type F | 32 Position | 3 Row | 2.54 mm | 6 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9732326811 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9791962936 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9731963101 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732326871 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type R | 32 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Receptacles | Right Angle | ||
![]() 9791646907 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732426871 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732803801 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9751206904 HARTING | In Stock | - | - | Tin | Thermoplastic | Copper Alloy | + 105 C | - 40 C | 1 kV | 3Q | 20 Position | 2 Row | 2.54 mm | 2 A | Press Fit | - | Headers | Straight | ||
![]() 9731966513 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9721647903 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type Q | 64 Position | 2 Row | 2.54 mm | 2 A | Through Hole | - | Headers | Straight | ||
![]() 9792647801 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9792326802 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732636804 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732606831 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732586801 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9751206504 HARTING | In Stock | - | - | Tin | Thermoplastic | Copper Alloy | + 105 C | - 40 C | 1 kV | 3Q | 20 Position | 2 Row | 2.54 mm | 2 A | Press Fit | - | Headers | Straight | ||
![]() 9731966508 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9732327801 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9731962907 HARTING | 10000 | - | - | Tin | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type R | 96 Position | 3 Row | 2.54 mm | 2 A | Wire Wrap | - | Headers | Straight |