- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Contact Materials | Contact Resistance Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Pitch (mm) | Product Depth (mm) | Termination Method | Packaging | Type | Number of Positions | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Number of Contacts | Housing Color | Accessory Type | Current Rating (Max) | Product | Mounting Angle | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9030006102 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type M | - | - | - | - | 20 A | Solder | - | - | - | - | Contacts | Straight | - | - | ||
![]() 9057486831 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type E | 48 Position | 3 Row | - | 5.08 mm | 6 A | Solder | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9061486951 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type F | 48 Position | 3 Row | - | 2.54 mm | 6 A | Solder Pin | - | - | - | - | Headers | Right Angle | - | - | ||
![]() 9062032811 HARTING | In Stock | - | - | Silver | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type H | 3 Position | 3 Row | - | 5.08 mm | 15 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9032966827 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type C | 96 Position | 3 Row | - | 2.54 mm | 2 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9284326801 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9252306870 HARTING | In Stock | - | - | Gold | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type 3C | 30 Position | 3 Row | - | 2.54 mm | 2 A | Press Fit | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9721326903 HARTING | 10000 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9033646921 HARTING | In Stock | - | - | Gold Over Nickel | Thermoplastic | Right Angle | Copper Alloy | 20(mohm) | - | - | Through Hole | 2 | 2.54(mm) | 17.72(mm) | Solder | Box | Daughter Card | 64 Position | 3 Row | M | 2.54 mm | 2 A | Solder Pin | 64(POS) | Pebble Gray | - | 2(A) | Plugs | Right Angle | 94(mm) | 11(mm) | ||
![]() 9020009922 HARTING | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Fixing Bracket | - | - | - | - | - | - | - | - | Bracket | - | Accessories | Right Angle | - | - | ||
![]() 2011281110 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9030006165 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type M | - | - | - | - | 2 A | Solder | - | - | - | - | Contacts | Straight | - | - | ||
![]() 2050002512 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Har-Bus 64 | - | - | - | - | 1 A | Crimp | - | - | - | - | Contacts | Straight | - | - | ||
![]() 2011601102 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Har-Bus 64 | 160 Position | 5 Row | - | 2.54 mm | 1 A | Solder Pin | - | - | - | - | Headers | Right Angle | - | - | ||
![]() 9032322825 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062326835 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type F | 32 Position | 3 Row | - | 5.08 mm | 6 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9032646855 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | + 125 C | - 55 C | - | - | - | - | - | - | Type C | 64 Position | 3 Row | - | 2.54 mm | 2 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | ||
![]() 9032786830 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9061322921810 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9033322921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |