- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Material - Insulation | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature (Min.) | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Product Type | Hole Diameter | Number of Columns | Level, Class | Name of Rows Loaded | Test Voltage | Product | Mounting Angle | Features | Product Category | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09022646850 HARTING | 154 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | Female | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 8mm | B | All | - | 2A | - | - | - | IEC | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 10 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 2.29mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09060152914 HARTING | 47 |
| Datasheet | 10 Weeks | Silver, Tin | Through Hole | Through Hole, Right Angle | - | - | PBT | - | Thermoplastic, Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Blades | 15 (Power) | 125°C | -55°C | - | 2 | - | - | 8536.69.40.40 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | - | 14.7mm | H 15 | All | - | 15A | - | - | - | - | - | - | - | - | - | Male | 94V-0 | - | - | - | - | - | - | 8mOhm | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 93.85mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032967825 HARTING | 402 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polyester | PBT | - | Thermoplastic, Glass Filled | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | 10.5mm | C | All | - | 2A | - | - | - | - | - | 2.54mm | - | - | - | - | 94V-0 | - | 4mm | - | - | 250V | - | 20mOhm | 1 TΩ | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | 94mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850170074 Molex | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester | - | Polyester Thermoplastic | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85017 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 (42 + 6 Coax) | - | - | - | 3 | - | - | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Vertical | - | 11.1mm | M | 42 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | - | 20mOhm | - | - | 48 | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PCN12-100S-2.54DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 100 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 100 | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 85013-2012 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | BOARD | - | - | Polyester | - | - | Molex | NOT SPECIFIED | Brass | MX | 1512 | MOLEX LLC | Polyester | Molex | 85013-2012 | + 125 C | - 55 C | STRAIGHT | 3 | - | 0850132012 | End Of Life | 5.76 | Details | Yes | 0.201026 oz | 1 kV | - | Bulk | - | 85013 | - | Yes | - | - | Solder | - | BOARD EURO CONNECTOR | 48 | 125 °C | -55 °C | - | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | - | Backplane Connectors | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 48 | Vertical | 2.54 mm | 11.1 mm | - | - | compliant | 2.5 A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Grey | - | - | - | - | - | - | - | - | 32 | 1 kV | SOLDER | - | - | - | - | - | - | - | - | 622 Mbps | DIN 41612 Connectors | - | 16 | - | - | - | Headers | Vertical | - | DIN 41612 Connectors | 55 mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09062326834 HARTING | 35 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | Female | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | - | F | 32 | - | 6A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09731646903 HARTING | 157 | - | Datasheet | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -65°C | - | 3 | Male | - | - | - | 250V | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Straight | - | 11.1mm | R | 64 | - | 2A | VDE,CSA | Gold | - | IEC | 3 | 2.54mm | - | - | - | - | 94V-0 | - | 4mm | - | - | 250V | 2A | 15MOhm | 1000000000000Ohm | - | - | - | - | 2A | - | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | - | - | 2 | A,C | 1kV | - | - | - | - | 95mm | - | Flash | - | 4mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021326931 HARTING | 492 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | Glass, Polyester | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 125°C | -65°C | - | 2 | Male | - | 8536.69.40.40 | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | 15.5mm | B | 32 | - | 2A | UL, CSA | Gold | COMMERCIAL | - | 2 | 2.54mm | RECTANGULAR | - | 0.339 inch | - | 94V-0 | - | 3mm | - | - | 250V | 2A | 20mOhm | 1000000000000Ohm | - | - | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | 0.1 inch | - | - | 1 mm | - | - | A | 1kV | - | - | - | - | 94mm | - | Flash | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033962919 HARTING | 117 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | - | C | All | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062486835 HARTING | 380 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 48 | Glass, Thermoplastic | Thermoplastic | 29.550012g | Thermoplastic, Glass Filled | - | - | Copper, Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 (Power) | 125°C | -65°C | - | 3 | Female | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | - | 14.7mm | F | All | - | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | 5.08mm | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 4.5mm | NO | - | 125V | 6A | 15MOhm | 1000000000000Ohm | 2.54 mm | - | - | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | 1.5568 N | 1.5568 N | - | - | - | 1 mm | - | 2 | Z,B,D | 1.55kV | - | - | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 121A10559X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Plastic | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | - | - | - | Active | Not Applicable | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | R | 64 | - | - | UL | Gold | - | - | 2 | 2.54mm | - | - | - | - | - | Grey | 4mm | - | 0.457 inch | - | 2A | 20mOhm | 100000000Ohm | - | - | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | - | - | - | A,C | - | - | - | - | - | 95mm | 11mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XC5C-4832 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | C | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09751206569 HARTING | 27 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 3Q | All | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09251306579 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 3C | All | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09027646824 HARTING | 10 |
| Datasheet | 9 Weeks | Gold | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | B | All | - | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09021647922 HARTING | 24 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | B | All | - | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | - | 0.1 inch | - | - | - | - | 3 | A,B | - | - | - | - | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09042327832 HARTING | 24 |
| Datasheet | 11 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | 32 | - | - | - | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | -65°C | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 (Power) | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | D | All | - | 6A | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.417 inch | - | 94V-0 | - | - | NO | 0.457 inch | - | 6A | 15MOhm | 1000000000000Ohm | - | - | - | - | - | - | 1550VAC V | 5.08 mm | 50 Cycles | 1.5568 N | - | - | - | - | - | - | 3 | A,C | 1.55kV | - | - | - | - | - | - | - | 0.098 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731646974 HARTING | 32 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | - | R | 64 | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |